"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","85948","","MSI","8907-010R","85948","","Graphics Cards","170","","","8907-010R","20190404042239","ICECAT","1","61800","https://images.icecat.biz/img/norm/high/85948.jpg","560x585","https://images.icecat.biz/img/norm/low/85948.jpg","https://images.icecat.biz/img/gallery_mediums/img_85948_medium_1480679247_2398_2323.jpg","https://images.icecat.biz/thumbs/85948.jpg","","","MSI 8907-010R graphics card GeForce FX 5200 GDDR","GeforceFX 5200, AGP 4X/8X, 128MB DDR, DVI, TV-out + Remote controller","MSI 8907-010R, GeForce FX 5200, GDDR, 2048 x 1536 pixels, AGP 8x","MSI 8907-010R. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x","CineFX Shading Architecture\r\n• Support for DX 9.0 Pixel/Vertex Shader 2.0+.\r\n• Very long pixel programs up to 1024 instructions.\r\n• Very long vertex programs with up to 256 static instructions and up to 65536 instructions\r\n executed before termination.\r\n• Looping and subroutines with up to 256 loops per vertex program.\r\n• Subroutines in shader programs.\r\n• Dynamic flow control.\r\n• Conditional write masking.\r\n• Conditional execution.\r\n• Procedural shading.\r\n• Full instruction set for vertex and pixel programs.\r\n• Z-correct bump-mapping.\r\n• Hardware-accelerated shadow effects with shadow buffers.\r\n• Two-sided stencil.\r\n• Programmable matrix palette skinning.\r\n• Keyframe animation.\r\n• Custom lens effects: fish eye, wide angle, fresnel effects, water refraction.\r\n\r\nHigh-Performance, High-Precision, 3D Rendering Engine\r\n• 4 pixels per clock rendering engine.\r\n• 128-bit, studio-quality floating point precision through the entire graphics pipeline.\r\n• Native support for 128-bit floating point, 64-bit floating point and 32-bit integer rendering\r\n modes.\r\n• Up to 16 textures per pass.\r\n• Support for sRGB texture format for gamma textures.\r\n• DirectX and S3TC texture compression.\r\n\r\nHigh-Performance 2D Rendering Engine\r\n• Optimized for 32-, 24-, 16-, 15- and 8-bpp modes.\r\n• True-color, 64x64 hardware cursor with alpha.\r\n• Multi-buffering (double, triple or quad) for smooth animation and video playback.\r\n\r\nAdvanced Display Pipeline with Full nView Capabilities\r\n• Dual, 400MHz RAMDACs for display resolutions up to and including 2048x1536@85Hz.\r\n• Integrated NTSC/PAL TV encoder support resolutions up to 1024x768 without the need for\r\n panning with built-in Macrovision copy protection.\r\n• Video Mixing Renderer (VMR) supports multiple video windows with full quality and features\r\n in each window.\r\n\r\nDigital Vibrance control (DVC) 3.0\r\n• DVC color controls.\r\n• DVC image sharpening controls.","https://images.icecat.biz/img/norm/high/85948.jpg","560x585","","","","","","","","","","Processor","Graphics processor: GeForce FX 5200","Maximum resolution: 2048 x 1536 pixels","Graphics card RAMDAC: 350 MHz","Memory","Graphics card memory type: GDDR","Ports & interfaces","Interface type: AGP 8x","Packaging content","Bundled software: MSI developed software\nOptional:\nSupreme Valuable 10 set 3D Games\nMSI Media Center Deluxe II\nVirtual Drive 7 Professional Version\nRestore It 3 Professional Version\nMSI 5.1 Channel DVD Player\nForeign Language Learning Machine\nMSI 3D Desktop","Other features","Compatible operating systems: Windows XP / 2000","Compatible products: NVIDIA Unified Driver Architecture (UDA), OpenGL 1,4 API","Ports & interfaces","I/O ports: D-Sub\nDVI\nS-Video","Other features","External video modes refresh rate (max): 85 Hz","Graphics card integrated TV encoder: NTSC/PAL TV encoder support resolutions up to 1024x768"