"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","850483","","Sony","ICD-P530F","850483","","Dictaphones","1087","","","Digital recorder","20221021101432","ICECAT","","94741","https://images.icecat.biz/img/norm/high/850483-3706.jpg","280x280","https://images.icecat.biz/img/norm/low/850483-3706.jpg","https://images.icecat.biz/img/gallery_mediums/img_850483_medium_1480945108_5433_7799.jpg","https://images.icecat.biz/thumbs/850483.jpg","","","Sony Digital recorder","Digital recorder","Sony Digital recorder, 130 h, Long Play (LP), Standard Play (SP), 220 - 3400 Hz, 256 MB, LCD, 250 mW","Sony Digital recorder. Maximum recording time: 130 h, Recording modes: Long Play (LP), Standard Play (SP), Frequency range: 220 - 3400 Hz. Internal memory: 256 MB. Display type: LCD. Output power: 250 mW, Loudspeaker diameter: 1.1"" (2.8 cm). Interface: USB, USB connector type: Mini-USB B","-PC Application Software supplied.\r\n-USB connection to PC and high speed data transfer.\r\n-Mutil Voice Operation Recording (VOR) function, File Divide, Alarm and FM Tuner.\r\n-256MB built-in flash memory.\r\n-Up to 130hrs recording time.\r\n-Large LCD Display.","https://images.icecat.biz/img/norm/high/850483-3706.jpg","280x280","","","","","","","","","","Audio","Maximum recording time: 130 h","Recording modes: Long Play (LP), Standard Play (SP)","Built-in microphone: Yes","Frequency range: 220 - 3400 Hz","Memory","Internal memory: 256 MB","Display","Display type: LCD","Backlight: Yes","Loudspeakers","Output power: 250 mW","Loudspeaker diameter: 1.1"" (2.8 cm)","Ports & interfaces","Interface: USB","USB connector type: Mini-USB B","Microphone in: Yes","DC-in jack: No","Headphone out: 1","Battery","Battery life (max): 22 h","Recording battery life: 20.3 h","Number of batteries supported: 2","Battery capacity indicator: Yes","Technical details","Connection to PC: Yes","Hold function: Yes","Weight & dimensions","Weight: 2.4 oz (68 g)","Indication","LED record/playback: Yes","Software","Bundled software: Digital Voice Editor","Other features","Dimensions (WxDxH): 1.36 x 0.709 x 4.31"" (34.6 x 18 x 109.5 mm)","Battery type: AAA"