"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","77651660","","HP","L2763A#B19","77651660","0190781818649|190781818649","Scanners","197","Scanjet","N9120","Enterprise Flow N9120 fn2","20240516073935","ICECAT","1","144476","https://images.icecat.biz/img/gallery/37965578_4054979819.jpg","3909x2618","https://images.icecat.biz/img/gallery_lows/37965578_4054979819.jpg","https://images.icecat.biz/img/gallery_mediums/37965578_4054979819.jpg","https://images.icecat.biz/img/gallery_thumbs/37965578_4054979819.jpg","http://objects.icecat.biz/objects/mmo_77651660_1654533985_3451_15327.pdf","","HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White","HP ScanJet Enterprise Flow N9120 fn2 Document Scanner","HP Scanjet Enterprise Flow N9120 fn2, 11.7 x 17"" (297 x 432 mm), 600 x 600 DPI, 120 ppm, 120 ppm, 240 ipm, 240 ipm","HP Scanjet Enterprise Flow N9120 fn2. Maximum scan size: 11.7 x 17"" (297 x 432 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 120 ppm. Scanner type: Flatbed & ADF scanner, Product color: Black, White, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 20000 pages, Scan file formats: CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6. Standard interfaces: RJ-45, USB","Fast, smooth scanning – even unattended\n20.3 cm (8-inch) touch control panel with full pull-out keyboard\nSuperb paper-handling\nThe new office workaholic\nHybrid digital send and PC connection mode\nTransfer scans fast into editable text\nFuture Smart\nHP OXP\nHP Web Jetadmin fleet management\nEncrypted 500 GB HDD\nScanning, simplified\nRich auto-imaging and processing features\nEmbedded and advanced auto-imaging\nEasily manage digital documents","https://images.icecat.biz/img/gallery/37965578_4054979819.jpg|https://images.icecat.biz/img/gallery/37965578_2668490583.jpg|https://images.icecat.biz/img/gallery/37965578_8556312474.jpg|https://images.icecat.biz/img/gallery/37965578_6656379751.jpg|https://images.icecat.biz/img/gallery/37965578_4134861665.jpg|https://images.icecat.biz/img/gallery/37965578_6965276468.jpg|https://images.icecat.biz/img/gallery/66e4ec910a852c5b8dfbcfb8168476f2.jpg|https://images.icecat.biz/img/gallery/37965578_9086171750.jpg|https://images.icecat.biz/img/gallery/37965578_5877066596.jpg|https://images.icecat.biz/img/gallery/37965578_1882961659.jpg","3909x2618|3909x3110|4292x2531|4630x2920|3905x2610|3905x2982|4559x2218|3158x3837|3215x3846|2973x3075","|||||||||","","","","","","","","","Scanning","Maximum scan size: 11.7 x 17"" (297 x 432 mm)","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Color scanning: Yes","Grayscale levels: 256","ADF scan speed (b/w, A4): 120 ppm","ADF scan speed (color, A4): 120 ppm","Duplex ADF scan speed (b/w, A4): 240 ipm","Duplex ADF scan speed (color, A4): 240 ipm","Design","Scanner type: Flatbed & ADF scanner","Built-in display: Yes","Product color: Black, White","Display: LCD","Display resolution: 1024 x 768 pixels","Touchscreen: Yes","Performance","Sensor type: CIS","Daily duty cycle (max): 20000 pages","Scan file formats: CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS","Built-in OCR: Yes","Scan to: E-mail, FTP, Fax, TWAIN, USB","Internal memory: 3584 MB","Built-in processor: Yes","Processor frequency: 1200 MHz","Paper handling","Maximum ISO A-series paper size: A3","Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A3, A4, A5, A6","ISO B-series sizes (B0...B9): B5, B6","Auto Document Feeder (ADF) media weight: 45 - 199 g/m²","Ports & interfaces","USB port: Yes","Standard interfaces: RJ-45, USB","Power","Power supply type: AC","Power consumption (off): 0.3 W","AC input frequency: 50 Hz","Input voltage: 220-240 V","Power consumption (sleep): 1.2 W","Network","Ethernet LAN: Yes","Supported network protocols: TCP/IP, IPv4, IPv6","Features","HP segment: Business","Packaging data","Package width: 31.3"" (794 mm)","Package depth: 22.7"" (577 mm)","Package height: 30.1"" (765 mm)","Package weight: 58.4 lbs (26.5 kg)","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 23.7"" (602 mm)","Depth: 25"" (635 mm)","Height: 11.3"" (287 mm)","Weight: 47.2 lbs (21.4 kg)","Packaging content","Cables included: AC, USB","Quick start guide: Yes","Drivers included: Yes","Logistics data","Harmonized System (HS) code: 84716070"