"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","37444","","D-Link","DUB-E100","37444","7900692459540|0790069243943|790069243943|0790069245954|790069245954","Network Cards","182","","","DUB-E100","20240314184132","ICECAT","1","557884","https://images.icecat.biz/img/gallery/37444_5844390161.jpg","1664x936","https://images.icecat.biz/img/gallery_lows/37444_5844390161.jpg","https://images.icecat.biz/img/gallery_mediums/37444_5844390161.jpg","https://images.icecat.biz/img/gallery_thumbs/37444_5844390161.jpg","","","D-Link DUB-E100 network card Ethernet 100 Mbit/s","DUB-E100 - USB 2.0, Fast Ethernet, IEEE 802.3, 802.3u","D-Link DUB-E100, Wired, USB, Ethernet, 100 Mbit/s, Black","D-Link DUB-E100. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product color: Black","The D-Link DUB-E100 is a Hi-Speed USB 2.0 10/100Mbps Fast Ethernet Adapter specifically designed to plug into an available Universal Serial Bus (USB) port on a desktop or laptop PC running Microsoft Windows XP, Me, 2000 or 98SE. Based on USB 2.0, the DUB-E100 extends the transfer speed of earlier USB Fast Ethernet adapters to true 10/100Mbps connectivity.\n\nAs a USB device, the D-Link DUB-E100 eliminates the need to use an ISA, PCI, or PC Card slot to add LAN connectivity to a PC desktop or laptop computer. Installation and use are further simplified by living up to USB's out-of-the-box installation approach to connecting computer peripherals. You will not need to open the case of your computer, nor will you be required to set IRQ's. The D-Link DUB-E100 represents the simplest way to connect your computer to an Ethernet based network.\n\nThe D-Link DUB-E100 provides a standard RJ-45 connector for a quick and simple method of connecting to an Ethernet 10Mbps or Fast Ethernet 100Mbps based LAN via a network hub or switch. The built-in USB 2.0 cable connects directly to your computer or laptop.\n\nPower for the DUB-E100 is provided directly by the USB bus, eliminating the need for an external power adapter. It also supports USB's energy saving suspend and resume functions to minimize power consumption, which is especially useful for laptop/notebook users.","https://images.icecat.biz/img/gallery/37444_5844390161.jpg","1664x936","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB","Interface: Ethernet","Ethernet LAN (RJ-45) ports: 1","Network","Maximum data transfer rate: 100 Mbit/s","Networking standards: IEEE 802.3, IEEE 802.3u","Cabling technology: 10/100BaseT(X)","Full duplex: Yes","Design","Internal: No","Product color: Black","LED indicators: Link, Power","Certification: FCC Class B, CE Class B","Power","Input current: 0.5 A","Power consumption (typical): 2.5 W","Power consumption: 150 mA","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): 20 - 70 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 0.839"" (21.3 mm)","Depth: 2.87"" (73 mm)","Height: 0.787"" (20 mm)","Weight: 0.776 oz (22 g)","Packaging data","Package width: 5.43"" (138 mm)","Package depth: 5.43"" (138 mm)","Package height: 1.18"" (30 mm)","Package weight: 4.09 oz (116 g)","Logistics data","Harmonized System (HS) code: 85176990","Shipping (inner) case net weight: 4.14 lbs (1.88 kg)","Shipping (inner) case length: 14.2"" (36 cm)","Shipping (inner) case height: 13.6"" (34.5 cm)","Shipping (inner) case width: 12.6"" (32 cm)","Quantity per shipping (inner) case: 40 pc(s)","Pallet gross weight (air): 833.3 lbs (378 kg)","Number of cartons per pallet (air): 45 pc(s)","Quantity per pallet (air): 1800 pc(s)","Pallet height (air): 73.2"" (186 cm)","Pallet gross weight (sea): 833.3 lbs (378 kg)","Number of cartons per pallet (sea): 45 pc(s)","Quantity per pallet (sea): 1800 pc(s)","Pallet height (sea): 73.2"" (186 cm)","Shipping (inner) case weight: 18.5 lbs (8.4 kg)","Pallet width: 43.3"" (110 cm)","Pallet length: 47.2"" (120 cm)","Other features","Compliance industry standards: OHCI, EHCI","Supported data transfer rates: 10/100","Ports quantity: 1"