"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","36572445","","ATEN","VS194","36572445","0672792007217|672792007217","Video Splitters","1530","","","VS194","20240116104727","ICECAT","1","28886","https://images.icecat.biz/img/gallery/36572445_9101187267.jpg","3000x2100","https://images.icecat.biz/img/gallery_lows/36572445_9101187267.jpg","https://images.icecat.biz/img/gallery_mediums/36572445_9101187267.jpg","https://images.icecat.biz/img/gallery_thumbs/36572445_9101187267.jpg","http://objects.icecat.biz/objects/mmo_36572445_1670758498_1802_2933994.pdf","","ATEN VS194 video splitter DisplayPort 4x DisplayPort","4-port True 4K DisplayPort Splitter","ATEN VS194, DisplayPort, 4x DisplayPort, 4096 x 2160 pixels, Black, Metal, 3840 x 2160, 4096 x 2160","ATEN VS194. Video port type: DisplayPort, Video out: 4x DisplayPort. Maximum resolution: 4096 x 2160 pixels, Product color: Black, Housing material: Metal. Dimensions (WxDxH): 4.92 x 3.15 x 9.84"" (125 x 80 x 250 mm), Weight: 10.6 oz (300 g)","The VS194 4-Port 4K DisplayPort Splitter is the perfect solution for anyone who needs to send one source of DisplayPort high definition video to 4 DisplayPort displays. The VS194, not only splits but also expands DisplayPort audio/video signals on 4 DisplayPort monitors, is ideal for any multi-display application.\n\nThe VS194 is compatible with DisplayPort 1.2a and can support up to 4K resolution at 60 Hz, making it effective and ideal for use with all DisplayPort displays in corporate, educational, and commercial settings.","https://images.icecat.biz/img/gallery/36572445_9101187267.jpg|https://images.icecat.biz/img/gallery/36572445_1046516851.jpg|https://images.icecat.biz/img/gallery/36572445_3189775213.jpg|https://images.icecat.biz/img/gallery/36572445_8917424652.jpg","3000x2100|3000x2100|3000x2100|1140x913","|||","","","","","","","","","Connects 1 DisplayPort source to 2 DisplayPort monitors|Supports DisplayPort 1.2a; HDCP 1.3|Supports resolutions up to 4096 x 2160 / 3840 x 2160 @ 60 Hz|Supports MST/ Extend Mode and SST/ Split Mode*|MST/ Extend Mode:|Extend a video source across 4 displays with a maximum resolution of 4K.|SST/ Split Mode:|Duplicate a single video source to 4 displays with a maximum resolution of 4K on each monitor|Supports Linkrate: HBR2 (High Bit Rate 2)|Note:|* The VS194 will bypass EDID Mode during SST Mode and will detect the resolution of the monitor connected to port 1.","Ports & interfaces","Video ports quantity: 4","Video port type: DisplayPort","Video out: 4x DisplayPort","DC-in jack: Yes","Features","Maximum resolution: 4096 x 2160 pixels","Product color: Black","Housing material: Metal","Full HD: Yes","HD-Ready: Yes","HDCP: Yes","Supported graphics resolutions: 3840 x 2160, 4096 x 2160","Weight & dimensions","Dimensions (WxDxH): 4.92 x 3.15 x 9.84"" (125 x 80 x 250 mm)","Weight: 10.6 oz (300 g)","Packaging content","Manual: Yes","User guide: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 0 - 80%","Technical details","Color: Yes","Logistics data","Harmonized System (HS) code: 85176990"