"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148"
"","","34564878","","Acer","NT.LCDAA.011","34564878","","Laptops","151","Switch","Alpha 12","SA5-271-39N9","20240314182351","ICECAT","1","37362","https://images.icecat.biz/img/gallery/31613647_0420.jpg","536x536","https://images.icecat.biz/img/gallery_lows/31613647_0420.jpg","https://images.icecat.biz/img/gallery_mediums/31613647_0420.jpg","https://images.icecat.biz/img/gallery_thumbs/31613647_0420.jpg","","","Acer Switch Alpha 12 SA5-271-39N9 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 12"" Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black","Intel Core i3-6100U (3M Cache, 2.3 GHz), 30.48 cm (12 "") (2160 x 1440) LED, 4GB LPDDR3, 128GB SSD, Intel HD Graphics 520, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64-bit","Acer Switch Alpha 12 SA5-271-39N9, Intel® Core™ i3, 2.3 GHz, 12"", 2160 x 1440 pixels, 4 GB, 128 GB","Acer Switch Alpha 12 SA5-271-39N9. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 12"", HD type: Quad HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black","Superb performance without the noise\nThis lightweight 2-in-1 uses a space-age heat pipe cooling system to cool its high-performance CPU, so you get powerful computing without ever hearing the whine of a fan. Sporting a powerful 6th generation Intel® Core™ processor1, the Switch Alpha 12 is the perfect blend of productivity, portability and flexibility.\n\nTake your office with you\nThis thin and light device slips into your bag and disappears, only to reappear when you need to get work done. The full-size keyboard also features deep key travelling depth (1.4mm) for comfy and accurate typing. Adjust the kickstand to tilt the screen to the exact angle you need.\n\nCool, quiet and powerful\nThe Switch Alpha 12 makes no noise because it has no whining fan, and that's because it has a fan-less heat pipe CPU cooling system, Acer LiquidLoop™, that effectively cools the powerful CPU under its hood. Cool, quiet power – that pretty much sums up this great device.\n\nThe perfect port\nThis 2-in-1's powerful capabilities are extended seamlessly to external devices via a USB 3.1 Type-C™ port. This impressive port transfers data super-fast and streams high-res video to premium displays without a hitch. You can also recharge external devices like smartphones via this port.\n\nGreat audio and visuals\nYour videos will look and sound perfect, thanks to a 12"" touchscreen with 2160x1440 resolution and two front-facing speakers that offer fuller, more immersive sound.\n\nPro-level options\nAll models come with built-in TPM, and all models can connect to an optional WiGig dock2 for high-speed wireless data transfers. You can also transform the Switch Alpha 12 into a PC with desktop-grade performance via an optional external USB Type-C™ dock2. Choose models with Windows 10 Pro if you need professional-grade software. Jot down ideas and notes with an optional Acer Active Pen2.","https://images.icecat.biz/img/gallery/31613647_0420.jpg|https://images.icecat.biz/img/gallery/83d7e455bdeb77994ed37fc4bf3ef50a.jpg|https://images.icecat.biz/img/gallery/42254c27b98d7be13175cc0cfb9bc7d4.jpg|https://images.icecat.biz/img/gallery/083df8219533b9c22621fbf1fe13fe03.jpg|https://images.icecat.biz/img/gallery/31544868_0903065219.jpg","536x536|480x380|480x380|480x380|900x527","||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product color: Black","Form factor: Convertible (Detachable)","Display","Display diagonal: 12""","Display resolution: 2160 x 1440 pixels","Touchscreen: Yes","HD type: Quad HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 3:2","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-6100U","Processor frequency: 2.3 GHz","Processor generation: 6th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-6100 series","Processor codename: Skylake","Bus type: QPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Internal memory type: LPDDR3-SDRAM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EU","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88180","Conflict-Free processor: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 2","Battery capacity: 4870 mAh","Battery life (max): 8 h","Power","AC adapter power: 45 W","Weight & dimensions","Weight: 2.76 lbs (1.25 kg)","Width: 11.5"" (292.1 mm)","Depth: 7.93"" (201.4 mm)","Height: 0.626"" (15.9 mm)","Packaging content","Cables included: AC","Other features","AC adapter included: Yes","3D: No"