"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164"
"","","32756355","","HP","G3Q60A","32756355","0725184117305|725184117305|0725184117275|725184117275|0889894382573|889894382573|0889894382566|889894382566|0725184117244|725184117244|0725184117299|725184117299|0725184117237|725184117237|0725184117220|725184117220|0725184117282|725184117282|0889894382559|889894382559","Multifunction Printers","304","LaserJet Pro","","LaserJet Pro MFP M130fw","20240530002710","ICECAT","1","519568","https://images.icecat.biz/img/gallery/a7aa7c559fc69b42aa1d0434280640e2.jpg","4406x3640","https://images.icecat.biz/img/gallery_lows/a7aa7c559fc69b42aa1d0434280640e2.jpg","https://images.icecat.biz/img/gallery_mediums/a7aa7c559fc69b42aa1d0434280640e2.jpg","https://images.icecat.biz/img/gallery_thumbs/a7aa7c559fc69b42aa1d0434280640e2.jpg","","","HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi","HP LaserJet Pro MFP M130fw","HP LaserJet Pro MFP M130fw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, White","HP LaserJet Pro MFP M130fw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White","Print, scan, copy, and fax with one compact device\nCompact design lets this printer fit into small spaces\nFast first page print time from ready mode\nHP Auto-On/Auto-Off Technology\nHelp save energy with HP Auto-On/Auto-Off Technology.\n\nSave time by sending scanned documents or photos directly from your printer to email recipients\nAirPrint® 1.5 with media presence sensor\nHP ePrint\nPrint photos, documents, and more when you're on the go, using HP ePrint\nWi-Fi Direct® printing\nPrint wirelessly from your mobile device without a Wi-Fi code or password.\nGoogle Cloud Print™ 2.0\n\nPrecision black toner\nOriginal HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints\nAnti-fraud technology and enhanced cartridge authentication","https://images.icecat.biz/img/gallery/a7aa7c559fc69b42aa1d0434280640e2.jpg|https://images.icecat.biz/img/gallery/32756355_4202012328.jpg|https://images.icecat.biz/img/gallery/cc5bc69e61399041399846451147f3f4.jpg|https://images.icecat.biz/img/gallery/06b15696450157c86a4d23e33c2f9f70.jpg|https://images.icecat.biz/img/gallery/30c53419e338407750cf94f70ab87da0.jpg|https://images.icecat.biz/img/gallery/32756355_7185363785.jpg|https://images.icecat.biz/img/gallery/32756355_4745655588.jpg|https://images.icecat.biz/img/gallery/32756355_7685654726.jpg|https://images.icecat.biz/img/gallery/32756355_7562948112.jpg|https://images.icecat.biz/img/gallery/32756355_7602475324.jpg|https://images.icecat.biz/img/gallery/32756355_1031141641.jpg","4406x3640|4221x2926|4406x3183|4406x3640|4143x2710|5000x5000|4489x3057|2000x2000|2000x2000|2000x2000|2000x2000","||||||||||","","","","","","","","Designed for efficiency||Print, scan, copy, and fax (M130 fn/fw) with a compact HP LaserJet MFP that fits into tight workspaces.\nWait less. Print up to 22 pages per minute,[2] with first pages ready in as fast as 7.3 seconds.[3]\nHelp save energy with HP Auto-On/Auto-Off Technology.[4]\nTackle tasks and scan to email and network folders from the 6.9 cm colour touchscreen[5] (M130 fw).\n\nMobile printing made simple||Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.[6]\nPrint with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[7]\nPrint directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.[8]\nSend jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[9]\n\nHP quality – print after print||Produce sharp text, bold blacks, and crisp graphics with precision black toner.\nDon’t be fooled by alternatives that mimic Original HP. Help ensure you’re getting the quality you paid for.\nTrack toner levels with print gauge technology[10] and produce the most prints possible.\nQuickly replace your cartridges, using auto seal removal and easy-open packaging.","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Duplex printing mode: Manual","Print resolution black: 600 x 600 DPI","Time to first page (black, normal): 7.6 s","Secure printing: Yes","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 23 cpm","Time to first copy (black, normal): 7.8 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","ID-card copy function: Yes","Auto fit function: Yes","Scanning","Scanning: Color scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Optical scanning resolution (black): 1200 x 1200 ppi","Optical scanning resolution (color): 600 x 600 ppi","Optical scanning resolution (ADF): 300 x 300 DPI","Maximum scan area: 8.5 x 11.7"" (215.9 x 297 mm)","Scan technology: CIS","Scan to: Software, TWAIN, WIA","Scan speed (color): 11 ppm","Scan speed (black): 12 ppm","Image formats supported: JPEG, PNG","Document formats supported: PDF","Input color depth: 24 bit","Grayscale levels: 256","Scan drivers: TWAIN, WIA","Fax","Faxing: Mono faxing","Duplex faxing: No","Fax resolution (black): 300 x 300 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Fax memory: 1000 pages","Auto-redialing: Yes","Speed dialing: Yes","Fax speed dialing (max numbers): 120","Fax forwarding: Yes","Fax delayed sending: Yes","Auto reduction: Yes","Distinctive ring: Yes","Features","Maximum duty cycle: 10000 pages per month","Number of print cartridges: 1","Printing colors: Black","Recommended duty cycle: 150 - 1500 pages per month","Digital sender: Yes","Page description languages: URF, PWG, PCLmS","All-In-One-multitasking: Yes","Country of origin: Brazil, Vietnam","HP segment: Small medium business","Input & output capacity","Total number of input trays: 1","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum number of input trays: 1","Maximum input capacity: 150 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 214 x 356 mm","JIS B-series sizes (B0...B9): B5","Custom media width: 2.99 - 8.5"" (76 - 216 mm)","Custom media length: 5 - 14"" (127 - 356 mm)","Paper tray media weight: 60 - 163 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, RJ-11, USB 2.0, Wireless LAN","USB port: Yes","RJ-11 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Wi-Fi Direct: Yes","Bluetooth: No","Mobile printing technologies: Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Maximum internal memory: 256 MB","Card reader integrated: No","Built-in processor: Yes","Processor frequency: 600 MHz","Sound pressure level (printing): 51 dB","Sound pressure level (scanning): 42 dB","Sound power level (printing): 6.5 dB","Design","Product color: White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 2.7""","Control type: Touch","Color display: Yes","Power","Power consumption (PowerSave): 0.7 W","Power consumption (printing): 255 W","Power consumption (ready): 4.2 W","Power consumption (sleep): 1 W","Power consumption (off): 0.05 W","Energy Star Typical Electricity Consumption (TEC): 0.285 kWh/week","AC input voltage: 110 - 240 V","AC input frequency: 50/60 Hz","Brand-specific features","HP ePrint: Yes","HP Auto-On/Auto-Off: Yes","HP Management tools: HP Printer Assistant, HP Device Toolbox, HP Utility","HP Software provided: HP Software Installer, HP Software Uninstaller, HP Device Experience, HP Web Services Assist, HP Scan Application, HP Fax Application, HP Product Improvement Study","System requirements","Windows operating systems supported: Windows 8, Windows 7, Windows 10, Windows 11","Mac operating systems supported: Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan","Other operating systems supported: Linux","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 15 - 32.5 °C","Certificates","Certification: CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012","Sustainability","Sustainability compliance: Yes","Sustainability certificates: ENERGY STAR","Doesn't contain: Mercury","Weight & dimensions","Width: 16.7"" (423.1 mm)","Depth: 11.4"" (288.6 mm)","Height: 11"" (279.5 mm)","Weight: 16.8 lbs (7.6 kg)","Packaging data","Package width: 19.3"" (490 mm)","Package depth: 12.9"" (327 mm)","Package height: 13.8"" (350 mm)","Package weight: 22.5 lbs (10.2 kg)","Packaging content","Cables included: AC, Phone","Warranty card: Yes","Logistics data","Harmonized System (HS) code: 8443310000","Technical details","Number of cartons per pallet layer: 7 pc(s)","Other features","Number of users: 5 user(s)","Recommended system requirements: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8","Operational conditions","Recommended humidity operating range: 30 - 70%","Other features","Acoustic power emissions (ready): 26 dB","Acoustic pressure emissions bystander (ready): 16 dB"