"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106"
"","","30793786","","Sony","HDRCX625B","30793786","4548736021204|4548736021181","Camcorders","584","","","HDR-CX625B","20240305104451","ICECAT","1","336742","https://images.icecat.biz/img/gallery/30793786_5583.jpg","1014x396","https://images.icecat.biz/img/gallery_lows/30793786_5583.jpg","https://images.icecat.biz/img/gallery_mediums/30793786_5583.jpg","https://images.icecat.biz/img/gallery_thumbs/30793786_5583.jpg","","","Sony HDR-CX625B Handheld camcorder 2.29 MP CMOS Full HD Black","2.29MP, 1/5.8"" Exmor R CMOS, 1080p, Optical Zoom 30x (Digital 350x), 3"" LCD, Micro USB, HDMI, NFC, Wi-Fi","Sony HDR-CX625B, 2.29 MP, CMOS, 1/5.8"", Full HD, 3"", LCD","Sony HDR-CX625B. Total megapixels: 2.29 MP, Sensor type: CMOS, Optical sensor size: 1/5.8"". Optical zoom: 30x, Digital zoom: 350x, Focal length range: 26.8 - 804 mm. Camcorder media type: Memory card, Compatible memory cards: MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC, Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto/Manual, Closest focusing distance: 0.394"" (0.0100 m). Light exposure modes: Auto, Manual, Light metering: Spot","Steady on the run\n\nSony’s unique Balanced Optical SteadyShot™ that compensates for camera shake now features Intelligent Active mode, so you can shoot more stable movies even as you run.\n\n5-axis Intelligent Active mode reduces camera shake\nEffective for camera shake even while running and shooting at a telephoto setting.\n\nIntelligent Active mode makes images smooth and steady\nFrame-analysis technology compensates for shake in every image frame in a movie.\n\nFocus more quickly and reliably\n\nFast Intelligent AF autofocuses not only with exceptional speed, but with uncanny precision, as well.\n\nFast Intelligent AF works fast and smart\n\nA new AF algorithm optimises communication between lens and image processor for extra-fast AF, and a state-of-the-art AF range prediction system keeps the subject in sharp focus.\n\nBrilliant high-definition image quality\n\nGo as wide as 26.8mm\n\nThe Sony G™ Lens goes out to 26.8mm wide angle — an angle of view wide enough to cover events when it can be difficult to step back in order to frame up all of the action.\n\nAdvanced XAVC S format with high bitrate of 50Mbps\n\nHigh-bitrate recording in XAVC S format clearly captures even changing scenes with a lot of motion.\n\nCapture sound worthy of high-quality movies\n\n5.1ch microphone for surround sound\nA built-in microphone captures clear sound with true sense of atmosphere.\n\nMy Voice Canceling\nReduce your voice level as you shoot with the camera.\n\nHave more fun even after shooting’s done\n\nHandy functions and brilliant effects are at your command. Enjoy a time-lapse movie. Push a button to make a highlight clip. It’s amazing how far all the fun can go.\n\nSee the world change in time-lapse movies\n\nWith Time-lapse Capture, shoot stills of a scene over a period of time with a chosen interval between each shot and edit the sequence into a high-quality time-lapse movie.\n\nHighlight Movie Maker\n\nAutomatically creates highlight movie with background music.\n\nWide-ranging accessories meet every need\n\nProfessional level options open up new possibilities.\nFurther expand your shooting pleasure and give your image output a professional edge with accessories6 specially designed for this model.","https://images.icecat.biz/img/gallery/30793786_5583.jpg|https://images.icecat.biz/img/gallery/30793786_4827.jpg|https://images.icecat.biz/img/gallery/30793786_6356.jpg|https://images.icecat.biz/img/gallery/30793786_0302.jpg|https://images.icecat.biz/img/gallery/30793786_2714.jpg|https://images.icecat.biz/img/gallery/30793786_3961.jpg|https://images.icecat.biz/img/gallery/30793786_1933.jpg|https://images.icecat.biz/img/gallery/30793786_6511.jpg|https://images.icecat.biz/img/gallery/30793786_9384.jpg|https://images.icecat.biz/img/gallery/30793786_9750.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378601.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-3786010.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378602.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378603.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378604.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378605.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378606.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378607.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378608.jpg|https://images.icecat.biz/img/gallery/30793786-Sony-HDRCX625B_CEL-378609.jpg","1014x396|1014x396|1014x396|1014x396|1014x396|1014x396|1014x396|1014x396|1014x396|1014x396|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391|1000x391","|||||||||||||||||||","","","","","http://objects.icecat.biz/objects/30793786_2682156.mp4","","","","","Image sensor","Total megapixels: 2.29 MP","Sensor type: CMOS","Optical sensor size: 1/5.8""","Effective megapixels (image): 2.29 MP","Effective megapixels (movie): 2.29 MP","Lens system","Optical zoom: 30x","Digital zoom: 350x","Image stabilizer: Yes","Focal length range: 26.8 - 804 mm","Filter size: 1.81"" (4.6 cm)","Image stabilizer type: Optical Image Stabilization (OIS)","Minimum aperture number: 1.8","Maximum aperture number: 4","Minimum focal length (35mm film equiv): 1.06"" (26.8 mm)","Maximum focal length (35mm film equiv): 38.7"" (984 mm)","Storage","Camcorder media type: Memory card","Compatible memory cards: MS Micro (M2), MicroSD (TransFlash), MicroSDHC, MicroSDXC","Disc types supported: No","Camcorder tape type: No","Camera file system: DCF 2.0, Exif 2.3, MPF","Focusing","Focus adjustment: Auto/Manual","Closest focusing distance: 0.394"" (0.0100 m)","Face detection: Yes","Smile detection: Yes","Auto Focus (AF) lock: Yes","Exposure","Light exposure modes: Auto, Manual","Light metering: Spot","White balance","White balance: Auto, Indoor, Outdoor","Outdoor white balance: Yes","Indoor white balance: Yes","Onepush white balance: Yes","Flash","Flash modes: Auto, Flash off, Flash on, Pre-flash","Shutter","Camera shutter speed: 1/6 - 1/10000 s","Display","Display diagonal: 3""","Built-in display: Yes","Display: LCD","Display aspect ratio: 16:9","Display resolution (numeric): 460800 pixels","Touchscreen: Yes","Vari-angle LCD display: Yes","Camera","Camcorder type: Handheld camcorder","Remotely operated: Yes","Self-timer delay: 10 s","Supported aspect ratios: 4:3, 16:9","Minimum illumination: 3 lx","Back Light Compensation (BLC): Yes","Image processor: BIONZ X","Shooting modes: Auto, Manual","Camera playback: Highlights, Slide show","Image quality adjustment: Brightness","Smartphone remote support: Yes","Design","Product color: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 1280 x 720,1440 x 1080,1920 x 1080","Video formats supported: AVCHD, H.264, MP4, MPEG4","Supported video modes: 720p, 1080p","Analog signal format system: NTSC, PAL","Capture modes: FH","Bitrate at maximum video resolution: 50 Mbit/s","Maximum frame rate: 60 fps","Still image","Maximum image resolution: 4032 x 2272 pixels","Still image resolution(s): 4032 x 2272, 3024 x 2272, 1920 x 1080, 640 x 480","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0/5.1","Built-in speaker(s): Yes","Wind filter: Yes","Audio formats supported: LC-AAC, MP4","Ports & interfaces","HDMI: Yes","Headphone outputs: 1","DC-in jack: Yes","Micro-USB 2.0 ports quantity: 1","Headphone connectivity: 3.5 mm","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Battery","Battery technology: Lithium","Battery capacity: 980 mAh","Battery voltage: 6.8 V","Battery type: NP-FV50","Technical details","Flash exposure compensation: Yes","Weight & dimensions","Weight: 12.7 oz (360 g)","Width: 2.26"" (57.5 mm)","Depth: 5.14"" (130.5 mm)","Height: 2.6"" (66 mm)","Packaging content","Cables included: HDMI, Micro-USB","Quick start guide: Yes"