"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","29290098","","Sharp","PN-E703","29290098","4974019845678","Signage Displays","2672","","","PN-E703","20231004131858","ICECAT","1","35207","https://images.icecat.biz/img/gallery/29290098_7882.jpg","946x550","https://images.icecat.biz/img/gallery_lows/29290098_7882.jpg","https://images.icecat.biz/img/gallery_mediums/29290098_7882.jpg","https://images.icecat.biz/img/gallery_thumbs/29290098_7882.jpg","http://objects.icecat.biz/objects/mmo_29290098_1548060955_7702_13364.pdf","http://objects.icecat.biz/objects/mmo_29290098_1548060968_4912_11187.pdf","Sharp PN-E703 signage display Digital signage flat panel 70"" LCD 450 cd/m² Full HD Black","70"" Full HD LED, UV2A TFT PANEL, contrast 4000:1, 450 cd/m², 24/7, portrait/lanscape, Full Lan & RS232 control, 43 kg","Sharp PN-E703, Digital signage flat panel, 70"", LCD, 1920 x 1080 pixels","Sharp PN-E703. Product design: Digital signage flat panel. Display diagonal: 70"", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black","This 70"" Sharp display combines full-HD image quality, a stylishly thin profile, and energy efficiency to create an appealing professional signage solution for a wide range of applications. With its sleek design, round-the-clock operation, and support for landscape and portrait installations, this display offers an amazing degree of flexibility. In hotel lobbies, conference rooms, retail spaces, and elsewhere, the PN-E703 will grab and keep the attention of your target audience.","https://images.icecat.biz/img/gallery/29290098_7882.jpg|https://images.icecat.biz/img/gallery/29290098_5628.jpg|https://images.icecat.biz/img/gallery/29290098_3173.jpg|https://images.icecat.biz/img/gallery/29290098_4194.jpg|https://images.icecat.biz/img/gallery/29290098_1629.jpg","946x550|946x550|300x549|855x550|319x550","||||","","","","","","","","","70"" (176,6cm) display for high impact 24/7 retail and office images|1920 x 1080 pixels with 450cd/m2|Attractive slim bezel cabinet with stereo speakers 10 + 10W|Energy efficient LED backlight with class leading UV2A LCD technology|Designed for prolonged portrait and landscape installation|24 / 7 Operation with built-in temperate regulation for highest reliability|Latest DisplayPort, HDMI and DVI connectivity|Full LAN and RS232 remote controllability","Display","Display diagonal: 70""","Display technology: LCD","Display resolution: 1920 x 1080 pixels","Display brightness: 450 cd/m²","HD type: Full HD","Touchscreen: No","LED backlighting type: Edge-Lit LED","Native aspect ratio: 16:9","Contrast ratio (typical): 4000:1","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Display number of colors: 1.073 billion colors","Display diagonal (metric): 69.5"" (176.6 cm)","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 2","USB port: No","Ethernet LAN: Yes","HDMI input ports quantity: 2","DVI-I ports quantity: 1","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","DisplayPorts in: 1","DisplayPorts out: 1","Ethernet LAN (RJ-45) ports: 1","RS-232C: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product color: Black","VESA mounting: Yes","Orientation: Horizontal/Vertical","Panel mounting interface: 200 x 200 mm","Bezel width (bottom): 0.748"" (1.9 cm)","Bezel width (side): 0.748"" (1.9 cm)","Bezel width (top): 0.748"" (1.9 cm)","Performance","TV tuner integrated: No","Multi-display supported: Yes","HDCP: No","Power","Power consumption (typical): 225 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 62.1"" (1578 mm)","Depth: 1.55"" (39.4 mm)","Height: 36.1"" (916 mm)","Weight: 94.8 lbs (43 kg)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Certification: CE, CB, GOST","Other features","S-Video in: No","S-Video out: No","Number of products included: 1 pc(s)","DVI input ports: 1","DVI output ports: 1","Plug and Play: Yes"