"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","280436","","D-Link","DSL-300T/EUX3","280436","","Network Cards","182","","","ADSL-ethernetmodem (Annex A)","20221021101432","ICECAT","","133545","https://images.icecat.biz/img/norm/high/280436.jpg","300x200","https://images.icecat.biz/img/norm/low/280436.jpg","https://images.icecat.biz/img/gallery_mediums/img_280436_medium_1480932100_5477_26422.jpg","https://images.icecat.biz/thumbs/280436.jpg","","","D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s","ADSL Ethernet Modem","D-Link ADSL-ethernetmodem (Annex A), Wired, USB, 8 Mbit/s","D-Link ADSL-ethernetmodem (Annex A). Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 8 Mbit/s","ADSL Modem With Ethernet Interface \r\nThe DSL-300T ADSL modem provides simple and quick connection to an ADSL broadband line. This modem provides an auto-sensing 10/100Mbps dual-speed Fast Ethernet interface for convenient connection to a PC or Macintosh computer, a remote router or other hosts. With ADSL speed support of up to 8Mbps, a wide range of compatibility, easy installation and a tiny price tag, this modem takes your Internet and WAN connection to a new level of convenience and simplicity.\r\n\r\nUp to 8Mbps Speed \r\nThe DSL-300T features G.dmt modulation for speeds of up to 8Mbps downstream and 832Kbps upstream. G.lite, which has the advantage of not requiring the installation of a splitter (micro-filter still required) at the subscriber end, is also supported, allowing up to 1.5Mbps downstream and 512Kbps upstream. The modem auto-senses the connection type and auto-negotiates the best modulation scheme, G.dmt or G.lite using the G.hs (handshake) protocol.\r\n\r\nUses Existing Telephone Line \r\nYour ADSL modem operates over the existing telephone wire and does not require any new transmission media. The DSL-300T makes possible high-speed multimedia services, Internet access, and video conferencing for you, using a standard copper phone line. \r\n\r\n""Always-on"" or Dial-up Connection to ISP \r\nThe DSL-300T supports both ""always on"" and dial-up connections to ISP. ""Always-on"" eliminates the need to dial to ISP and is ideal for applications like IP telephony. Dial-up connection lets you save ISP charge, it allows you to disconnect from the Internet when you don't need to use it. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\nUp to 8Mbps high performance \r\nHost interface: 10/100BASE-TX Ethernet port \r\nEasy configuration through a web-based utility \r\nO.S.-independent \r\nFully compliant with T1.413 issue 2, G.992.1 (G.dmt) Annex A, G.992.2 (G.lite) Annex A \r\nG.994.1 (G.hs) auto-handshake for different ADSL flavors \r\nProtocol support: Bridged Ethernet over ATM, Classical IP over ATM, PPP over ATM, PPP over Ethernet\r\n","https://images.icecat.biz/img/norm/high/280436.jpg","300x200","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB","Network","Maximum data transfer rate: 8 Mbit/s","Data link protocols: ATM, IP ATM, PPP - ATM, PPP","Other features","Management protocols: 10/100BASE-TX Ethernet, T1.413, G.992.1, G.992.2","I/O ports: 10/100BASE-TX"