"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","1829","","HP","C4847A","1829","0088698629178|088698629178|0882780756304|882780756304|0196188094389|196188094389|0196188094396|196188094396|0196188094402|196188094402|0196188094419|196188094419","Ink Cartridges","377","","","80 350-ml Magenta DesignJet Ink Cartridge","20240401011807","ICECAT","1","636714","https://images.icecat.biz/img/gallery/1829_7767896320.jpg","4200x2976","https://images.icecat.biz/img/gallery_lows/1829_7767896320.jpg","https://images.icecat.biz/img/gallery_mediums/1829_7767896320.jpg","https://images.icecat.biz/img/gallery_thumbs/1829_7767896320.jpg","http://objects.icecat.biz/objects/mmo_1829_1610450930_6677_89.pdf","","HP 80 350-ml Magenta DesignJet Ink Cartridge","HP 80 350-ml Magenta Ink Cartridge","HP 80 350-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 350 ml, 1 pc(s)","HP 80 350-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Color ink volume: 350 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)","
\n
\n
\n\n","https://images.icecat.biz/img/gallery/1829_7767896320.jpg","4200x2976","","","","","","","","","","Technical professionals.","Features","Type: Original","Printing colors: Magenta","Brand compatibility: HP","Compatibility: HP Designjet 1000","Quantity per pack: 1 pc(s)","Colour ink type: Dye-based ink","Print technology: Inkjet printing","Color ink cartridges quantity: 1","Color ink volume: 350 ml","Ink type: Dye-based ink","OEM code: C4847A","Country of origin: Singapore","HP segment: Business","Operational conditions","Storage temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 2.2"" (56 mm)","Depth: 4.49"" (114 mm)","Height: 8.9"" (226 mm)","Weight: 19.8 oz (560 g)","Package width: 4.49"" (114 mm)","Package depth: 2.2"" (56 mm)","Package height: 8.9"" (226 mm)","Package weight: 22.6 oz (640 g)","Logistics data","Pallet width: 48"" (121.9 cm)","Pallet length: 40"" (101.6 cm)","Pallet height: 55"" (139.7 cm)","Quantity per pallet: 800 pc(s)","Number of cartons per pallet: 80 pc(s)","Pallet weight: 17.8 oz (505.8 g)","Master (outer) case width: 11.7"" (298.4 mm)","Master (outer) case length: 9.3"" (236.2 mm)","Master (outer) case height: 10"" (254 mm)","Harmonized System (HS) code: 84439990","Other features","Package dimensions (WxDxH): 4.49 x 2.2 x 8.9"" (114 x 56 x 226 mm)","Empty weight: 6.49 oz (184 g)","Logistics data","Products per larger master (outer) case: 10 pc(s)","Larger master (outer) case gross weight: 0.213 oz (6.03 g)","Other features","Pallet dimensions (W x D x H): 40 x 48 x 55"" (1016 x 1219.2 x 1397 mm)","Pallet size (EU): 48 x 40 x 55"" (1219 x 1016 x 1397 mm)"