"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","14984339","","Lenovo","NZV62MD","14984339","","Laptops","151","ThinkPad","Edge","Edge E135","20221101085318","ICECAT","","13113","https://images.icecat.biz/img/norm/high/14984339-6904.jpg","525x525","https://images.icecat.biz/img/norm/low/14984339-6904.jpg","https://images.icecat.biz/img/norm/medium/14775795-605.jpg","https://images.icecat.biz/thumbs/14984339.jpg","","","Lenovo ThinkPad Edge E135 AMD E E-300 11.6"" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Red","AMD E-300 (1.3GHz), 4GB RAM, 320GB 7200rpm HD, 11in 1366x768 LCD, ATI Radeon HD 6310, Broadcom 802.11abgn, Bluetooth, 1Gb Ethernet, UltraNav, Camera, 6c Li-Ion, Windows 7 Home Premium 64","Lenovo ThinkPad Edge E135, AMD E, 1.3 GHz, 11.6"", 1366 x 768 pixels, 4 GB, 320 GB","Lenovo ThinkPad Edge E135. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 11.6"", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.4 lbs (1.54 kg)","GIVE YOUR SMALL BUSINESS AN EDGE.\nYour business could make the most of a laptop with a professional image, extreme mobility, and great durability. The Edge E135 delivers.","https://images.icecat.biz/img/norm/high/14984339-6904.jpg|https://images.icecat.biz/img/gallery/14984339_5942.jpg|https://images.icecat.biz/img/gallery/14984339_4025.jpg|https://images.icecat.biz/img/gallery/14984339_4921.jpg","525x525|800x800|829x829|640x640","|||","","","","","","","","","Design","Product color: Red","Display","Display diagonal: 11.6""","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Processor","Processor family: AMD E","Processor manufacturer: AMD","Processor model: E-300","Processor frequency: 1.3 GHz","Processor cores: 2","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon HD 6310","On-board graphics card family: AMD Radeon HD 6000","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: AMD A68M","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard layout: QWERTY","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 8.5 h","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Password protection type: HDD, Power on, Supervisor","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 3.4 lbs (1.54 kg)","Width: 11.3"" (287 mm)","Depth: 8.35"" (212 mm)","Height (front): 0.854"" (2.17 cm)","Height (rear): 0.906"" (2.3 cm)","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: AMD","Intel segment tagging: Home office, Small Business"