"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","143808","","AVM","20001673","143808","","Wired Routers","244","","","FRITZ!Box Fon (Annex A)","20240307153452","ICECAT","","210029","https://images.icecat.biz/img/norm/high/143807-6227.jpg","822x1181","https://images.icecat.biz/img/norm/low/143807-6227.jpg","https://images.icecat.biz/img/gallery_mediums/img_143807_medium_1480927111_0364_26422.jpg","https://images.icecat.biz/thumbs/143807.jpg","","","AVM FRITZ!Box Fon (Annex A) wired router","FRITZ!Box FON (Annex A)","AVM FRITZ!Box Fon (Annex A), 8192 Kbit/s, Ethernet, Fast Ethernet, VoIP, PPPoE, - Ethernet, Fast Ethernet - VoIP, PPPoE - ADSL, ISDN DSS1/ETSI - ITU G.992.1 (G.DMT) Annex A -..., - ADSL - LAN (Ethernet, 10BASE-T/100BASE-TX) - USB, G.711, G.723.1, G.726","AVM FRITZ!Box Fon (Annex A). Modem speed: 8192 Kbit/s. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: VoIP, PPPoE, Supported protocols: - Ethernet, Fast Ethernet - VoIP, PPPoE - ADSL, ISDN DSS1/ETSI - ITU G.992.1 (G.DMT) Annex A -.... Minimum system requirements: - ADSL - LAN (Ethernet, 10BASE-T/100BASE-TX) - USB. Data compression: G.711, G.723.1, G.726, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 6.3 x 4.8 x 1.22"" (160 x 122 x 31 mm). I/O ports: 1 x ADSL 1 x FXO ISDN/POTS 2 x FXS FON analog 1 x Ethernet (10/100 Mbit/s) 1 x USB","FRITZ!Box Fon makes telephoning over the Internet as easy as you'd like it to be: connect your existing telephones; pick up the receiver - that's all! Now you can talk over the Internet with Voice over IP (and you don't need to turn on your PC), or over the conventional phone line. Furthermore, FRITZ!Box Fon puts your PCs on the Internet, with ADSL speed - through an Ethernet or a USB port. And the integrated, TÜV-tested firewall ensures security as you surf the web.","https://images.icecat.biz/img/norm/high/143807-6227.jpg","822x1181","","","","","","","","","","DSL features","Modem speed: 8192 Kbit/s","Protocols","Data link protocols: Ethernet, Fast Ethernet","Supported network protocols: VoIP, PPPoE","Supported protocols: - Ethernet, Fast Ethernet\n- VoIP, PPPoE\n- ADSL, ISDN DSS1/ETSI\n- ITU G.992.1 (G.DMT) Annex A\n- G.711, G.723.1, G.726","Features","Minimum system requirements: - ADSL\n- LAN (Ethernet, 10BASE-T/100BASE-TX)\n- USB","Other features","Data compression: G.711, G.723.1, G.726","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 6.3 x 4.8 x 1.22"" (160 x 122 x 31 mm)","Compatible operating systems: Microsoft Windows XP, 2000, Me, 98; Linux (SuSE 9.0); Mac OS X 10.3.3 +","Ports & interfaces","I/O ports: 1 x ADSL\n1 x FXO ISDN/POTS\n2 x FXS FON analog\n1 x Ethernet (10/100 Mbit/s)\n1 x USB"