"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","1397807","","Canon","1901B004","1397807","","Digital Cameras","575","EOS","","EOS 40D","20190404083321","ICECAT","","74525","https://images.icecat.biz/img/norm/high/1397807-5613.jpg","200x180","https://images.icecat.biz/img/norm/low/1397807-5613.jpg","https://images.icecat.biz/img/gallery_mediums/img_1397807_medium_1480995132_3172_5955.jpg","https://images.icecat.biz/thumbs/1397807.jpg","","","Canon EOS 40D 10.1 MP CMOS 3888 x 2592 pixels Black","EOS 40D - 10.1 MP","Canon EOS 40D, 10.1 MP, 3888 x 2592 pixels, CMOS, 26.1 oz (740 g), Black","Canon EOS 40D. Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 3"". Weight: 26.1 oz (740 g). Product color: Black","10.1 Megapixel CMOS sensor\r\nCanon’s CMOS sensor gives the camera a wide dynamic range, retaining subtle details in shadow and highlight areas. An improved pixel design and on-chip noise reduction ensure clean, crisp images throughout the ISO range. Images are converted at 14 bits for finer gradations and superior colour reproduction.\r\n\r\n6.5 fps shooting\r\nThe EOS 40D captures up to 6.5 frames per second for a continuous burst of up to 75 large JPEG images (17 in RAW).\r\n\r\nWide-area AF with 9 cross type points\r\nThe high precision AF system employs 9 cross type points for precise focusing on both horizontal and vertical planes. The central AF point offers sensitivity up to f/2.8. Points are spread out across the AF frame to better accommodate off-centre subjects.\r\n\r\n3.0"" LCD with Live View mode\r\nThe bright 3.0"" LCD provides pin-sharp definition for checking focus and composition, with 10x magnification for finer details. When shooting from awkward positions, Live View mode gives you the option of framing your image from the LCD.\r\n\r\nDIGIC III processor\r\nFast and highly accurate, DIGIC III processes images at 14 bits for finer colour gradations. DIGIC III minimizes power consumption for prolonged battery life and delivers instant 0.15 second start up time.\r\n\r\nEOS Integrated Cleaning System\r\nCanon’s built-in dust prevention and cleaning system works to keep the sensor clean. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.\r\n\r\nPicture Style\r\nPicture Style presets provide easy control over image processing parameters. Each style offers a different colour response. Picture Style presets are customizable in-camera or through the supplied Picture Style Editor software.\r\n\r\nMagnesium alloy body\r\nA durable magnesium alloy body with environmental seals protects the camera from the rigours of heavy use.\r\n\r\nEF lenses and accessories\r\nThe EOS 40D is compatible with over 60 EF and EF-S lenses, and all EX Series Speedlite flash units. Wireless shooting and remote file transfers are possible with the optional Wireless File Transmitter WFT-E3.\r\n\r\nConnectivity\r\nVideo Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.","https://images.icecat.biz/img/norm/high/1397807-5613.jpg|https://images.icecat.biz/img/gallery/1397807_2124.jpg|https://images.icecat.biz/img/gallery/1397807_9946.jpg|https://images.icecat.biz/img/gallery/1397807_3747.jpg|https://images.icecat.biz/img/gallery/1397807_5079.jpg","200x180|75x75|75x75|75x75|75x75","||||","","","","","","","","","Picture quality","Megapixel: 10.1 MP","Sensor type: CMOS","Maximum image resolution: 3888 x 2592 pixels","Supported aspect ratios: 3:2","Focusing","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light exposure modes: Aperture priority AE, Shutter priority AE","ISO sensitivity: Auto","Shutter","Camera shutter type: Electronic","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro","Flash recharging time: 3 s","Memory","Compatible memory cards: CF, microdrive","Display","Display: LCD","Display diagonal: 3""","Viewfinder","Magnification: 0.95x","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Close-up (macro), Night portrait, Portrait, Sports, Landscape","Self-timer delay: 2 s","Camera playback: Slide show","Histogram: Yes","Image processor: DIGIC III","Design","Product color: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 800 h","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 85%","Weight & dimensions","Width: 5.73"" (145.5 mm)","Depth: 2.89"" (73.5 mm)","Height: 4.24"" (107.8 mm)","Weight: 26.1 oz (740 g)","Other features","Video capability: No","Interface: USB 2.0","Built-in flash: Yes","Camera shutter speed: 30 - 1/8000 s","Compatible operating systems: Windows 2000 (SP4) / XP (SP2) / Vista\nMac OS X v10.3 - 10.5","Digital SLR: Yes","Ports & interfaces","I/O ports: Video out"