"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","126292","","Sony","DSC-W1S64DN","126292","","Digital Cameras","575","","","DSC-W1","20190404043621","ICECAT","","110825","https://images.icecat.biz/img/norm/high/125484-4843.jpg","320x253","https://images.icecat.biz/img/norm/low/125484-4843.jpg","https://images.icecat.biz/img/gallery_mediums/img_125484_medium_1480684584_1903_2323.jpg","https://images.icecat.biz/thumbs/125484.jpg","","","Sony DSC-W1 1/1.8"" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver","DSC-W1","Sony DSC-W1, 5.1 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 3x, Silver","Sony DSC-W1. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5"". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 8.82 oz (250 g). Product color: Silver","High-end optics combine with everyday ease of use in the DSC-W1 Cyber-shot® digital camera. The DSC-W1 features a 1/1.8” Super HAD™ CCD and a 3X optical zoom Carl Zeiss® Vario-Tessar® lens, both come together to give you stunningly detailed 5.1 Megapixel (2592 x 1944 resolution) images. Other features include manual exposure control, 5 area multi-point auto focus and MPEG Movie VX video mode.\nEven though it is packed with features, the DSC-W1 was designed to be incredibly easy to use. The huge 2.5-inch LCD monitor, live histogram display, 6 scene modes, and PictBridge™ compatibility all combine to make taking a picture and making a print simpler than ever before.\n-1/1.8"" 5.1 Megapixel Super HAD™ CCD\nSuper HAD (Hole Accumulation Diode) CCDs provide excellent image quality by allowing more light to pass to each pixel, increasing sensitivity and reducing noise.\n-3X Optical/2X Digital/6X Total Zoom\nOptical zoom helps you fill the frame with your subject for better pictures. And Sony’s Precision Digital Zoom helps bring your subject closer with an extra 2X magnification.\n-2.5"" LCD Monitor\nThe extra-large high-resolution 123K LCD Monitor makes framing shots and reviewing pictures easy.\n-Live Histogram Display\nAvailable in capture and playback, the Live Histogram Displays the concentration of pixels at each luminosity value, making it easy to evaluate correct exposure.\n-Manual Exposure Mode\nManual Exposure Mode provides extended control with 46-step adjustable Shutter speed (30 – 1/1000 sec.) and 2-step Aperture control.\n-Selectable Focus Mode\nMonitoring AF (Auto Focus) helps you anticipate the action by focusing even before you press the shutter release.\n-Pre-Flash Metering\nWith a momentary pre-flash, the camera illuminates the subject and sets exposure through the lens for accurate flash metering. Adjustable flash level and red-eye reduction ensure great flash shots.\n-9 Shot Burst Mode\nCapture up to 9 shots (fine) or 16 shots (standard) at 1.6 frame/sec. even at 5 MP resolution. Perfect for high speed subjects or fast moving action such as sports.\n-Multi-Burst Mode\nCaptures 16 320 x 240 frames as part of a single 1280 x 960 image which plays back sequentially in the camera. Selectable 1/7.5, 1/15, 1/30 second.\n-Conversion Lens Compatible\nWith the optional VAD-WA adaptor, you can add tele- or wide- conversion lenses for greater magnification or wider field of view, as well as protective and special effect filters.\n-Rechargeable AA NiMH Batteries\nThe high capacity 2100 mAh AA NiMH batteries provide reliable, long-lasting power for continuous shooting. The supplied BC-CS2 charger provides a convenient way to charge the batteries.","https://images.icecat.biz/img/norm/high/125484-4843.jpg","320x253","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 5.1 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Still image resolution(s): 640 x 480,1280 x 960,2592 x 1728,2592 x 1944","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2","Lens system","Optical zoom: 3x","Digital zoom: 6x","Focal length range: 7.9 - 23.7 mm","Extra/Smart zoom: 12x","Filter size: 1.18"" (3 cm)","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Macro focusing range (tele): 0.3 - ∞","Macro focusing range (wide): 0.06 - ∞","Exposure","Light exposure modes: Auto, Manual","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Spot","ISO sensitivity: 100, 200, 400, Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (wide): 7.87 - 137.8"" (0.2 - 3.5 m)","Flash range (tele): 11.8 - 98.4"" (0.3 - 2.5 m)","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: MPEG1","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 32 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 2.5""","Display resolution (numeric): 123200 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Incandescent","Scene modes: Beach, Candlelight, Portrait, Self-portrait, Twilight, Landscape","Photo effects: Black&White, Sepia","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 1.3 ms","Playback zoom (max): 5x","Histogram: Yes","Image editing: Resizing, Trimming","On Screen Display (OSD) languages: German, English, Spanish, French, Italian, Portuguese","Camera file system: DCF 2.0, DPOF 1.1","Image quality adjustment: Contrast, Saturation, Sharpness","Design","Product color: Silver","Material: Aluminum","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery life (CIPA standard): 340 shots","Battery life (max): 2.5 h","Battery type: NH-AA-DA","Number of batteries supported: 2","Weight & dimensions","Width: 3.58"" (91 mm)","Depth: 1.43"" (36.3 mm)","Height: 2.36"" (60 mm)","Weight: 8.82 oz (250 g)","Packaging content","Hand strap: Yes","Cables included: AV, USB","Battery charger included: Yes","Batteries included: Yes","Bundled software: Picture Package\nPIXELA ImageMixer\nUSB Driver","Other features","Video capability: Yes","Video out: AV","Interface: USB 2.0","Aperture range (F-F): 2.8 - 5.2","Lens focal range: 38 - 114mm","Lens system: Carl Zeiss Vario-Tessar","Built-in flash: Yes","Camera shutter speed: 1/8 - 1/2000 s","Focal length (35mm film equivalent): 1.5 - 4.49"" (38 - 114 mm)","Power source type: Battery"