"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","102768","","Samsung","LE-17KSBB","102768","","Monitors CRT","221","","","17IN 20MM 1280X1024 70KHZ","20190404042845","ICECAT","1","87589","https://images.icecat.biz/img/norm/high/102768.jpg","200x150","https://images.icecat.biz/img/norm/low/102768.jpg","https://images.icecat.biz/img/gallery_mediums/img_102768_medium_1480681523_6298_2323.jpg","https://images.icecat.biz/thumbs/102768.jpg","","","Samsung 17IN 20MM 1280X1024 70KHZ monitor CRT 17"" 1280 x 1024 pixels","17IN 20MM 1280X1024 70KHZ 793DF IVO CRT TCO03 DYNAFLAT","Samsung 17IN 20MM 1280X1024 70KHZ, 17"", CRT / Anti-static, multi-layer coating, 50 - 160 Hz, 30 - 70 kHz, 1280 x 1024 pixels, RGB","Samsung 17IN 20MM 1280X1024 70KHZ. Display diagonal: 17"", Type: CRT / Anti-static, multi-layer coating, Vertical scan range: 50 - 160 Hz. Display resolution: 1280 x 1024 pixels. Video in: RGB. Power consumption (typical): 90 W, Power requirements: AC 110/230 V ( 50/60 Hz ). Certification: Plug and Play, TCO '03, CE, MPR II, CSA, UL, TUV, TUV GS, VCCI, C-Tick, BSMI, GOST, CCIB, DDC-2B,...","Samsung is well aware of the fact that a company's future lies in the hands of the customer, thus customer satisfaction is considered in all matters. Samsung's business philosophy stresses providing the products that customers need, judging them from the customers' point of view, and satisfying customers with advanced technology and services. Under the corporate motto ""creating new lifestyles for the world"", Samsung strives to create a brighter future for people.","https://images.icecat.biz/img/norm/high/102768.jpg","200x150","","","","","","","","","","Display","Display diagonal: 17""","Type: CRT / Anti-static, multi-layer coating","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 70 kHz","Pixel pitch: 0.2","Display resolution","Display resolution: 1280 x 1024 pixels","Ports & interfaces","Video in: RGB","Power","Power consumption (typical): 90 W","Power requirements: AC 110/230 V ( 50/60 Hz )","Operational conditions","Storage relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 0 - 40 °C","Certificates","Certification: Plug and Play, TCO '03, CE, MPR II, CSA, UL, TUV, TUV GS, VCCI, C-Tick, BSMI, GOST, CCIB, DDC-2B, DDC-2Bi, Energy 2000, EPA Energy Star, NEMKO, NOM, VESA DPMS, PSB, MIC, EK","System requirements","Compatible products: PC, Mac","Mac compatibility: Yes","Weight & dimensions","Dimensions (WxDxH): 15.8 x 16.1 x 14.9"" (401 x 410 x 378 mm)","Weight: 9.48 lbs (4.3 kg)","Bandwidth","Monitor max. video input bandwidth: 110 MHz"