"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63" "","","7321508","","HP","Q2427A","7321508","0808736314077|808736314077|0808736311670|808736311670|0808736311687|808736311687|0808736314060|808736314060|0808736314084|808736314084|0808736314091|808736314091|0808736314107|808736314107|0808736314114|808736314114|0808736314121|808736314121|0808736314138|808736314138|0808736314145|808736314145|0808736314152|808736314152|0808736314169|808736314169|0808736311694|808736311694|0808736311700|808736311700|0808736311717|808736311717|0808736311724|808736311724|0808736311731|808736311731|0808736311748|808736311748|0808736311755|808736311755|0808736311762|808736311762|0808736311779|808736311779|0808736311786|808736311786|0808736311793|808736311793|0808736311809|808736311809|0808736311816|808736311816|0808736311823|808736311823|0808736311830|808736311830|0808736311847|808736311847|0808736311854|808736311854|0808736311861|808736311861|0808736311878|808736311878|0808736311885|808736311885|0808736311892|808736311892|0808736311908|808736311908","Laserprinters","235","LaserJet","","LaserJet 4200tn","20231220120951","ICECAT","1","188595","https://images.icecat.biz/img/gallery/7321508_6364703136.jpg","1795x2400","https://images.icecat.biz/img/gallery_lows/7321508_6364703136.jpg","https://images.icecat.biz/img/gallery_mediums/7321508_6364703136.jpg","https://images.icecat.biz/img/gallery_thumbs/7321508_6364703136.jpg","","","HP LaserJet 4200tn 1200 x 1200 DPI A4","hp LaserJet 4200tn printer4200tn","HP LaserJet 4200tn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printen","HP LaserJet 4200tn. Printtechnologie: Laser, Maximale resolutie: 1200 x 1200 DPI. Maximale ISO A-series papierformaat: A4. Printsnelheid (zwart, standaardkwaliteit, A4/US Letter): 35 ppm, Duplex printen","De standaard kantoorprinters voor werkgroepenEen intelligente monochrome HP LaserJet printer met prestaties waarop u kunt vertrouwen.Superieure laserprestaties.","https://images.icecat.biz/img/gallery/7321508_6364703136.jpg|https://images.icecat.biz/img/norm/high/7321508-5129.jpg","1795x2400|220x220","|","","","","","","","","","Printsnelheid","Kleur: Nee","Printtechnologie: Laser","Duplex printen: Ja","Maximale resolutie: 1200 x 1200 DPI","Printsnelheid (zwart, standaardkwaliteit, A4/US Letter): 35 ppm","Tijdsduur tot de eerste pagina (zwart, normaal): 9 s","Kenmerken","Printkleuren: Zwart","Page description languages: PCL 5e, PCL 6, PostScript 3","Input & output capacity","Total number of input trays: 3","Total input capacity: 1100 vel","Total output capacity: 250 vel","Type invoer papier: Papierlade","Multi-Purpose tray: Ja","Multifunctionele ladecapaciteit: 100 vel","Maximum invoercapaciteit: 2600 vel","Maximale uitvoercapaciteit: 800 vel","Papier","Maximale ISO A-series papierformaat: A4","Paper tray media types: verbinding-papier, Voorraad kaarten, Enveloppen, Labels, Normaal papier, Gerecycled papier, Transparanten","ISO A-series afmetingen (A0...A9): A4, A5","Maximale printafmetingen: 216 x 356 mm","Poorten & interfaces","Standaard interfaces: Parallel","Aantal USB 2.0-poorten: 1","Optionele connectiviteit: Ethernet","Netwerk","Wi-Fi: Nee","Ethernet LAN: Nee","Wi-Fi-standaarden: Niet ondersteund","Prestatie","Intern geheugen: 64 MB","Maximaal intern geheugen: 416 MB","Geheugenslots: 3","Geïntegreerde geheugenkaartlezer: Nee","Compatibele geheugenkaarten: Niet ondersteund","Type processor: Ja","Processormodel: PMC-Sierra RM7065A","Frequentie van processor: 300 MHz","Design","Beeldscherm: Nee","Minimale systeemeisen","Ondersteunt Windows: Ja","Ondersteunt Mac-besturingssysteem: Ja","Gewicht en omvang","Breedte: 416,5 mm","Diepte: 429,3 mm","Hoogte: 487,6 mm","Gewicht: 27,2 kg","Afmetingen (BxDxH): 416,5 x 429,26 x 487,6 mm","Inhoud van de verpakking","Meegeleverde drivers: Ja","Gebruikershandleiding: Ja","Meegeleverde kabels: Sector","Overige specificaties","PictBridge: Nee","Standaard mediaformaten: A4, A5, B5 ISO, B5 JIS, executive (JIS), Japanese double postcard, DL ISO envelopes, B5 ISO envelopes, C5 ISO envelopes.","Lettertypen: 80","Envelopinvoer: 75","Afmetingen (B x D x H): 416,6 x 429,3 x 487,7 mm (16.4 x 16.9 x 19.2"")","Gewicht: 27,2 kg (60 lbs)"