"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195" "","","14995825","","Fujitsu","VFY:H9200WXP21DE S26391-F777-L200","14995825","","Laptops","151","CELSIUS","H","H920 + Zweitakku","20240307153452","ICECAT","","15463","https://images.icecat.biz/img/norm/high/14995818-733.jpg","850x638","https://images.icecat.biz/img/norm/low/14995818-733.jpg","https://images.icecat.biz/img/norm/medium/14995818-733.jpg","https://images.icecat.biz/thumbs/14995818.jpg","","","Fujitsu CELSIUS H920 + Zweitakku Intel® Core™ i7 i7-3720QM Laptop 43,9 cm (17.3"") Full HD 16 GB DDR3-SDRAM 768 GB HDD+SSD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Zwart, Zilver","","Fujitsu CELSIUS H920 + Zweitakku, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3""), 1920 x 1080 Pixels, 16 GB, 768 GB","Fujitsu CELSIUS H920 + Zweitakku. Producttype: Laptop, Form factor: Clamshell. Processorfamilie: Intel® Core™ i7, Processormodel: i7-3720QM, Frequentie van processor: 2,6 GHz. Beeldschermdiagonaal: 43,9 cm (17.3""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 16 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 768 GB, Opslagmedia: HDD+SSD, Soort optische drive: DVD Super Multi. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zwart, Zilver","","https://images.icecat.biz/img/norm/high/14995818-733.jpg|https://images.icecat.biz/img/gallery/14995818_7497.jpg|https://images.icecat.biz/img/gallery/14995818_2378.jpg|https://images.icecat.biz/img/gallery/14995818_367.jpg|https://images.icecat.biz/img/gallery/14995818_31.jpg|https://images.icecat.biz/img/gallery/14995818_3901.jpg|https://images.icecat.biz/img/gallery/14995818_1928.jpg","850x638|850x638|850x835|850x638|850x638|850x638|850x638","||||||","","","","","","","","","Design","Producttype: Laptop","Kleur van het product: Zwart, Zilver","Form factor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 43,9 cm (17.3"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Schermdiameter in centimeters: 43,9 cm","Processor","Processorfamilie: Intel® Core™ i7","Processorfabrikant: Intel","Processormodel: i7-3720QM","Frequentie van processor: 2,6 GHz","Processor generation: De derde generatie Intel® Core™ i7","Aantal processorkernen: 4","Processor aantal threads: 8","Maximale turbofrequentie van processor: 3,6 GHz","Systeembus: 5 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1224","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-3700 Mobile Series","Codenaam processor: Ivy Bridge","Bus type: DMI","FSB Parity: Nee","Stepping: E1","Thermal Design Power (TDP): 45 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots versie: 3.0","PCI Express configuraties: 1x8, 1x16, 2x4, 2x8","CPU multiplier (bus/core ratio): 26","ECC supported by processor: Nee","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 32 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1600 MHz","Geheugenlayout: 4 x 4 GB","Geheugenslots: 4x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 768 GB","Opslagmedia: HDD+SSD","Soort optische drive: DVD Super Multi","Het aantal geïnstalleerde harde schijven: 1","Opslagcapaciteit harde schijf: 640 GB","Harde schijf-interface: SATA","Rotatiesnelheid harde schijf: 7200 RPM","Harde schijf, omvang: 2.5""","Aantal geïnstalleerde SSD's: 1","Solid State Drive (SSD) capaciteit: 128 GB","Solid State Drive (SSD) interfaces: SATA II","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: SD","Grafisch","Ingebouwde grafische adapter: Ja","Discrete graphics card: Ja","Discreet grafische adapter model: NVIDIA® Quadro® K3000M","On-board graphics adapter model: Intel® HD Graphics 4000","Discreet grafische adaptergeheugen: 2 GB","Specifiek grafisch geheugentype: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1250 MHz","On-board graphics card ID: 0x166","Aantal discrete graphics adapters: 1","Maximum resolutie: 2560 x 1600 Pixels","Audio","Audiosysteem: Realtek ALC269","Ingebouwde luidsprekers: Ja","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Netwerk","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Ja","Netwerkfuncties: Gigagit Ethernet, WLAN","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.0","Datanetwerk: Ja","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","Aantal eSATA-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Aantal DisplayPorts: 1","DVI-poort: Ja","VGA (D-Sub)poort(en): 1","Hoofdtelefoonuitgangen: 1","Microfoon, line-in ingang: Ja","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","ExpressCard slot: Ja","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Ja","Type aansluitplug: 3,5 mm","Microfoonaansluiting: 3,5 mm","Prestatie","Chipset moederbord: Intel® QM77 Express","Toetsenbord","Numeriek toetsenblok: Ja","Aanwijsapparaat: Touchpad","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel Wireless Display Technology: Ja","Intel My WiFi Technology: Ja","Intel Anti-Theft Technology: Ja","Intel Identity Protection Technology: Ja","Intel Hyper-Threading Technology: Ja","Intel® Turbo Boost Technology: 2.0","Intel Small Business Advantage (SBA): Ja","Enhanced Intel SpeedStep Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nee","Intel Secure Key: Ja","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)","Ondersteunde instructie sets: AVX","Processorcode: SR0MM","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Rapid Storage Technology: Nee","Intel Fast Memory Access: Ja","Processor ARK ID: 64891","Conflict-Free processor: Ja","Integrated 4G WiMAX: Ja","Accu/Batterij","Energie-opslagtechnologie accu/batterij: Lithium-Ion (Li-Ion)","Aantal cellen in de batterij: 6","Capaciteit van de accu/batterij: 5800 mAh","Levensduur accu/batterij: 9 uur","Energie","AC-adapter, vermogen: 210 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","AC-adapter, uitgangsstroom: 11,05 A","AC-adapter, uitgangsspanning: 19 V","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Eisen aan de omgeving","Temperatuur, in bedrijf: 5 - 35 °C","Relatieve luchtvochtigheid, in bedrijf: 20 - 80 procent","Certificaten","Certificering: GS, CE, cULus, FCC B 15C/E + 22 + 24, EMC IEC60601-1-2","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Gewicht en omvang","Gewicht: 4,25 kg","Breedte: 417 mm","Diepte: 287 mm","Hoogte: 44 mm","Overige specificaties","Inclusief AC-adapter: Ja","Infrarood datapoort: Nee","Grafische adapter-familie: Intel, NVIDIA","Soort: PC","Soort voeding: AC/DC","Aantal inbegrepen producten: 1 stuk(s)","LAN controller: Intel® 82579LM","Ethernet interface type: Gigabit Ethernet"