"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167" "","","14984037","","Fujitsu","VFY:E0710P2131DE/E","14984037","","PC's/werkstations","153","ESPRIMO","E","E710 E90+ & E19-6 LED","20240307153452","ICECAT","","67071","https://images.icecat.biz/img/norm/high/14984037-1520.jpg","850x638","https://images.icecat.biz/img/norm/low/14984037-1520.jpg","https://images.icecat.biz/img/norm/medium/14984037-1520.jpg","https://images.icecat.biz/thumbs/14984037.jpg","","","Fujitsu ESPRIMO E710 E90+ & E19-6 LED Intel® Pentium® G640 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Zwart","","Fujitsu ESPRIMO E710 E90+ & E19-6 LED, 2,8 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO E710 E90+ & E19-6 LED. Frequentie van processor: 2,8 GHz, Processorfamilie: Intel® Pentium®, Processormodel: G640. Intern geheugen: 2 GB, Intern geheugentype: DDR3-SDRAM, Kloksnelheid geheugen: 1600 MHz. Totale opslagcapaciteit: 500 GB, Opslagmedia: HDD, Soort optische drive: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics. Inclusief besturingssysteem: Windows 7 Professional, Architectuur besturingssysteem: 64-bit. Netvoeding: 280 W. Type behuizing: SFF. Producttype: PC","","https://images.icecat.biz/img/norm/high/14984037-1520.jpg|https://images.icecat.biz/img/gallery/15916060_3025.jpg|https://images.icecat.biz/img/gallery/14984037_5877.jpg","850x638|850x638|850x638","||","","","","","","","","","Processor","Processorfamilie: Intel® Pentium®","Processorfabrikant: Intel","Processormodel: G640","Frequentie van processor: 2,8 GHz","Aantal processorkernen: 2","Processor aantal threads: 2","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: L3","Systeembus: 5 GT/s","Bus type: DMI","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium G600 Series for Desktop","Codenaam processor: Sandy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69,1 °C","PCI Express slots versie: 2.0","Aantal geïnstalleerde processoren: 1","Stepping: Q0","CPU multiplier (bus/core ratio): 28","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","Geheugen","Intern geheugen: 2 GB","Maximum intern geheugen: 32 GB","Intern geheugentype: DDR3-SDRAM","Geheugenlayout: 1 x 2 GB","Geheugenslots: 4x DIMM","Kloksnelheid geheugen: 1600 MHz","Geheugen kanaal: Dubbelkanaals","Opslagmedia","Totale opslagcapaciteit: 500 GB","Soort optische drive: DVD Super Multi","Opslagmedia: HDD","Het aantal geïnstalleerde harde schijven: 1","Opslagcapaciteit harde schijf: 500 GB","Harde schijf-interface: SATA III","Rotatiesnelheid harde schijf: 7200 RPM","Harde schijf, omvang: 3.5""","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Maximum graphics card memory: 1,759 GB","Netwerk","Ethernet LAN: Ja","Wi-Fi: Nee","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","Bluetooth: Nee","Intern modem: Nee","Wake-on-LAN: Ja","Poorten & interfaces","Aantal USB 2.0-poorten: 10","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI-poort: Ja","Aantal DisplayPorts: 1","PS/2 poort(en): 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Lijnuitgang: Ja","Lijningang: Ja","Seriële poort(en): 1","Uitbreidingsmodules","PCI Express x1 slots: 1","PCI Express x4 slots: 1","PCI Express x16 slots: 1","PCI slots: 1","Design","Type behuizing: SFF","Kleur van het product: Zwart","Ondersteuning voor plaatsing: Horizontaal/Verticaal","Aantal 3.5"" bays: 2","Aantal 5.25"" bays: 1","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Prestatie","Producttype: PC","Chipset moederbord: Intel Q75 Express","Moederbord form factor: micro ATX","Audiosysteem: Conexant CX20642","Audio output channels: 5.1 kanalen","Password bescherming: BIOS","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Voorgeïnstalleerde software: Adobe Reader","Processor speciale functies","Intel Wireless Display Technology: Nee","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel Clear Video HD Technology: Nee","Intel VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Nee","Intel Trusted Execution Technology: Nee","Execute Disable Bit: Ja","Intel FDI Technology: Ja","Intel Flex Memory Access: Ja","Intel Fast Memory Access: Ja","Intel® Smart Cache: Ja","Intel Enhanced Halt State: Ja","Processor package size: 37.5 x 37.5 mm","Ondersteunde instructie sets: SSE4.1, SSE4.2","Processorcode: SR059","CPU configuratie (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Processor ARK ID: 53486","Intel® Turbo Boost Technology: Nee","Intel Hyper-Threading Technology: Nee","Intel® Quick Sync Video Technology: Nee","Conflict-Free processor: Nee","Energie","Netvoeding: 280 W","Voeding, voltage ingang: 100 - 240 V","Voeding, frequentie ingang: 50 - 60 Hz","Eisen aan de omgeving","Temperatuur, in bedrijf: 10 - 35 °C","Certificaten","Certificering: TÜV GS, Blue Angel, CE, Nordic Swan, FCC B, cCSAus, WEEE, HCT, HCL entry, WHQL","Sustainability","Sustainability certificates: RoHS","Gewicht en omvang","Breedte: 340 mm","Diepte: 382 mm","Hoogte: 98 mm","Gewicht: 10 kg","Breedte van de verpakking: 467 mm","Diepte van de doos: 265 mm","Hoogte van de verpakking: 540 mm","Inhoud van de verpakking","Inclusief monitor: Ja","Beeldschermdiagonaal: 48,3 cm (19"")","Beeldscherm type: LED","Resolutie: 1280 x 1024 Pixels","Oorspronkelijke beeldverhouding: 5:4","Typische contrastverhouding: 1000:1","Beeldscherm, aantal kleuren: 16.78 miljoen kleuren","Helderheid: 250 cd/m²","Kijkhoek, horizontaal: 170°","Kijkhoek, verticaal: 170°","Inclusief muis: Ja","Keyboard included: Ja","Overige specificaties","Optische drives hoeveelheid: 1","Touchscreen: Nee","Harde schijf, wachtwoord gebruiker: Ja","Afstandsbediening: Nee","Type koeling: Actief","Kenmerken","Images Type Map:
"