"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2"
"","","34258","","HP","231325-B21","34258","","Opslagsoftware","875","","","Secure Path for Novell NetWare for RA4x00 v3.0 (10 licenses/CD)","20230718141624","SUPPLIER","1","37418","http://images.icecat.biz/img/brand/high/1_df42767c3ddf465b89464fb59064c6ce.jpg","625x642","http://images.icecat.biz/img/brand/low/1_d0a20d639fc74672915c2b5e13682a06.jpg","http://images.icecat.biz/img/brand/medium/1_0aec37306b8647b2a6043657e5749396.jpg","http://images.icecat.biz/img/brand/thumb/1_cf8603f6de7b4c4d8ac4f5f0ef439a05.jpg","","","HP Secure Path for Novell NetWare for RA4x00 v3.0 (10 licenses/CD) Lokale opslag","Multiple path management","HP Secure Path for Novell NetWare for RA4x00 v3.0 (10 licenses/CD), Lokale opslag","HP Secure Path for Novell NetWare for RA4x00 v3.0 (10 licenses/CD). Soort: Lokale opslag","Multiple path management
\nHP StorageWorks Secure Path for NetWare provides continuous data access for RAID storage systems on Novell NetWare platforms.
\nSecure Path eliminates the RAID controller, host bus adapter (HBA), and interconnect hardware (cables, hubs or switches, and connectivity devices) as single points of failure in the storage system.
\nHP StorageWorks Secure Path for NetWare provides continuous data access for RAID storage systems on Novell NetWare platforms. It allows an HP Fibre Channel RAID system to be cabled on two independent busses, using two separate host bus adapters in a single server. When combined with the inherent fault tolerant features of the RAID array, this configuration effectively eliminates any single point of failure in the storage system. Should a failure on one path's host bus adapter, cable or controller occur, the failure is detected and I/O is automatically re-routed to the functioning alternate path. This process is called failover, and requires no resource down time and ensures high availability of data. Failed over storage units may be failed back once failed components have been replaced.
\n","http://images.icecat.biz/img/brand/high/1_df42767c3ddf465b89464fb59064c6ce.jpg","625x642","","","","","","","","","","Licentie","Soort: Lokale opslag"