"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","96881","","Fujitsu","LKN:BEL-665215-005","96881","","デスクトップPC/ワークステーション","153","","","CELSIUS M420 P4 2800 512MB 80GB WXP","20240307153452","ICECAT","","44394","https://images.icecat.biz/img/norm/high/76295.jpg","95x100","https://images.icecat.biz/img/norm/low/76295.jpg","https://images.icecat.biz/img/gallery_mediums/img_76295_medium_1480678433_9364_2323.jpg","https://images.icecat.biz/thumbs/76295.jpg","","","Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP インテル® Pentium® 4 0.5 GB DDR-SDRAM ワークステーション","","Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP, 2.8 GHz, インテル® Pentium® 4, 0.5 GB, DDR-SDRAM","Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP. プロセッサ ベース動作周波数: 2.8 GHz, プロセッサ系列: インテル® Pentium® 4. 内蔵メモリ: 0.5 GB, 内蔵メモリ型式: DDR-SDRAM. プロダクトタイプ: ワークステーション. 重量: 16 kg","","https://images.icecat.biz/img/norm/high/76295.jpg","95x100","","","","","","","","","","プロセッサー","プロセッサ系列: インテル® Pentium® 4","プロセッサメーカー: Intel","プロセッサ ベース動作周波数: 2.8 GHz","プロセッサー フロントサイドバス: 800 MHz","メモリー","内蔵メモリ: 0.5 GB","内蔵メモリ型式: DDR-SDRAM","ストレージ","HDD容量: 80 GB","HDD速度: 7200 RPM","パフォーマンス","プロダクトタイプ: ワークステーション","マザーボードチップセット: インテル® 875P","オーディオシステム: Analog devices AD1980","ソフトウェア","互換可能オペレーティングシステム: Microsoft Windows XP","付属ソフトウェア: Drivers and Utility CD (DUCD) included\nDeskView Edition on DUCD\nF-Secure virus scanner on DUCD","認証","適合規格: Product safety IEC60950, EN60950,\nUL1950, CSA22.2 No.950\nErgonomics ISO9241 (GS marks)\nElectromagnetic compatibility EN55022/B, EN50082-1,\nFCC class B\nCE mark 89/336/EEC (EMI),\n73/23/EEC (product safety)","重量/寸法","横幅: 205 mm","奥行: 504 mm","高さ: 385 mm","重量: 16 kg","その他機能","電源供給タイプ: 300W, 100~240V @ 50-60Hz","セキュリティ機能: Cabinet security features cabinet lock, seal option,\nantitheft function,\nKensington lock support,\nintrusion detection,\nSmartcard reader optional\nBIOS security features: write protect for EEPROM,\nboot protection for FDD,\nsystem and setup password,\npassword and disabling\nfunctions for many system\ncomponents","ディスプレイ: N","互換性: PC / Linux (RedHat, SuSE)","光ドライブ","DVD: ATAPI DVD 16/48–speed","DVD 読み取り速度: 48x","ポート/インターフェース","I/Oポート: Serial 1 x 9-pin, RS232\nParallel 1 x 25 pin, EPP and ECP\nKeyboard, mouse 2 x PS/2\nUSB 2.0 4 x rear, 1 x front\nLAN 1 x RJ45\nIEEE1394 1 x rear\nFront audio 1 x headphone out, 1 x mic in\nRear audio 1 x line in, 1 x line out,\n1 x mic in, 1 x S/PDIF"