"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","5661","","Fujitsu","LKN:NDL-126100-021","5661","","Laptops","151","","","LIFEBOOK C1020 P4-1.7G","20240307153452","ICECAT","1","34531","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","https://images.icecat.biz/img/norm/low/5651.jpg","https://images.icecat.biz/img/gallery_mediums/img_5651_medium_1480670131_9752_2323.jpg","https://images.icecat.biz/thumbs/5651.jpg","","","Fujitsu LIFEBOOK C1020 P4-1.7G 35,8 cm (14.1"") 0,25 Go 20 Go","","Fujitsu LIFEBOOK C1020 P4-1.7G, 1,7 GHz, 35,8 cm (14.1""), 1024 x 768 pixels, 0,25 Go, 20 Go","Fujitsu LIFEBOOK C1020 P4-1.7G. Fréquence du processeur: 1,7 GHz. Taille de l'écran: 35,8 cm (14.1""), Résolution de l'écran: 1024 x 768 pixels. Mémoire interne: 0,25 Go. Capacité totale de stockage: 20 Go. Poids: 3 kg","","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","","","","","","","","","","Écran","Taille de l'écran: 35,8 cm (14.1"")","Résolution de l'écran: 1024 x 768 pixels","Format d'image: 4:3","Taux de contraste: 750:1","Processeur","Fréquence du processeur: 1,7 GHz","Processeur bus système: 400 MHz","Mémoire","Mémoire interne: 0,25 Go","Mémoire interne maximale: 1 Go","Support de stockage","Capacité totale de stockage: 20 Go","Graphique","Mémoire de carte graphique maximum: 0,032 Go","Audio","Système audio: 2 internal stereo speakers (AC97 Compliant), microphone -- integrated","Lecteur optique","Vitesse de lecture CD: 24x","Réseau","Caractéristiques réseau: Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Y","Logiciel","Logiciels fournis: Adobe Acrobat Reader 5.05, Manageability Software DeskView 5.2, Getting started manual (printed), EasyGuide (PDF), Driver and Utilities including F-Secure Antivirus 5.30, Intervideo Win DVD 3.2","Batterie","Autonomie maximum de la batterie: 2,8 h","Poids et dimensions","Poids: 3 kg","Autres caractéristiques","Caractéristiques de sécurité: SMART HDD, User and supervisor password, Kensington Lock support","Type: Ordinateur portable","Dimensions (LxPxH): 319 x 260 x 34 mm","Exigences d'alimentation: 100-240V, 50/60Hz","Systèmes d'exploitation compatibles: Microsoft Windows XP Professional","Modem interne: Oui","Vitesse du modem: 56 Kbit/s","Lecteur optique","Vitesse de lecture DVD: 8x","Connectivité","Ports E/S: 1 x serial, 1 x parallel, 1 x IrDA 1.1, 2 x type I/II or 1 x type III in PC Card slots (32 bit CardBus), 1 x modem, 1 x LAN, 1 x CRT, 2 x USB ports, 1 x S-Video (Macrovision compliant), 1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector, 1 x mic-in, 1 x headphone out, 1 x power supply interface; Port Replicator interfaces: S-Video out, S/PDIF, 2 x USB, CRT, parallel, serial, LAN, PS/2 keyboard, mouse, mic-in, headphone-out, line-in, power supply","Lecteur de disque","Mémoire de lecteur de disquette: 1,44 Mo","Vidéo","Caractéristiques de l'adaptateur vidéo: Integrated graphics controller based on S3 graphics ProSavage8TM (internal AGP8x bandwidth)"