"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","5646","","Fujitsu","LKN:NDL-S6010-010","5646","","Ordenadores portátiles","151","","","LIFEBOOK S6010 P3-1G","20240307153452","ICECAT","1","34356","https://images.icecat.biz/img/norm/high/5645.jpg","250x256","https://images.icecat.biz/img/norm/low/5645.jpg","https://images.icecat.biz/img/gallery_mediums/img_5645_medium_1480670130_713_2323.jpg","https://images.icecat.biz/thumbs/5645.jpg","","","Fujitsu LIFEBOOK S6010 P3-1G 33,8 cm (13.3"") 0,25 GB 20 GB","","Fujitsu LIFEBOOK S6010 P3-1G, 1 GHz, 33,8 cm (13.3""), 1024 x 768 Pixeles, 0,25 GB, 20 GB","Fujitsu LIFEBOOK S6010 P3-1G. Frecuencia del procesador: 1 GHz. Diagonal de la pantalla: 33,8 cm (13.3""), Resolución de la pantalla: 1024 x 768 Pixeles. Memoria interna: 0,25 GB. Capacidad total de almacenaje: 20 GB. Peso: 1,7 kg","","https://images.icecat.biz/img/norm/high/5645.jpg","250x256","","","","","","","","","","Exhibición","Diagonal de la pantalla: 33,8 cm (13.3"")","Resolución de la pantalla: 1024 x 768 Pixeles","Relación de aspecto nativa: 4:3","Razón de contraste (típica): 750:1","Procesador","Frecuencia del procesador: 1 GHz","Memoria","Memoria interna: 0,25 GB","Memoria interna máxima: 1 GB","Medios de almacenaje","Capacidad total de almacenaje: 20 GB","Gráficos","Memoria máxima de adaptador de gráficos: 0,016 GB","Audio","Sistema de audio: 2 x stereo speakers – integrated, Integrated in chipset SigmaTel STAC9767, SoundBlasterTM Pro compatible","Impulsión óptica","Velocidad de lectura de CD: 24x","Velocidad de reescritura en CD: 8x","Conexión","Características de red: Built-in 10/100 MBps RealTek Fast Ethernet adapter, ready for Wireless LAN, Y","Software","Software incluido: Adobe Acrobat Reader, CD writer software (Nero 5.5), WinDVD for MPEGII decode (Windows ME / 2000 / XP), Easy Guide on-line user documentation","Batería","Autonomía: 2,5 h","Aprobaciones reguladoras","Certificación: CE (Emission/Immunity), CE! (wireless), TBR21 approval for V.90 modem (EU), Energy Star, Savety (CB)","Peso y dimensiones","Peso: 1,7 kg","Otras características","Características de seguridad: Built-in Security Panel with PIN code, User and supervisor BIOS password, Built-in SmartCard reader, Password from resume, Kensington Lock support, S.M.A.R.T hard drive with password, Boot sector virus protection","Tipo: Portátil","Dimensiones (Ancho x Profundidad x Altura): 293 x 236,5 x 34 mm","Requisitos de energía: 100-240V, 50/60Hz","Sistemas operativos compatibles: Microsoft Windows 2000","Modem interno: Si","Velocidad de módem: 56 Kbit/s","Impulsión óptica","Velocidad de lectura de DVD: 8x","Puertos e Interfaces","Puertos de entrada y salida (E/S): 1 x Infrared link (Fast IrDa 1.1, 4 Mbps), 1 x type I or II PC Card slot (no ZV support), 2 x USB (1.1), 1 x VGA, 1 x LAN and 1 x modem (mini PCI), IEEE1394 on board, 1 x stereo line in, 1 x microphone line in, 1 x headphone line out, 1 x power supply, 1 x docking connector for Port Replicator. Port Replicator: Standard version: 2 x PS/2 type port for external keyboard / mouse, 1 x VGA, 1 x USB port, 1 x LAN, 1 x serial port, 1 x parallel, 1 x external FDD adapter, 1x power supply","Teclado","Tipo de teclado: Windows keys (82 keys)","Disco duro","Unidad de disquete: 1,44 MB","Tipo de disco de almacenamiento: UDMA 100 with S.M.A.R.T support"