"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","3744579","","Fujitsu","S26341-F103-L103","3744579","","NAS & Storage Servers","932","","","CELVIN NAS Servers Q700","20240307153452","ICECAT","","192546","https://images.icecat.biz/img/norm/high/3744513-5255.jpg","390x521","https://images.icecat.biz/img/norm/low/3744513-5255.jpg","https://images.icecat.biz/img/gallery_mediums/img_3744513_medium_1481123785_3478_23531.jpg","https://images.icecat.biz/thumbs/3744513.jpg","","","Fujitsu CELVIN NAS Servers Q700","CELVIN NAS Servers Q700 - 2x1500GB, 3 x USB 2.0, 1 x eSATA, 1 x Gigabit RJ-45 Ethernet","Fujitsu CELVIN NAS Servers Q700, 3 TB","Fujitsu CELVIN NAS Servers Q700. Total installed storage capacity: 3 TB, Storage drive capacity: 1.5 TB, Storage drive interface: SATA. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Flash memory: 16 MB. Supported network protocols: TCP/IP, DHCP client, DHCP server, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP, Gigabit.... Power supply unit (PSU) capacity: 60 W, Power consumption (sleep mode): 9 W","The FUJITSU CELVIN® NAS Server Line is an all-in-one, high performance NAS server line, designed principally for storage-hungry SOHO users but also for SMB users or home enthusiasts.\r\nThe CELVIN® NAS Server Q700 satisfies the needs of state-of-the-art business for centralized data management and brings more value-added features. It enables partners and users to set up and administrate the CELVIN® NAS Server easily, at an affordable price. Saving data, managing and sharing files over multiple platforms was never so easy.\r\n\r\nStandard\r\nOut-of-the-box functionality\r\nAssembled and tested in Germany\r\n\r\nAdd-on package\r\nSurveillance IP-cameras on request\r\n\r\nCustomer-specific configuration\r\nDevelopment environment for NAS expansion by users\r\n\r\nReliability\r\nService-friendly cabinet\r\n3-years spare part supply\r\nCountry-specific warranty\r\nTop-up services are available\r\n\r\nBusiness Server Feature\r\nFlexible usage, access and integration of the device and capacity due to:\r\nWindows active directory support for centralized account information in\r\ncomplex organizations\r\niSCSI target for simple and platform independent IP-capacity provision\r\nMultiple options for file management, remote access and database usage\r\n\r\nMultimedia Features\r\nExtensive and set-up transfer or streaming of media files in a network but\r\nalso excellent download features via:\r\niTunes Server\r\nTwonky Media Server\r\nBitTorrent Client\r\n\r\nBackup Management\r\nComplete backup and 24/7 availability concept for clients and CELVIN®\r\nNAS Server itself due to:\r\nPowerful PC-client backup software with multiple backup modes: instant /\r\nschedule / auto-sync\r\nEncrypted remote replication; in order to save the CELVIN® NAS Server data\r\nat a different location\r\nOne- touch USB copy for different destination folders\r\nBackup to external storage device","https://images.icecat.biz/img/norm/high/3744513-5255.jpg","390x521","","","","","","","","","","","Storage","Total installed storage capacity: 3 TB","Number of storage drives installed: 2","Storage drive capacity: 1.5 TB","Storage drive interface: SATA","Storage drive size: 3.5""","RAID levels: 0, 1","Supported file systems: EXT3","Processor","Processor frequency: 1.2 GHz","Memory","Internal memory: 0.5 GB","Flash memory: 16 MB","Network","Supported network protocols: TCP/IP, DHCP client, DHCP server, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP, Gigabit Jumbo Frame, Bonjour","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 1","USB 2.0 ports quantity: 3","Energy Management","Power supply unit (PSU) capacity: 60 W","Power consumption (sleep mode): 9 W","Weight & Dimensions","Weight: 1.36 kg","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Certificates","Certification: CE, FCC Class A","Other features","Dimensions (WxDxH): 85 x 218.4 x 165.5 mm","Power requirements: 100 - 240 V","Compatible operating systems: Microsoft Windows XP\nMicrosoft Windows Server 2003\nMicrosoft Windows Vista\nMicrosoft Windows 7\nMac OS X\nLinux\nUNIX","Link/Act LED: Yes"