"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","3711","","Allied Telesis","AT-2970T","3711","","Network Cards","182","","","1000Mbps Gigabit Ethernet PCI Server Adapter Card","20221021101407","ICECAT","1","86277","https://images.icecat.biz/img/norm/high/3711-5723.jpg","268x300","https://images.icecat.biz/img/norm/low/3711-5723.jpg","https://images.icecat.biz/img/gallery_mediums/img_3711_medium_1480669107_7784_2323.jpg","https://images.icecat.biz/thumbs/3711.jpg","","","Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card Internal 1000 Mbit/s","1000Mbps Gigabit Ethernet PCI Server Adapter Card","Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card, Internal, Wired, PCI, 1000 Mbit/s","Allied Telesis 1000Mbps Gigabit Ethernet PCI Server Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s","High Performance & Reliability\r\nThe AT-2970 series offers a unique combination of gigabit-level performance with software-based fault-tolerance for servers requiring both 1000Mbps throughput and fail-safe network connectivity. By transferring CPU load from the computer to the adapter card, host resources are freed for more productive system tasks.\r\n\r\nOptimum Flexibility\r\nThe AT-2970 series is designed for the 64bit/66MHz bus system, which combines the largest data path with the fastest possible data\r\ntransfer for the ultimate performance in a server adapter card. Additionally, the AT-2970 series is fully compatible with 32bit and 33MHz buses. The card also supports full multi-master capability, which allows multiple bus masters to operate on the same bus, freeing the server to run applications to provide other services.\r\n\r\nMedia Interface\r\nThe Allied Telesyn AT-2970 series of server cards supports Gigabit Ethernet standards and is available with single or dual links. This unique capability provides a redundant link in a single PCI slot for crucial server applications that require guaranteed connectivity. The AT-2970 series also allows for network extensions up to 550 meters.\r\n\r\nManagement\r\nRLMT (Redundant Link Management Technology) manages unattended and automatic failure recovery of broken links. Advanced server NIC features like VLAN support, as well as SNMP and RMON, provide efficient network management and operation.","https://images.icecat.biz/img/norm/high/3711-5723.jpg","268x300","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Network","Maximum data transfer rate: 1000 Mbit/s","Full duplex: Yes","Design","Internal: Yes","Plug and Play: Yes","Safety: UL, CSA, CE, CB","System Requirements","Compatible operating systems: Novell NetWare 5.x, 6\nWindows XP\nSUN Solaris 2.5.1, 2.6, 7, 8 \nSUN Solaris 7, 8, 9 (SPARC 64-bit)\nLinux 2.0.x, 2.2, 2.4","Operational Conditions","Operating temperature range (T-T): 10 - 50 °C","Operating relative humidity range: 30 - 80%","Weight & Dimensions","Width: 186 mm","Height: 126 mm","Weight: 320 g","Other features","Compliance industry standards: PCI 2.2, IEEE 802.3, IEEE 802.3u, IEEE 802.3z","Flow control support: Yes","I/O ports: 1x Gigabit Ethernet (RJ-45)"