"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","276948","","Canon","9631A003","276948","","Laser Printers","235","Laser Shot","","LBP 5200","20230607095732","ICECAT","1","198926","https://images.icecat.biz/img/norm/high/276948-7696.jpg","400x300","https://images.icecat.biz/img/norm/low/276948-7696.jpg","https://images.icecat.biz/img/gallery_mediums/img_276948_medium_1480931449_1166_26422.jpg","https://images.icecat.biz/thumbs/276948.jpg","","","Canon Laser Shot LBP 5200 Color 600 x 600 DPI A4","Laser Shot LBP 5200","Canon Laser Shot LBP 5200, Laser, Color, 600 x 600 DPI, A4, 19 ppm","Canon Laser Shot LBP 5200. Print technology: Laser, Color, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm"," The Laser Shot LBP5200 offers the fast, affordable solution for colour and black and white laser printing. Advanced Canon technologies ensure quick output speed, high print quality and easy operation.\r\n\r\n• PRODUCTIVE PRINT SPEEDS\r\nTake advantage of fast and affordable colour laser printing with the Laser Shot LBP5200. Print your colour work at a quick 4 pages per minute - and black and white documents at a rapid 19 pages per minute. There's no warm-up time and no waiting with On-Demand Fixing Technology. Your first print comes out fast, in under 17.6 seconds (B/W), thanks to Canon's advanced CAPT & SCoA technologies. Plus a USB2.0 Hi-Speed connection between your printer and PC speeds up the transfer of image data significantly.\r\n\r\n• PROFESSIONAL QUALITY PRINTS\r\nExceptional laser printing quality gives a competitive edge to all your work. A 600 x 600 dpi resolution is enhanced right up to an impressive 9600 x 600 dpi equivalent with Image Refinement. The end result is razor sharp text and graphics - whether in brilliant colour or crisp black and white.\r\n\r\n• EXTRA EASY TO USE\r\nThe front operation is designed to make replacement of consumables, and general maintenance completely hassle-free. You can check the printer status in either the PC window or through the four LED's on the front of the printer. Flexible paper handling, complete with a convenient 125-sheet Multi Purpose Tray, adds to ease. An optional 250-sheet cassette is available to handle high volume workloads. Also, the Laser Shot LBP5200 is surprisingly compact for a colour laser printer, whisper-quiet in use and requires minimal maintenance.\r\n\r\n• AFFORDABLE COLOUR FOR EVERYONE\r\nWith a low total cost of ownership, the Laser Shot LBP5200 brings perfect laser colour printing within everyone's reach. Benefit from a brighter image and clearer communication for reports and all your important work.\r\n\r\n• OPTIONAL NETWORK PRINTING\r\nWorkgroups can share colour laser printing resources to get the most from the Laser Shot LBP5200. All that is required is an optional AXIS 1611 Print Server, which can be installed quickly and easily, to transform the device into a truly productive network colour printer.\r\n\r\n• CANON TECHNOLOGY FOR EASE & EFFICIENCY\r\nCAPT (Canon Advanced Printing Technology) ensures excellent colour laser print quality and simple operation. It provides a user-friendly Windows graphical interface with a helpful 'sound assist' function, so high quality professional documents can be printed with ease. SCoA (Smart Compression Architecture) automatically compresses data in the PC before it is sent to the printer. This means that data is processed far faster and less memory is needed in the printer.\r\n\r\nFeatures:\r\n• Compact, affordable Colour Laser Printer \r\n• Print speed: 4ppm colour, 19ppm mono \r\n• Print quality: 9600x600dpi equivalent with Image Refinement \r\n• No warm-up time or waiting, fast first print out \r\n• Networkable with optional AXIS Print Server \r\n• USB2.0 Hi-Speed ","https://images.icecat.biz/img/norm/high/276948-7696.jpg|https://images.icecat.biz/img/gallery/276948_9797.jpg","400x300|200x159","|","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 19 ppm","Print speed (color, normal quality, A4/US Letter): 4 ppm","Time to first page (black, normal): 17.6 s","Time to first page (color, normal): 26.8 s","Input & output capacity","Total input capacity: 125 sheets","Total output capacity: 125 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Maximum print area: 210 x 297 mm","Performance","Internal memory: 8 MB","Sound pressure level (printing): 54 dB","Energy Management","Average power consumption while printing: 405 W","Power consumption (standby): 13.7 W","Operational Conditions","Operating temperature range (T-T): 10 - 30 °C","Storage temperature range (T-T): 0 - 35 °C","Operating relative humidity range: 10 - 80%","Storage relative humidity range: 35 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 17 kg","Dimensions (WxDxH): 482 x 451 x 325 mm","Other features","Mac compatibility: No","Power requirements: 220-240V, 50/60Hz","Toner cartridge: 701Y CMYK","Compatible operating systems: Window 98/SE/ME/2000/XP","Compatible ink types, supplies: CMY","Custom media sizes: 76.2 - 215.9mm, 127.0-355.6mm","Standard media sizes: A4, B5, A5, LTR, Executive, Envelope C5/COM10/DL, Monarch","Duplex print options: N"