"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","265954","","Fujitsu","FAP:SCED102-01BNL","265954","","PCs/Workstations","153","SCENIC","Edition X","SCENIC Ed X102 Cel D330 256MB 40GB WXPP","20200912133403","ICECAT","","33412","https://images.icecat.biz/img/norm/high/265954-4091.jpg","310x310","https://images.icecat.biz/img/norm/low/265954-4091.jpg","https://images.icecat.biz/img/gallery_mediums/img_265954_medium_1480930054_347_26422.jpg","https://images.icecat.biz/thumbs/265954.jpg","","","Fujitsu SCENIC Ed X102 Cel D330 256MB 40GB WXPP Intel Atom® 330 0.25 GB Micro Tower PC","","Fujitsu SCENIC Ed X102 Cel D330 256MB 40GB WXPP, 1.6 GHz, Intel Atom®, 330, 0.25 GB, 40 GB, DVD-ROM","Fujitsu SCENIC Ed X102 Cel D330 256MB 40GB WXPP. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor: 330. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg","","https://images.icecat.biz/img/norm/high/265954-4091.jpg","310x310","","","","","","","","","","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor: 330","Processor frequency: 1.6 GHz","Processor number of cores: 2","Processor threads: 4","Processor socket: BGA 437","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Thermal Design Power (TDP): 8 W","Tcase: 85.2 °C","Tjunction: 100 °C","Number of Processing Die Transistors: 94 M","Processing die size: 52 mm²","Stepping: C0","CPU multiplier (bus/core ratio): 12","Processor core voltage (AC): 1.25 - 1.40 V","ECC supported by processor: No","Memory","Internal memory: 0.25 GB","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","Hard drive rotational speed: 7200 RPM","Graphics","Maximum graphics card memory: 0.064 GB","Design","Chassis type: Micro Tower","Performance","Product type: PC","Software","Compatible operating systems: Microsoft Windows XP Professional","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: No","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: No","Thermal Monitoring Technologies: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLG9Y","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 32 bit","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 35641","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Weight & Dimensions","Width: 202 mm","Depth: 376 mm","Height: 372 mm","Weight: 11 kg","Packaging Content","Display included: No","Other features","CD read speed: 48x","Networking features: Ethernet/Fast Ethernet","Optical Drive","DVD read speed: 16x","Ports & interfaces","I/O ports: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2)\n1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono)\n1 x line in (stereo)\n1 x line out (stereo, 1 Watt)\n1 x LAN RJ-45\n6 x Universal Serial Bus (USB 2.0)\n4 of these rear, 2 of these in front","Features","Images Type Map:
","Other features","Hard disk drive type: ATA-100","Diskette drive: 1.44 MB"