"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","1637716","","Neomounts","CPU-D050SILVER","1637716","8717371442033","CPU Holders","1762","","","Neomounts cpu holder","20230921151829","ICECAT","1","797428","https://images.icecat.biz/img/gallery/1637716_9600386630.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/1637716_9600386630.jpg","https://images.icecat.biz/img/gallery_mediums/1637716_9600386630.jpg","https://images.icecat.biz/img/gallery_thumbs/1637716_9600386630.jpg","http://objects.icecat.biz/objects/mmo_1637716_1623103667_3458_3041.pdf","http://objects.icecat.biz/objects/mmo_1637716_1643243654_9702_21739.pdf","Neomounts CPU-D050 Desk-mounted CPU holder Silver","Neomounts Under Desk PC Mount (Suitable PC Dimensions -Height: 0-55 cm / Width: 5-24 cm) - Silver","Neomounts CPU-D050, Desk-mounted CPU holder, 20 kg, Silver, 180°, 0 - 180°, China","Neomounts CPU-D050. Type: Desk-mounted CPU holder, Maximum weight (capacity): 20 kg, Product colour: Silver. Width: 240 mm, Width adjustment range: 50 - 240 mm, Height: 550 mm. Master (outer) case width: 490 mm, Master (outer) case length: 365 mm, Master (outer) case height: 500 mm","This Neomounts CPU mount, model CPU-D050SILVER, allows you to mount a computer under a desk. A CPU mount creates a need and clean desk because its stored under the desk and doesn't use any valuable desk space. Increase the lifetime of your CPU due to reduction intake dust and dirt from floors. Keep the workplace clean without computers on the floor.\n\nNeomounts CPU mounts allow horizontal and vertical installation of computers. This CPU mount can swivel up to 180 degrees and can be pulled out under the desk to install cables easier. Hide your cables and keep the workplace nice and tidy.\n\nEasy to adjust in width and depth to fit most desktop and tower PCs. The specifications listed show maximum and minimum width and depth of the mount.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/1637716_9600386630.jpg|https://images.icecat.biz/img/gallery/1637716_5698476774.jpg|https://images.icecat.biz/img/gallery/1637716_3731442736.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","","Features","Type: Desk-mounted CPU holder","Maximum weight (capacity): 20 kg","Product colour: Silver","Swivel angle: 180°","Swivel angle range: 0 - 180°","Country of origin: China","Weight & Dimensions","Width: 240 mm","Width adjustment range: 50 - 240 mm","Height: 550 mm","Height adjustment range: 0 - 550 mm","Logistics data","Master (outer) case width: 490 mm","Master (outer) case length: 365 mm","Master (outer) case height: 500 mm","Quantity per master (outer) case: 4 pc(s)","Harmonized System (HS) code: 84733080","Euro pallet quantity: 64 pc(s)"