"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167" "","","14994866","","Gigabyte","9WU2442N0-GB-A-002","14994866","","Laptops","151","","","U2442N","20240307153452","ICECAT","","9011","https://images.icecat.biz/img/norm/high/14994866-2973.jpg","1000x1000","https://images.icecat.biz/img/norm/low/14994866-2973.jpg","https://images.icecat.biz/img/norm/medium/14727443-7113.jpg","https://images.icecat.biz/thumbs/14994866.jpg","","","Gigabyte U2442N Intel® Core™ i5 i5-3210M 35.6 cm (14"") HD+ 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) Windows 7 Home Premium","Intel Core i5-3210M (3M Cache, 2.50 GHz), 14"" HD+ 1600x900 LED, 8GB DDR3, 128GB SSD + 750GB HDD, Intel HD Graphics 4000 + NVIDIA GeForce GT 640M 2GB, Gigabit Ethernet, WLAN 802.11 b/g/n ,Bluetooth v4.0, 1.3M WebCam, Windows 7 Home Premium 64-bit","Gigabyte U2442N, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14""), 1600 x 900 pixels, 8 GB, 878 GB","Gigabyte U2442N. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640M. Operating system installed: Windows 7 Home Premium. Weight: 1.59 kg","Hairline-Brushed Aluminum Champagne Gold Cover\n\nAttention to every detail was made when designing the U2442. The notebook has an exquisitely designed champagne gold cover that comes with a premium hairline aluminum brushed finish.\n\nElegant Shuttle Streamline Design\n\nInspired by a textile shuttle, the streamline flows around the machine with slender curves to form elegant design, which perfectly balanced the agile and smooth movements. With an angular, slender build, the notebook exudes incredible style and craftsmanship.\n\nSleek and Lightweight Design\n\nThe U2442 accomplishes an awesome engineering feat by packing a high-performance processor and GPU into a sleek and lightweight chassis that is only 1.59*kg and just 18.5mm~21mm thick! The stunning design is truly ultimate craftsmanship at its best.\n*1.59 kg is the weight when U2442 is equipped with mSATA SSD\n\nBacklight Keyboard with Auto Adjustment\n\nThe U2442 boasts an automatic light sensing backlight keyboard. This excellent feature adjusts the light to external conditions and allows you to get work done even under low light conditions.\n\nResponsive Textured Touchpad\n\nThe notebook has a visually appealing touchpad with textured dots that enhance the sensitivity, responsiveness and accuracy without compromising design and functionality.\n\nIntelligent 3rd Generation Intel® Core™ Processors\n\nThe U2442 is powered by a powerful 3rd Generation Intel® Core™ Processors that supports Turbo Boost 2.0 technology. The processor delivers tremendous performance that flies through even demanding tasks with ease. There is also Intel® Rapid Start™ technology, which enables the computer to return to full operational mode from sleep within seconds. Intel® Identity Protection Technology also come onboard and enhance data security in a smarter way.\n\nAmazing Visual Experience with NVIDIA® GeForce® GT 640M 2GB\n\nThe U2442 comes equipped with a NVIDIA® GeForce® GT 640M 2GB that crushes the limitations of Ultrabook graphic performance. The GPU provides a superb experience that is great for multimedia and gaming and the 3D Mark 06 score beyond 11000. The results show that the U2442 delivers best in class performance.\n\nMassive Dual-Storage System(optional)**\n\nThe U2442 provides the great features of an Ultrabook, but still is able to pack a mSATA 128GB SSD and a huge 750GB HDD into its super slim body. The benefits of dual-storage system are providing high performance and massive storage. With the incredibly large storage, it’s easy to store all your work and entertainment files without ever needing external storage devices.\n**The storage size may differ between different countries and regions. Please confirm with the local dealers or retailers for the latest specifications.\n\nUltra Responsive mSATA 128GB SSD ***\n\nThe built-in mSATA 128GB Solid State Drive (SSD) delivers enhanced performance for the boot speed, saving process and responds quickly to commands with its super fast write performance!\n***The mSATA SSD storage will be used for Intel Rapid Start Technology and system recovery. Actual storage space use will depend on shipping specifications.\n\nUnique Dual Air Vent Design Provides Cooling and Stability\n\nThe U2442 has a dual air vent design (one for CPU and one for GPU) that efficiently eliminates heat and keeps noise to a minimum. Despite the powerful features and thin form factor, the unique venting system is able to effectively keep the notebook from overheating.\n\nQuick Startups with Intel® Rapid Start Technology™\n\nIntel® Rapid Start Technology™ allows the U2442 to resume in 2 seconds from instant on and in just 7 seconds from sleep mode. With Intel® Rapid Start Technology, you can resume to the previous session exactly as it was and applications will be in the same state with no data loss.\n\n2X Faster Internet with 2T2R Wi-Fi\n\nThe U2442 has a new 2T2R Wi-Fi wireless chipset which delivers data transfers up to 2 times faster with a transmission date rate up to 300Mbps. This makes it incredibly fast and easy to download large files with a full range of applications.\n\nIntel® Integrated USB 3.0 for 10X Faster Data Transfers\n\nUSB 3.0 provides fast data transfer speeds up to 10 times faster. This not only saves you time and helps keep data synced, but gets you back to doing important things quicker than ever.Also, the intergrated Intel® USB 3.0 interface makes the whole process more stable and smooth.\n\nEnjoy 3D/Full HD Entertainment on External Displays with HDMI 1.4\n\nHDMI lets you turn the U2442 into a home entertainment center by connecting to an external display. Now you can play the latest multimedia and enjoy it in stunning full HD quality on a large external screen. It also supports several stereoscopic 3D formats as a standard output and can be used for 3D enjoyment.\n\nEnergy Efficient Bluetooth 4.0 Technology\n\nBluetooth 4.0 is more energy efficient and stays in hibernation mode while idle without draining much power. It will then activate itself when transferring files. Sharing content between friends has never been easier.\n\nIncredible HD+ 1600X900 LED Backlight Display\n\nThe U2442 has a high-resolution 1600X900 LED backlight screen that delivers bright and vibrant colors, smooth and stable images, and true to life detail. With the crisp display, you can enjoy a high-quality visual experience.\n\nTremendous Sound Quality with THX TruStudio Pro™ Technology\n\nTHX TruStudio Pro™ groundbreaking audio technology comes equipped on the U2442 and is designed to provide outstanding performance by effectively eliminating sound distortion, enhancing volume and reinforcing even the smallest details of the sound. The result is an incredible audio quality that lets you hear every moment of the action as it was intended.\n\nIntel® Wi-Di Technology Support\n\nU2442 supports Intel® WiDi wireless display box (purchased separately), you can display the image from U2442 onto a TV screen or projector, making home entertainment and presentations even easier to share.\n\nSmart Manager User Interface\n\nGIGABYTE has thoughtfully designed the Smart Manager interface. By pressing the Smart key you can access the Smart Manager, which consolidates essential system programs into an intuitive guiding page.\n\nQuick Battery Status Check\n\nThe innovative quick battery status check lets you see how much battery power is remaining when the notebook is off. Simply click on the right mouse button and the LED lights will light up to indicate how much battery power is remaining.\n\nHassle-free System Restore with Smart Recovery\n\nSmart Recovery makes it fast and easy to restore the notebook back to factory default settings. Just click on F9 when the computer is booting up to launch Smart Recovery and you will be able to quickly restore your notebook.","https://images.icecat.biz/img/norm/high/14994866-2973.jpg|https://images.icecat.biz/img/gallery/14994865_1898.jpg|https://images.icecat.biz/img/gallery/14994865_2714.jpg|https://images.icecat.biz/img/gallery/14994865_1566.jpg|https://images.icecat.biz/img/gallery/14994865_934.jpg|https://images.icecat.biz/img/gallery/14994865_3775.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||","","","","","","","","","Design","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1600 x 900 pixels","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-3210M","Processor frequency: 2.5 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3200 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: No","Stepping: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 878 GB","Storage media: HDD+SSD","Optical drive type: No","Number of hard drives installed: 1","Hard drive capacity: 750 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Hard drive size: 2.5""","Number of SSDs installed: 1","Solid-state drive capacity: 128 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 640M","On-board graphics card model: Intel® HD Graphics 4000","Discrete graphics card memory: 2 GB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x166","Audio","Audio system: THX TruStudio Pro","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1.3 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","HDMI version: 1.4","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel HM77 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31.0 x 24.0 (BGA1023)","Supported instruction sets: AVX","Processor code: SR0N0","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 65708","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 44 Wh","Battery technology: Lithium Polymer (LiPo)","Battery performance: 4000 mAh","Battery voltage: 4.2 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & Dimensions","Weight: 1.59 kg","Width: 339 mm","Depth: 233 mm","Height (front): 1.85 cm","Height (rear): 2.1 cm","Other features","AC adapter bundled: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel, NVIDIA","NVIDIA Optimus technology: Yes","Features","Images Type Map:
"