"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196" "","","14979064","","Samsung","NP600B5B-S03UK","14979064","","Laptops","151","6","","NP600B5B-S03","20221101085317","ICECAT","","43531","https://images.icecat.biz/img/norm/high/14979064-6739.jpg","534x401","https://images.icecat.biz/img/norm/low/14979064-6739.jpg","https://images.icecat.biz/img/norm/medium/14979064-6739.jpg","https://images.icecat.biz/thumbs/14979064.jpg","","","Samsung 6 NP600B5B-S03 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6"") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black","NP600B5B-S03 - Intel® Core™ i5-2520M 2.5GHz, 4GB DDR3 1333MHz, 500GB SATA, DVD SuperMulti DL, 39.62cm (15.6"") SuperBright HD+ LED, NVIDIA® NVS™ 4200, Intel® 802.11 abg/n, Windows® 7 Professional (64 Bit)","Samsung 6 NP600B5B-S03, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6""), 1600 x 900 pixels, 4 GB, 500 GB","Samsung 6 NP600B5B-S03. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black","Highlights\n- With its outstandingly rugged design, advanced power efficiency and sophisticated security, the Series 6 notebook has everything you need to protect your valuable business information from the risks of everyday worklife.\n- The Series 6 notebook is the ideal choice if you like to play things safe, as it is designed to meet the highest quality standards – ensuring you get the maximum long-term return on your investment.\n- The Series 6 notebook’s high performance technology, antireflective screen and rapid startup make it the ideal choice for any workforce that needs to get things done fast – anytime and anywhere.\n- The Series 6 notebook is designed to increase productivity and simplify life on the move with its effortless usability and advanced connectivity and communication capabilities.","https://images.icecat.biz/img/norm/high/14979064-6739.jpg","534x401","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1600 x 900 pixels","Touch screen: No","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Display number of colors: 16.78 million colours","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-2520M","Processor frequency: 2.5 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2500 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Memory slots (available): 1","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® NVS™ 4200M","On-board graphics card model: Intel® HD Graphics 3000","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1300 MHz","On-board graphics card ID: 0x116","Maximum resolution: 2048 x 1536 pixels","Audio","Audio system: HD","Built-in speakers: Yes","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1.3 MP","Optical Drive","CD read speed: 24x","CD write speed: 24x","CD-R read speed: 24x","CD-R write speed: 24x","CD-RW read speed: 24x","CD-RW write speed: 24x","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD-RW read speed: 8x","DVD-RW write speed: 6x","DVD+R read speed: 8x","DVD+R write speed: 8x","DVD+RW read speed: 8x","DVD+RW write speed: 8x","DVD-RAM write speed: 5x","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel® QM67 Express","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard number of keys: 101","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR048","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52229","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 66 Wh","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Operational Conditions","Operating temperature range (T-T): 0 - 45 °C","Storage temperature range (T-T): -32 - 60 °C","Operating relative humidity range: 30 - 90%","Storage relative humidity range: 50 - 95%","Operating shock: 122 G","Non-operating shock: 163 G","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & Dimensions","Weight: 2.63 kg","Width: 370 mm","Depth: 248.3 mm","Height (front): 2.86 cm","Height (rear): 3.53 cm","Other features","AC adapter bundled: Yes","LightScribe: No","Infrared data port: No","3D compatibility: No","Features","Images Type Map:
"