"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","11900","","EIZO","L465K","11900","","Computer Monitors","222","","","16IN 1280X1024 75HZ","20220822162640","ICECAT","1","36572","https://images.icecat.biz/img/norm/high/11900.jpg","300x320","https://images.icecat.biz/img/norm/low/11900.jpg","https://images.icecat.biz/img/gallery_mediums/img_11900_medium_1480670857_1131_2323.jpg","https://images.icecat.biz/thumbs/11900.jpg","","","EIZO 16IN 1280X1024 75HZ computer monitor 40.6 cm (16"") 1280 x 1024 pixels","16IN 1280X1024 75HZ L465 TCO95 BLACK IN (PC)","EIZO 16IN 1280X1024 75HZ, 40.6 cm (16""), 1280 x 1024 pixels, 45 ms","EIZO 16IN 1280X1024 75HZ. Display diagonal: 40.6 cm (16""), Display resolution: 1280 x 1024 pixels, Response time: 45 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 130°","When desktop space is at a premium, EIZO’s FlexScan L465 presents a compact, cost-effective and highly practical solution. Its 16"" panel offers virtually the same viewing area and resolution display capabilities as the 17"" CRT monitors currently used in many offices. But its slim, compact design occupies far less desktop space while also delivering the many performance advantages of today’s most advanced LCD technology. Specific benefits include lower power consumption, inputs for both digital and analog connections, superior standards of brightness and contrast, advanced color control options and built-in stereo speakers. ","https://images.icecat.biz/img/norm/high/11900.jpg","300x320","","","","","","","","","","Display","Display diagonal: 40.6 cm (16"")","Display resolution: 1280 x 1024 pixels","Touch screen: No","Contrast ratio (typical): 400:1","Display brightness (typical): 250 cd/m²","Response time: 45 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 130°","Pixel pitch: 0.248","Display scan frequency (horizontal): 24.8 - 80 kHz","Vertical scan range: 50 - 75 Hz","Viewable size, horizontal: 31.7 cm","Viewable size, vertical: 25.3 cm","Design","Certification: TCO95, TUV/Ergonomics (including ISO 13406-2 and MPR-III), TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, EPA ENERGY STAR, Energy 2000","Ergonomics","Plug and Play: Yes","Energy Management","Power consumption: 45 W","Packaging Content","Bundled software: Drivers & Utilities","Weight & Dimensions","Width (without stand): 370 mm","Depth (without stand): 157 mm","Height (without stand): 398 mm","Other features","Audio system: 2 x 1W RMS speakers – integrated","Power requirements: 110-120/220-240V, 50/60Hz","Ports & interfaces","I/O ports: D-Sub mini 15 pin, DVI-D 24 pin, audio in, audio out"