"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92"
"","","116382439","","Lenovo","12M20003UK","116382439","0196804586151|196804586151","Thin Clients","896","","","neo 50q","20240603110114","ICECAT","1","21657","https://images.icecat.biz/img/gallery/17454554c05fbcb50bf8dca44edea2f7.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/17454554c05fbcb50bf8dca44edea2f7.jpg","https://images.icecat.biz/img/gallery_mediums/17454554c05fbcb50bf8dca44edea2f7.jpg","https://images.icecat.biz/img/gallery_thumbs/17454554c05fbcb50bf8dca44edea2f7.jpg","http://objects.icecat.biz/objects/mmo_116382439_1703585776_7374_2384901.pdf","","Lenovo neo 50q Linux 1.11 kg Black 7305","Intel Celeron 7305 (8MB Cache), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, Linux","Lenovo neo 50q, Intel, Intel® Celeron®, 8 MB, Intel SoC, 15 W, 55 W","Lenovo neo 50q. Processor manufacturer: Intel, Processor family: Intel® Celeron®, Processor cache: 8 MB. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: Intel® UHD Graphics. Speaker power: 2 W, Audio system: High Definition (HD) Audio","Purpose-built for virtual workspaces & the cloud.\nWith up to 13th Gen Intel® Core™ i3 mobile processing power, the ThinkCentre Neo 50q Gen 4 Thin Client enables users to work remotely and securely from anywhere. As well as an array of ports, including USB-C and HDMI, this tiny 1L form factor runs seamlessly on Windows 10 IoT, Linux-based IGEL, or LeTOS OS, enabling it to be a virtual or cloud-based desktop. And for faster, smoother deployment right out of the box, we have partnered with two virtual workspace and cloud enterprise specialists, IGEL and VXL Software.\n\nFast storage meets robust memory\nSpeed and power are vital for business success. With the ThinkCentre Neo 50q Gen 4 Thin Client, you get blazing-fast SSD storage. Plus, thanks to heaps of DDR4 SODIMM memory, this tiny PC starts quickly and smoothly every time. Apps launch almost instantly, too, relieving the frustration and thumb-fiddling as vital business software takes forever to load.\n\nSecurity everywhere you need it\nIn the modern word, security is paramount. That’s why the ThinkCentre Neo 50q comes with ThinkShield, essential round-the-clock security. This comprehensive suite of security features starts from the chip and BIOS level and covers hardware, software, network, and connectivity. It also includes device backup and recovery, remote management, and more. What’s more, this scalable PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.\n\nDesigned with the planet in mind\nBeing sustainable is key aspect for nearly every business. The ThinkCentre Neo 50q thin client’s chassis is made from post-consumer recycled content and low-halogen factory lighting was used in its construction. It also carries numerous eco-friendly certifications, such as for energy efficiency, low noise, and its impact on the planet. In fact, this thin client leaves an incredibly small carbon footprint for what it can help you and your business achieve.\n\nSaves on space, saves on costs\nThe ThinkCentre Neo 50q Thin Client delivers an impeccable productivity experience, without negatively impacting your office space or business overheads. Its tiny, 1L chassis takes up less space than a couple of everyday journals or notepads and it's competitively priced, too. What’s more, it requires very little maintenance, can be centrally managed, and is also energy efficient, thereby generating cost savings along the way.\n\nIts versatility knows no bounds\nWhether you need to connect securely with remote devices or transfer data safely and quickly across the globe, the ThinkCentre Neo 50q thin client has the answer. It can also handle complex, volume-heavy tasks with ease, and supports up to WiFi 6. So connecting with teams and clients, wherever they are based, is both seamless and hassle-free.\n\nSpecifications may vary depending upon region / model.","https://images.icecat.biz/img/gallery/17454554c05fbcb50bf8dca44edea2f7.jpg|https://images.icecat.biz/img/gallery/d89fb37b5e89fdd475a75ea3abf5112b.jpg|https://images.icecat.biz/img/gallery/0567618b515ebaa5441b17c276315dda.jpg|https://images.icecat.biz/img/gallery/21fa91dbe3d5e60287c57485cb555137.jpg|https://images.icecat.biz/img/gallery/27e2a58f9e9e28e3baa6d151d40ae8a1.jpg|https://images.icecat.biz/img/gallery/2a95210d1f29feb653b6d32bac8019fb.jpg|https://images.icecat.biz/img/gallery/e035a5dd1f93913bf92b9d62eca1b960.jpg|https://images.icecat.biz/img/gallery/ab40d232394c576ddaccc32bbd43db68.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||||","","","","","","","","Purpose-built for virtual workspaces & the cloud|http://images.icecat.biz/img/bullets/116382439-65869f274a8db023060512.jpg|With up to 12th Gen Intel® Core™ i3 mobile processing power, the ThinkCentre Neo 50q Gen 4 thin client enables users to work remotely and securely from anywhere. As well as an array of ports, including USB-C and HDMI, this tiny 1L form factor PC runs seamlessly on Windows 10 IoT, Linux-based IGEL, or LeTOS OS, enabling it to be used as a virtual or cloud-based desktop. And for faster, smoother deployment right out of the box, we have partnered with two virtual workspace and cloud enterprise specialists, IGEL and VXL Software.\n\nFast storage meets robust memory|http://images.icecat.biz/img/bullets/116382439-65869f282ecdf293847533.jpg|Speed and power are vital for business success. With the ThinkCentre Neo 50q Gen 4 thin client, you get blazing-fast SSD storage, paired with HDD storage. Plus, thanks to heaps of DDR4 SODIMM memory, this tiny PC starts quickly and smoothly every time. Apps launch almost instantly, too, relieving the frustration and thumb-fiddling as vital business software takes forever to load.\n\nSecurity everywhere you need it|http://images.icecat.biz/img/bullets/116382439-65869f28f3759932690912.jpg|In the modern word, security is paramount. That’s why the ThinkCentre Neo 50q comes with ThinkShield, essential round-the-clock security. This comprehensive suite of security features starts from the chip and BIOS level and covers hardware, software, network, and connectivity. It also includes device backup and recovery, remote management, and more. What’s more, this scalable PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.\n\nDesigned with the planet in mind|http://images.icecat.biz/img/bullets/116382439-65869f29a8387750094550.jpg|Being sustainable is key aspect for nearly every business. The ThinkCentre Neo 50q thin client’s chassis is made from post-consumer recycled content and low-halogen factory lighting was used in its construction. It also carries numerous eco-friendly certifications, such as for energy efficiency, low noise, and its impact on the planet. In fact, this thin client leaves an incredibly small carbon footprint for what it can help you and your business achieve.\n\nSaves on space, saves on costs|http://images.icecat.biz/img/bullets/116382439-65869f2a6ab52303528739.jpg|The ThinkCentre Neo 50q thin client delivers an impeccable productivity experience, without negatively impacting your office space or business overheads. Its tiny, 1L chassis takes up less space than a couple of everyday journals or notepads and it's competitively priced, too. What’s more, it requires very little maintenance, can be centrally managed, and is also energy efficient, thereby generating cost savings along the way.\n\nIts versatility knows no bounds|http://images.icecat.biz/img/bullets/116382439-65869f2b34106499098113.jpg|Whether you need to connect securely with remote devices or transfer data safely and quickly across the globe, the ThinkCentre Neo 50q thin client has the answer. It can also handle complex, volume-heavy tasks with ease, and supports up to WiFi 6. So connecting with teams and clients, wherever they are based, is both seamless and hassle-free.","Processor","Processor manufacturer: Intel","Processor family: Intel® Celeron®","Processor: 7305","Processor number of cores: 5","Processor cache: 8 MB","Motherboard chipset: Intel SoC","Processor base power: 15 W","Maximum turbo power: 55 W","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory slots: 1x SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Maximum internal memory: 16 GB","Storage","Total storage capacity: 256 GB","Storage media: SSD","Number of storage drives installed: 1","Card reader integrated: No","SSD form factor: M.2","NVMe: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® UHD Graphics","Discrete graphics card model: Not available","Audio","Built-in speakers: Yes","Number of built-in speakers: 1","Speaker power: 2 W","Audio system: High Definition (HD) Audio","Network","Wi-Fi: Yes","Ethernet LAN connection: Yes","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Ethernet LAN data rates: 100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Bluetooth: Yes","Bluetooth version: 5.1","WLAN controller model: Intel Wi-Fi 6 AX201","WLAN controller manufacturer: Intel","Antenna type: 2x2","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 1","USB 2.0 ports quantity: 2","Combo headphone/mic port: Yes","DisplayPorts quantity: 1","HDMI ports quantity: 1","Design","Product colour: Black","VESA mounting: No","Cable lock slot: Yes","Cable lock slot type: Kensington","Display","Display included: No","Software","Operating system installed: Linux","Trusted Platform Module (TPM): Yes","Energy Management","Power supply: 65 W","Operational Conditions","Operating temperature range (T-T): 10 - 35 °C","Storage temperature range (T-T): -40 - 60 °C","Operating relative humidity range: 20 - 80%","Storage relative humidity range: 10 - 90%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Certificates","Certification: ErP Lot 3 and Lot 7\nTCO Certified 9.0\nRoHS compliant","Sustainability","Sustainability certificates: ErP, RoHS, TCO","Weight & Dimensions","Width: 179 mm","Depth: 182.9 mm","Height: 36.5 mm","Weight: 1.11 kg","Packaging Data","Package width: 140 mm","Package depth: 262 mm","Package height: 500 mm","Package weight: 5.18 kg","Packaging Content","Mouse included: Yes","Keyboard included: Yes","Keyboard language: UK English","Mouse connectivity: Wired","Keyboard connectivity: Wired","Other features","Chassis type: Mini PC","Solid-state drive interfaces: PCI Express 4.0"