"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113" "","","116133649","","Lenovo","12B800BXSP","116133649","0196804191270|196804191270","All-in-One PCs/Workstations","2282","ThinkCentre","","neo 50a 24","20240530085209","ICECAT","1","24241","https://images.icecat.biz/img/gallery/101790074_6370771298.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/101790074_6370771298.jpg","https://images.icecat.biz/img/gallery_mediums/101790074_6370771298.jpg","https://images.icecat.biz/img/gallery_thumbs/101790074_6370771298.jpg","http://objects.icecat.biz/objects/mmo_116133649_1697481130_3307_8990.pdf","","Lenovo ThinkCentre neo 50a 24 Intel® Core™ i5 i5-12450H 60.5 cm (23.8"") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black","","Lenovo ThinkCentre neo 50a 24, 60.5 cm (23.8""), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro","Lenovo ThinkCentre neo 50a 24. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black","","https://images.icecat.biz/img/gallery/101790074_6370771298.jpg|https://images.icecat.biz/img/gallery/101790074_8352584056.jpg|https://images.icecat.biz/img/gallery/101790074_1246169348.jpg|https://images.icecat.biz/img/gallery/101790074_5192362473.jpg|https://images.icecat.biz/img/gallery/101790074_4738292469.jpg|https://images.icecat.biz/img/gallery/101790074_3215983716.jpg|https://images.icecat.biz/img/gallery/101790074_7062006532.jpg|https://images.icecat.biz/img/gallery/101790074_7157507900.jpg|https://images.icecat.biz/img/gallery/101790074_1872546428.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||||||","","","","","","","","","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touch screen: Yes","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Panel type: IPS","RGB colour space: NTSC","Anti-glare screen: Yes","Color gamut: 72%","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-12450H","Processor generation: 12th gen Intel® Core™ i5","Processor number of cores: 8","Processor boost frequency: 4.4 GHz","Performance cores: 4","Efficient cores: 4","Performance-core Max Turbo Frequency: 4.4 GHz","Efficient-core Max Turbo Frequency: 3.3 GHz","Processor cache: 12 MB","Processor cache type: Smart Cache","Processor base power: 45 W","Maximum turbo power: 95 W","Memory","Internal memory: 16 GB","Maximum internal memory: 16 GB","Internal memory type: DDR5-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 4800 MHz","Memory layout (slots x size): 1 x 16 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: DVD±RW","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interfaces: PCI Express 4.0","NVMe: Yes","SSD form factor: M.2","Card reader integrated: No","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® UHD Graphics","On-board graphics card family: Intel® UHD Graphics","Audio","Built-in speakers: Yes","Number of speakers: 2","RMS rated power: 6 W","Built-in microphone: Yes","Audio chip: Realtek ALC274-CG","Camera","Built-in camera: Yes","Total megapixels: 5 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Ethernet LAN connection: Yes","Bluetooth: Yes","Wi-Fi standards: Wi-Fi 6 (802.11ax)","WLAN controller manufacturer: Intel","WLAN controller model: Intel Wi-Fi 6 AX201","Antenna type: 2x2","Ethernet LAN data rates: 100,1000 Mbit/s","Bluetooth version: 5.1","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","HDMI ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Combo headphone/mic port: Yes","Design","Product colour: Black","Color name: Raven Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Motherboard chipset: Intel SoC","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 2.0","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Energy Management","AC adapter power: 180 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Weight & Dimensions","Width (with stand): 541 mm","Depth (with stand): 220 mm","Height (with stand): 482 mm","Weight (with stand): 7.65 kg","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): -20 - 60 °C","Operating relative humidity range: 20 - 80%","Storage relative humidity range: 10 - 90%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 12192 m","Packaging Content","Mouse included: Yes","Keyboard included: Yes","Keyboard language: Spanish"