"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133"
"","","115955387","","Lenovo","20W1SGPH00","115955387","0197529630815|197529630815","Laptops","151","ThinkPad","T","T14","20240614024604","ICECAT","","25629","https://images.icecat.biz/img/gallery/91298809_0448883090.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/91298809_0448883090.jpg","https://images.icecat.biz/img/gallery_mediums/91298809_0448883090.jpg","https://images.icecat.biz/img/gallery_thumbs/91298809_0448883090.jpg","http://objects.icecat.biz/objects/mmo_115955387_1699257613_0459_17172.pdf","","Lenovo ThinkPad T14 Intel® Core™ i5 i5-1145G7 Laptop 35.6 cm (14"") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black","Intel Core i5-1145G7 (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14"") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit","Lenovo ThinkPad T14, Intel® Core™ i5, 35.6 cm (14""), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro","Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1145G7. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.53 kg","The work-life balance laptop\nFrom powerful 11th Gen Intel® Core™ processors to life-like NVIDIA® graphics, the ThinkPad T14 Gen 2 (14″ Intel) laptop delivers everything you need for work and fun. Blazing-fast WiFi 6E gets you online faster and more stable than ever. Plus, time-saving features like a touch fingerprint reader, Modern Standby, and Wake on Voice add convenience and simplicity to your workflow.\n\nA truly personal computer\n Make the ThinkPad T14 Gen 2 (14"" Intel) laptop the centerpiece of your work-life balance. It’s as sleek and elegant as it is powerful, with an antimicrobial finish for Black models only. Equipped with up to 11th Gen Intel® Core™ i7 vPro processors and Intel® Iris® Xe or optional NVIDIA GeForce MX450 graphics. \n\nNot all business\n Not only is the ThinkPad T14 Gen 2 (14"" Intel) laptop everything you need for work—it’s everything you want for in-home fun. Get top-of-the-line picture quality with up to a 14"" Dolby Vision™ UHD panel for dazzling video and graphics. Combined with Dolby Audio™ Speaker System for enhanced sound, streaming movies or listening to music has never sounded better.\n\nSmarter means tougher\n ThinkPad T14 Gen 2 (14″ Intel) laptops are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way. \n\nFor your eyes only\n Enjoy the safety of ThinkShield security solutions, a combination of hardware and software that work together to keep your data safe from hackers or peering eyes. The optional PrivacyGuard panel features an electronic filter that decreases the angle of vision on your display—so people sitting next to you only see a black screen while you work. And with a discrete Trusted Platform Module 2.0 (dTPM 2.0) chip, the ThinkPad T14 Gen 2 (14″ Intel) is an impenetrable fortress for your data.\n\nWith or without WiFi\nThe T14 Gen 2 (14″ Intel) laptop can connect to the internet wherever cellular service is available with the optional LTE-A WWAN card*. You’ll never have to worry about a lack of WiFi hotspots keeping you from taking a call or sending off a project file. And when WiFi is an option, you'll be flying through even the most crowded networks with up to WiFi 6E.\n*WWAN must be configured at the time of purchase and requires network service.\nSpecifications may vary depending upon region/model.","https://images.icecat.biz/img/gallery/91298809_0448883090.jpg|https://images.icecat.biz/img/gallery/91298809_2410665611.jpg|https://images.icecat.biz/img/gallery/91298809_4466901425.jpg|https://images.icecat.biz/img/gallery/91298809_6741420100.jpg|https://images.icecat.biz/img/gallery/91298811_7298359956.jpg|https://images.icecat.biz/img/gallery/91298809_7539234608.jpg|https://images.icecat.biz/img/gallery/91298809_8715701765.jpg|https://images.icecat.biz/img/gallery/91298809_9528779954.jpg|https://images.icecat.biz/img/gallery/91298810_5294000959.jpg|https://images.icecat.biz/img/gallery/91298809_5692232543.jpg|https://images.icecat.biz/img/gallery/91298809_8989282964.jpg|https://images.icecat.biz/img/gallery/91298809_1872593785.jpg|https://images.icecat.biz/img/gallery/91298809_7846585594.jpg|https://images.icecat.biz/img/gallery/91298812_8443727917.jpg|https://images.icecat.biz/img/gallery/91298809_0495550070.jpg|https://images.icecat.biz/img/gallery/91298809_7297440040.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||||||||||||","","","","","http://objects.icecat.biz/objects/115955387_30728565.mp4","","","","Windows 11 Pro 64-bit|Intel Core i5-1145G7 (8MB Cache)|35.6 cm (14"") Full HD 1920 x 1080 IPS|16GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Color name: Black","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touch screen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display brightness: 300 cd/m²","RGB colour space: NTSC","Color gamut: 45%","Contrast ratio (typical): 700:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-1145G7","Processor generation: 11th gen Intel® Core™ i5","Processor number of cores: 4","Processor boost frequency: 4.4 GHz","Processor cache: 8 MB","Processor cache type: Smart Cache","Memory","Internal memory: 16 GB","Maximum internal memory: 40 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board + SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 1x SO-DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interfaces: PCI Express","NVMe: Yes","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel Iris Xe Graphics","On-board graphics card family: Intel Iris Xe Graphics","Audio","Audio chip: Realtek ALC3287","Audio system: Dolby Audio","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Number of microphones: 2","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Front camera HD type: HD","Privacy camera: Yes","Privacy type: Privacy shutter","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","WLAN controller model: Intel Wi-Fi 6 AX201","WLAN controller manufacturer: Intel","Ethernet LAN connection: Yes","Ethernet LAN data rates: 1000,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 5.1","Near Field Communication (NFC): No","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","HDMI version: 2.0","Thunderbolt 4 ports quantity: 2","Intel® Thunderbolt 4: Yes","Combo headphone/mic port: Yes","USB Type-C DisplayPort Alternate Mode: Yes","USB Power Delivery: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard language: Spanish","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Operating system language: Spanish","Battery","Battery capacity: 50 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 10.7 h","Quick charge: Yes","Energy Management","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Smart card reader: No","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 2.0","Password protection: Yes","Password protection type: Power on, Supervisor","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): 5 - 43 °C","Operating relative humidity range: 8 - 95%","Storage relative humidity range: 5 - 95%","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR, EPEAT Gold, TCO","Weight & Dimensions","Weight: 1.53 kg","Width: 329 mm","Depth: 227 mm","Height: 17.9 mm"