"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","71346","","Acer","ET.L1208.045","71346","","Computer Monitors","222","","","AL1713M 17 TFT LCD","20220822162615","ICECAT","1","31520","https://images.icecat.biz/img/norm/high/71346.jpg","155x151","https://images.icecat.biz/img/norm/low/71346.jpg","https://images.icecat.biz/img/gallery_mediums/img_71346_medium_1480677856_2958_2323.jpg","https://images.icecat.biz/thumbs/71346.jpg","","","Acer AL1713M 17 TFT LCD computer monitor 43.2 cm (17"") 1280 x 1024 pixels","AL1713M 17 TFT LCD ANA 430:1 300CD M2 25M NS (PC)","Acer AL1713M 17 TFT LCD, 43.2 cm (17""), 1280 x 1024 pixels, LCD, 25 ms","Acer AL1713M 17 TFT LCD. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°","Enlarge your viewing area with the AL1713m, which protects you and your investment via the integrated prevention against eyestrain or headaches. \r\nThe generous contrast ratio of 450:1 alongside optimal brightness enhances the legibility even for data intensive or colorful multimedia applications. \r\nThe flicker-free and ultra bright picture eliminates distortion and secures a quality view. \r\nImage smoothing and color scaling with automatic adjustments for a fast and easy personalization of view according to work needs. \r\nThe slim and modern styled 17"" TFT lowers the total cost of ownership thanks to a longer life cycle and reduced power consumption. \r\nThe AL1713m is certified under the industries most stringent standards ISO 13406-2 guaranteeing high levels of ergonomic and comfort. \r\nThe slim AL1713m is an attractive entry into the larger screen arena, offering the benefits of LCD technology for every budget level. The slim and lightweight design takes up less space then the conventional monitors, making it ideal for areas with space constraints. A high valued solution for the small office or home entertainment area, which delivers the real life picture, required with the advantages of a broader view. ","https://images.icecat.biz/img/norm/high/71346.jpg","155x151","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 450:1","Display brightness (typical): 300 cd/m²","Response time: 25 ms","Viewing angle, horizontal: 140°","Viewing angle, vertical: 130°","Pixel pitch: 0.264","Horizontal scan range: 31.5 - 80 kHz","Vertical scan range: 56 - 75 Hz","Design","Certification: CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL\n","Ergonomics","VESA mounting interfaces: 100 x 100 mm","Plug and Play: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width (without stand): 378 mm","Depth (without stand): 159.5 mm","Height (without stand): 396 mm","Weight (without stand): 5.6 kg","Other features","Display: LCD","Video in: Analog (D-sub)","Security features: Kensington lock","Power management: VESA DPMS On: 36W Off: 5W","Operational conditions","Maximum operating temperature range (T-T): 5 - 35 °C"