"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25"
"","","482418","","APC","BE325-UK","482418","0731304211150|731304211150","Uninterruptible Power Supplies (UPSs)","817","","","Back-UPS 325, UK","20240118173606","ICECAT","1","124264","https://images.icecat.biz/img/norm/high/482418-1823.jpg","500x274","https://images.icecat.biz/img/norm/low/482418-1823.jpg","https://images.icecat.biz/img/gallery_mediums/img_482418_medium_1480933503_3364_26509.jpg","https://images.icecat.biz/thumbs/482418.jpg","","","APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s)","APC Back-UPS, 185 Watts / 325 VA, Input 230V / Output 230V","APC Back-UPS 325, UK, 0.325 kVA, 185 W, 230 V, 230 V, 50 Hz, 230 V","APC Back-UPS 325, UK. Output power capacity (VA): 0.325 kVA, Output power: 185 W, Input operation voltage (min): 230 V. AC outlet types: BS 1363, Output on PDU sticks: 4 AC outlet(s). Form factor: Compact, Product colour: Charcoal, Compatibility: CE, EN 50091-1, EN 50091-2. Width: 360 mm, Depth: 95 mm, Height: 115 mm","Lightning and Surge Protection\nProtection from surges, spikes and even lightning is guaranteed!\n\nResettable circuit breaker\nInstead of a hard to find fuse, there is a push-button circuit breaker for easy recovery from an overload or short circuit.\n\nAudible alarms\nProactively notifies you of changing UPS and utility power conditions.\n\nAutomatic self-test\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\n\nTransformer Block Spacing\nDesigned to allow the use of up to two transformer block plugs without blocking access to other receptacles.","https://images.icecat.biz/img/norm/high/482418-1823.jpg|https://images.icecat.biz/img/gallery/img_482418_high_1472509419_6272_26430.jpg|https://images.icecat.biz/img/gallery/img_482418_high_1472509419_9649_26430.jpg|https://images.icecat.biz/img/gallery/img_482418_high_1472509420_5422_26430.jpg","500x274|500x200|463x500|500x373","|||","","","","","","","","","","Features","Output power capacity (VA): 0.325 kVA","Output power: 185 W","Input operation voltage (min): 230 V","Input operation voltage (max): 230 V","Input frequency: 50 Hz","Output operation voltage (min): 230 V","Output operation voltage (max): 230 V","Ports & interfaces","AC outlet types: BS 1363","Output on PDU sticks: 4 AC outlet(s)","Design","Form factor: Compact","Product colour: Charcoal","Compatibility: CE, EN 50091-1, EN 50091-2","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Weight & dimensions","Width: 360 mm","Depth: 95 mm","Height: 115 mm","Weight: 4 kg","Logistics data","Harmonized System (HS) code: 85078000"