"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","336418","","Epson","C11C613001","336418","","Multifunction Printers","304","Stylus","","Epson Stylus Photo RX520","20221021102454","ICECAT","1","103716","https://images.icecat.biz/img/norm/high/336418-3820.jpg","3650x2935","https://images.icecat.biz/img/norm/low/336418-3820.jpg","https://images.icecat.biz/img/gallery_mediums/img_336418_medium_1480938277_97_26422.jpg","https://images.icecat.biz/thumbs/336418.jpg","","","Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm","Epson Stylus Photo RX520","Epson Stylus RX520, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing","Epson Stylus RX520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Scanning: Colour scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing","Print, scan and copy with our all-in-one home photo centre\r\n\r\nThe Epson Stylus Photo RX520 is an all-in-one home photo centre. Photo-lab quality prints are quick and easy to produce. Plus you can scan and copy, and restore old and faded photos at the touch of a button. \r\n\r\nProduce photo-quality prints at home quickly and easily\r\nThe Epson Stylus Photo RX520 offers you photo-lab quality printing and high-performance scanning and copying – all in one desktop unit and without having to use a computer. \r\n\r\nEasy to use\r\nYou can make high quality prints directly from all popular memory cards and from PictBridge and USB DIRECT-PRINT digital cameras. A 1.5"" colour display makes it easy to select images, choose the size you want and print multiple copies without having to use computer-based software. The PhotoEnhance function automatically adjusts the colour and contrast of images to give the best results so you can print, scan and enlarge your favourite photos quickly and easily whenever it suits you. \r\n\r\nQuality scans and copies\r\nThe Epson Stylus Photo RX520 has a 1200 x 2400dpi scanner which means you won't lose the fine details of your photos when you scan and copy. So now you can make multiple copies and enlargements at home in one simple step. And if your photos are old and faded you can also choose to restore them at the same time. \r\n\r\nThe built-in transparency unit allows films, slides and negatives to be scanned at 2400dpi - ideal for digitally archiving your old images. \r\n\r\nHigh quality, affordable prints\r\nEpson's unique Micro Piezo™ technology allows tiny ink droplets to be produced. When combined with high resolution printing of 5760 optimised dpi this results in photographs that are beautifully clear and superbly defined. \r\n\r\nThe Epson Photo Pack contains four individual ink cartridges and 100 sheets of Epson 10 x 15cm Premium Glossy Photo Paper, making home photo printing really convenient and very affordable. And having individual ink cartridges means that you only have to replace the cartridge that has run out. There's no waste. \r\n\r\nRestore old photos \r\nEpson Dust Removal function eliminates tiny dust specks from film scans and the Colour Restoration feature brings older, faded prints and film back to life. Select these options when scanning and you can revive those treasured memories without any fuss. It's the ideal way to restore your existing photo collection – simply digitise old images from prints or film, and then print bright new photos. \r\n\r\nEpson's unique Micro Piezo™ technology allows tiny ink droplets to be produced. Combined with a high resolution printing of 5760 optimised dpi, the results are beautifully clear and superbly defined photographs.\r\n","https://images.icecat.biz/img/norm/high/336418-3820.jpg|https://images.icecat.biz/img/gallery/img_336418_high_1471017624_2873_16180.jpg|https://images.icecat.biz/img/gallery/336418-Epson-C11C613001-29141.jpg|https://images.icecat.biz/img/gallery/336418-Epson-C11C613001-30921.jpg|https://images.icecat.biz/img/gallery/336418-Epson-C11C613001-22751.jpg","3650x2935|400x321|400x333|400x321|400x320","||||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 5760 x 1440 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print resolution colour: 1200 x 2400 DPI","Print speed (colour, normal quality, A4/US Letter): 19 ppm","Time to first page (black, normal): 4 s","Time to first page (colour, normal): 12 s","Copying","Copying: No","Scanning","Scanning: Colour scanning","Scan resolution, optical: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Scan technology: CCD","Fax","Faxing: No","Features","Digital sender: No","Country of origin: Japan","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 1.1, USB 2.0","USB port: Yes","USB 1.1 ports quantity: 1","Performance","Built-in processor: Yes","Processor family: IntelĀ® PentiumĀ® III","Processor frequency: 1000 MHz","Sound pressure level (printing): 45 dB","Macintosh connectivity: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 13 W","Weight & dimensions","Weight: 7.8 kg","Packaging data","Package width: 260 mm","Package depth: 490 mm","Package height: 460 mm","Package weight: 10.6 kg","Quantity per pack: 1 pc(s)","Packaging content","Bundled software: Windows XP\nWindows Me\nWindows 2000\nMac OS X\nWindows 98","Logistics data","Pallet gross width: 80 cm","Pallet gross length: 120 cm","Pallet gross height: 199 cm","Products per pallet layer: 6 pc(s)","Products per pallet: 24 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 197 cm","Products per pallet layer (UK): 4 pc(s)","Products per pallet (UK): 28 pc(s)","Other features","Dimensions (WxDxH): 432 x 413 x 199 mm","All-in-one functions: Scan","Colour all-in-one functions: Print, Scan","Standard media sizes: A4, 10 x 15cm (4 x 6""), 13 x 18cm, 20 x 30cm, 9 x 13cm, 3.5 x 5"", 5 x 8"", 8 x 10"", A5, A6, B5, Legal, Letter, Half Letter, Executive Envelopes: C6, No 10, DL, 220 x 132mm."