"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","32790956","","Samsung","LH49PMFPBGC","32790956","","Signage Displays","2672","","","LH49PMFPBGC","20240527123244","ICECAT","1","229766","https://images.icecat.biz/img/gallery/32790952_5848712976.jpg","1604x950","https://images.icecat.biz/img/gallery_lows/32790952_5848712976.jpg","https://images.icecat.biz/img/gallery_mediums/32790952_5848712976.jpg","https://images.icecat.biz/img/gallery_thumbs/32790952_5848712976.jpg","","","Samsung LH49PMFPBGC signage display Digital signage flat panel 124.5 cm (49"") LED 500 cd/m² Full HD Black 24/7","49"" LED, 1920 x 1080, 16:9, 500 cd/m², 4000:1, 8ms, HDMI x 2, DVI, x USB x 2, D-Sub, RJ45, DisplayPort","Samsung LH49PMFPBGC, Digital signage flat panel, 124.5 cm (49""), LED, 1920 x 1080 pixels, 24/7","Samsung LH49PMFPBGC. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black","The new 2016 SMART Signage that supports SSSP 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables CMS partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.\n\nPowerful Performance\n1) Enhanced 3D Graphic Engine\nExperience dynamic content by enhancing 3D graphic performance while text scrolling appears smooth and the display offers a level of robustness that can even support 3 movies playing concurrently on one screen.\n2) Enhanced Security\nApplications, platform and system are all supported by TIZEN OS and a holistic security architecture allows for high stability and security through 3 layers of supplementation.\n\nEasy Development\nThe ability to develop the solution further is facilitated, thanks to various development tools such as SW Development Kit (SDK) or Remote Web Inspector (RW). In addition, as it is a web standard-based open platform, it is highly compatible with HTML5.\n\nSimple Usability\nUsability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app. The SSSP 4.0 user screen has also been improved (new home UI) and quick access for web apps is supported through URL Launcher.\n\nOffering robust options for content creation, scheduling and deployment tools\nA key aspect of the enhanced TIZEN-based SSSP 4.0 platform, Samsung’s MagicInfo Player S4 enables users to fully leverage the power of their display network from any location through a centralized server. More useable than ever, MagicInfo Player S4 merges a dedicated Backup Player with DataLink content streaming capabilities to reduce the effort needed to share vital information.\n\n Powerful Performance\nWith MagicInfo Player S4, the new graphic engine applied to 2016 SMART Signage heightens the overall display performance while ensuring seamless transition of content and smoother ticker text scrolling. Meanwhile, high resolution images (max. 5120 X 5120) are supported and more than 100 text boxes are available. \n\nSimple Usability\nMore than just a media player, it also functions as an advanced content management solution which can allow you to play media files, set and edit media playback schedules, plus configure the display as a video wall and control device through the use of its WiFi connection, on/off timer and more. The newly designed graphical user interface enables enhanced ease-of-use and local content management capability.\n\nTotal Solution\nSamsung MagicInfo server has also been newly designed and upgraded to version 4.0. MagicInfo server software is a specialized content management software which enables large organizations to manage multiple digital signage through an integrated single server. The organizations can also remotely monitor and manage smart signage from a centralized location.\n\nDiscover displays that break the previous limits of slim design\nBoasting of the slimmest depth design in the industry (29.9mm), Samsung’s new PHF and PMF Series standalone displays provide a compact, but strong signage solution for environments limited by space or configuration. Available in a range of sizes (43-, 49- and 55-inch models available for both PHF and PMF signage, with an additional 32-inch model available for the PMF Series), these standalone displays feature a narrow-bezel configuration to further maintain viewers’ focus aimed at on-screen content.\n\nUnlock easier and more flexible control due to a centralized infrared receiver\nThe standalone displays’ integrated centralized infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.\n\nBring an end to unwanted glare and always be assured of high visibility and readability\nEquipped with a non-glare frontal panel, the PHF and PMF Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.\n\nPut your worries to rest knowing that your display is protected from a range of environmental conditions\nAll of Samsung’s new PMF and PHF standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions.\nThe certification alleviates concerns about dust accumulating on displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty places. Uninterrupted, 16/7 content delivery is always assured regardless of surrounding natural or interactive conditions.","","","","","https://images.icecat.biz/img/gallery/32790952_5848712976.jpg|https://images.icecat.biz/img/gallery/32790952_8240255037.jpg|https://images.icecat.biz/img/gallery/32790952_0753891733.jpg|https://images.icecat.biz/img/gallery/32790952_1567290351.jpg|https://images.icecat.biz/img/gallery/32790952_8594708972.jpg|https://images.icecat.biz/img/gallery/32790952_2472036576.jpg|https://images.icecat.biz/img/gallery/32790952_7925442727.jpg","1604x950|1604x900|200x1100|1500x1100|700x1100|1200x1230|1600x1230","||||||","","http://objects.icecat.biz/objects/mmo_32790956_1475240543_7614_9331.pdf|http://objects.icecat.biz/objects/32790956_3490273.jpeg","http://objects.icecat.biz/objects/mmo_32790956_1475240502_8032_25110.pdf","","","","","","","","Display","Display diagonal: 124.5 cm (49"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 500 cd/m²","HD type: Full HD","Touchscreen: No","Native aspect ratio: 16:9","Response time: 8 ms","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display colors: 1.073 billion colours","Display diagonal (metric): 123 cm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Color gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 2","Ethernet LAN connection: Yes","VGA (D-Sub) input ports: 0","Number of USBs: 2","Ethernet LAN (RJ-45) ports: 1","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","Performance","TV tuner integrated: No","Operating hours (hours/days): 24/7","HDCP: Yes","Power","Power consumption (typical): 98 W","Power consumption (standby): 0.5 W","Power consumption (off): 0.5 W","Weight & dimensions","Width: 1092.6 mm","Depth: 29.9 mm","Height: 624.8 mm","Weight: 13.2 kg","Packaging data","Package width: 1195 mm","Package depth: 167 mm","Package height: 721 mm","Package weight: 18.1 kg","Packaging content","Remote control: Yes","Cables included: RS-232","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Other features","Quick start guide: Yes","Annual energy consumption: 136 kWh","Aspect ratio: 4:3, 16:9","Energy efficiency class (old): B"