"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150"
"","","30808201","","Acer","NX.G55AA.005","30808201","","Laptops","151","Chromebook","R 11","C738T-C44Z","20240314190357","ICECAT","1","114568","https://images.icecat.biz/img/gallery/30808201_4240.jpg","536x536","https://images.icecat.biz/img/gallery_lows/30808201_4240.jpg","https://images.icecat.biz/img/gallery_mediums/30808201_4240.jpg","https://images.icecat.biz/img/gallery_thumbs/30808201_4240.jpg","","","Acer Chromebook R 11 C738T-C44Z Intel® Celeron® N3150 29.5 cm (11.6"") Touchscreen 4 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black","Intel Celeron N3150 1.60 GHz, 4 GB DDR3L SDRAM, 16 GB Flash, SD, 11.6"" LED, IPS, 1366 x 768, Multi-touch, Intel HD Graphics, Wi-Fi, Li-Ion 3490 mAh, ChromeOS","Acer Chromebook R 11 C738T-C44Z, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6""), 1366 x 768 pixels, 4 GB, 16 GB","Acer Chromebook R 11 C738T-C44Z. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3150, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6""), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black","The Chromebook that bends over backwards\nYou can open this stylish touchscreen Chromebook all the way, until it becomes a tablet. On the way to 360 degrees of tablet fun, you can also stop to configure it as a stand-up display, or a tent-shaped display that lets you place it on a window sill so you can watch videos on the wide-viewing-angle screen while doing the dishes.\n\nBend it like you want it\nThe 360° hinge features dual-torque technology, so the panel is very easy to open, but locks in place when you tap, swipe and pinch on the touchscreen – for wobble-free touch control. The panel senses when you place it upside down for “tent mode”, prompting the image and audio channels to flip over automatically.\n\nMetallic style\nThe Chromebook R 11 sports a premium aluminum top panel that is made even more attractive with a unique engraving-like pattern. Acer uses special nano-imprint technology to create this sophisticated texturing that helps you to grip the notebook firmly – and which looks as good as it feels.\n\nFast at everything\nWith the latest MIMO 802.11ac wireless technology under the hood, this Chromebook boasts very fast wireless connection speeds and longer signal ranges. It also outperforms most other Chromebooks with its impressive Intel processor that’s based on Braswell micro-architecture, giving it the power to support another rarity for a Chromebook, a super-fast USB 3.0 port.\n\nLight, with an HDR webcam\nAt just 19.2mm thin and weighing less than a mere 1.6kg, this stylish notebook floats like a butterfly and slips into your bag with ease. The Chromebook R 11’s built-in webcam supports High Dynamic Range imaging, for clearer photos and brighter video chats.","https://images.icecat.biz/img/gallery/30808201_4240.jpg|https://images.icecat.biz/img/gallery/516737010cf022973bd689b15e689b34.jpg|https://images.icecat.biz/img/gallery/e57590a6d564cb26b9e075385a16664a.jpg|https://images.icecat.biz/img/gallery/145134e518808e77a05cb79a37d14dee.jpg|https://images.icecat.biz/img/gallery/30579703_7864.jpg|https://images.icecat.biz/img/gallery/30579703_1418.jpg|https://images.icecat.biz/img/gallery/30579703_4354.jpg","536x536|420x380|420x380|420x380|420x380|420x380|420x380","||||||","","","","","","","","","Design","Product type: Chromebook","Product colour: Black","Form factor: Convertible (Folder)","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor: N3150","Processor frequency: 1.6 GHz","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 2.08 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: Smart Cache","Processor socket: BGA 1170","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Celeron N3000 series","Processor codename: Braswell","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 6 W","Scenario Design Power (SDP): 4 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3L-SDRAM","Storage","Total storage capacity: 16 GB","Storage media: Flash","Optical drive: No","Flash memory: 16 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 320 MHz","On-board graphics card burst frequency: 640 MHz","Maximum on-board graphics card memory: 8 GB","Number of execution units: 12","On-board graphics card DirectX version: Yes","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: No","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","DVI port: No","Docking connector: No","Charging port type: DC-in jack","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Software","Operating system installed: ChromeOS","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: No","Intel Smart Connect Technology: No","Intel Anti-Theft Technology: No","Intel® Smart Response Technology: No","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel HD Audio Technology: Yes","Enhanced Intel SpeedStep Technology: Yes","Intel HD Graphics: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel Clear Video Technology for MID: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 25 x 27 mm","Processor code: SR29F","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Secure Boot: Yes","Intel Smart Connect Technology version: 0.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 0.00","Intel Secure Boot Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 87258","Conflict-Free processor: Yes","Integrated 4G WiMAX: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery capacity: 3490 mAh","Power","AC adapter power: 45 W","Weight & dimensions","Weight: 1.25 kg","Width: 294 mm","Depth: 203 mm","Height: 20.3 mm","Other features","AC adapter included: Yes","Intel segment tagging: Education"