"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","30380939","","Lexmark","35S0280/KIT","30380939","","Laser Printers","235","","","MS415dn","20240314195002","ICECAT","1","21553","https://images.icecat.biz/img/norm/high/21598272-5692.jpg","395x325","https://images.icecat.biz/img/norm/low/21598272-5692.jpg","https://images.icecat.biz/img/gallery_mediums/img_21598272_medium_1482923161_3499_28898.jpg","https://images.icecat.biz/thumbs/21598272.jpg","","","Lexmark MS415dn 1200 x 1200 DPI A4","Mono, Duplex, 40 ppm, 300 Pages In (Standard), 2-Core CPU 800 MHz, 256MB, Gigabit Ethernet, USB 2.0, 2.4"" LCD, Bundle GR","Lexmark MS415dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready","Lexmark MS415dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White","Elevated performance and big-business features\nThe Lexmark MS415dn combines a powerful processor, 256 MB of memory, 2.4-inch (6 cm) color display, eco-conscious features, and output at up to 40 pages per minute.\n\nPrint complex documents fast\nTogether, a powerful 800 MHz dual-core processor and 256 MB of memory easily handle complex documents.\n\nReliable performance\nEasily print up to 7,200 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.\n\nRun jobs without interruption\nAn optional second tray raises input capacity to 850 sheets, while an optional 10,000-page toner cartridge reduces supply-replacement downtime.\n\nGet work done quickly\nEnjoy print speeds up to 40 pages per minute plus print your first page in as little as 6.5 seconds.\n\nMobile printing\nUse the Lexmark Mobile Print app from any iOS or Android device, or AirPrint from any iOS product.\n\n2.4-inch (6 cm) color display\nMonitor device and job status and use with the keypad to enable Confidential Print for output security.","https://images.icecat.biz/img/norm/high/21598272-5692.jpg","395x325","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 38 ppm","Duplex printing mode: Auto/Manual","Duplex print speed (black, normal quality, A4/US Letter): 16 ppm","Time to first page (black, normal): 6.5 s","Features","Maximum duty cycle: 100000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3","Recommended duty cycle: 750 - 7200 pages per month","Input & output capacity","Total number of input trays: 2","Total input capacity: 300 sheets","Total output capacity: 150 sheets","Paper input type: Paper tray","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Maximum number of input trays: 3","Maximum input capacity (sheets): 850 sheets","Maximum output capacity (sheets): 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Statement, Universal, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, DL","Multi-Purpose Tray media weight (imperial): 7.26 - 10.9 kg (16 - 24 lbs)","Auto Document Feeder (ADF) media weight (imperial): 7.26 - 19.5 kg (16 - 43 lbs)","Ports & interfaces","Standard interfaces: Ethernet, Parallel, USB 2.0","USB 2.0 ports quantity: 1","Optional connectivity: Wireless LAN","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Network ready: Yes","Security algorithms: 802.1x RADIUS, HTTPS, LEAP, PEAP, SSL/TLS","Supported network protocols (IPv4): TCP/IP, AppleTalk","Supported network protocols (IPv6): TCP/IP, TCP, UDP","Management protocols: HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger","Performance","Internal memory: 256 MB","Maximum internal memory: 256 MB","Processor frequency: 800 MHz","Sound pressure level (printing): 54 dB","Sound pressure level (duplex printing): 54 dB","Design","Product colour: Black, White","Built-in display: Yes","Display: LCD","Display diagonal: 6.1 cm (2.4"")","Touchscreen: No","Certification: ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER","Power","Power consumption (printing): 560 W","Energy Star Typical Electricity Consumption (TEC): 1.8 kWh/week","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 2896 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 400 mm","Depth: 381 mm","Height: 261.6 mm","Weight: 14.2 kg","Packaging data","Package width: 431.8 mm","Package depth: 472 mm","Package height: 381 mm","Package weight: 16 kg","Other features","Power LED: Yes","Stand-by LED: Yes","PictBridge: No"