"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98"
"","","26172864","","Sony","HDR-CX440/B","26172864","0027242886131|027242886131","Camcorders","584","","","HDR-CX440/B","20240305104443","ICECAT","1","89058","https://images.icecat.biz/img/norm/high/26172864-2208.jpg","754x492","https://images.icecat.biz/img/norm/low/26172864-2208.jpg","https://images.icecat.biz/img/norm/medium/26172864-2208.jpg","https://images.icecat.biz/thumbs/26172864.jpg","","","Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black","1920x1080, 1/5.8"" CMOS, 9.2MP, 30x Optical, 350x Digital, BIONZ X, 8GB Flash, 2.7"" LCD, HDMI micro, NFC, Wi-Fi, Black","Sony HDR-CX440/B, 9.2 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8""), Full HD, 8 GB, 6.86 cm (2.7"")","Sony HDR-CX440/B. Total megapixels: 9.2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8""). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Internal storage capacity: 8 GB, Camcorder media type: NAND, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2). Focus adjustment: Auto/Manual, Normal focusing range: 0.01 - 0.8 m, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset","50Mbps XAVC S™3 1920x1080 at 60P, AVCHD® and MP4 codecs\nCreate cinematic video in high definition 1920 x 1080 24p/60p up to 50Mbps in XAVC S™3 and high quality 9.2MP still images. XAVC S3 format uses MPEG-4 AVC/H.264 for video compression and linear PCM for audio compression, while saving files in a MP4 wrapper which allows for extensive record times and easy editing. Experience stunning low-light sensitivity with improved image clarity and drastically reduced grain with Sony’s back-illuminated Exmor R® CMOS sensor.\n\n26.8mm ZEISS® Lens w/30x Optical/60x Clear Image Zoom\nNot only is this 26.8mm wide-angle ZEISS® Vario-Tessar lens ideal for capturing grand landscapes, but also allows you to get amazingly close with 30x optical zoom plus 60x Clear Image digital zoom. Most digital zooms use electronic cropping to get closer to the subject, resulting in un-sharp images. With Clear Image Zoom the powerful processor compares patterns found in adjacent pixels and creates new pixels to match selected patterns, resulting in more realistic, higher-quality images. Clear Image Zoom doubles optical zoom for closer photos and video.\n\n2.7” Clear Photo Plus™ LCD display\nThe 2.7” (16:9) Clear Photo™ LCD (230K) displays sharp, bright, vivid images, letting you compose a shot more easily -- even outdoors, while enabling you to change settings to best represent the scene.\n\nOptical SteadyShot™ image stabilization w/Active mode\nOptical SteadyShot™ image stabilization with Active Mode compensates for greater degrees of camera shake to deliver stunningly smooth video from wide angle to full telephoto shooting. In addition, innovative 3-Way Shake-Canceling adds electronic roll stability for even smoother video capture.\n\nAutomatically creates highlight video in MP4 from multiple clips\nHighlight Movie Maker produces a short highlight movie clip to share and enjoy instantly. Using an advanced algorithm, based on the motion gyro, Highlight Movie Maker selects the best scenes from your videos and automatically creates a MP4 highlight video from multiple clips.\n\nConnect, control, backup and share wirelessly with NFC/Wi-Fi®\nEasily connect to an Android o iOS smartphone or tablet with Wi-Fi® and the PlayMemories™ Mobile app to control the camcorder (Rec, photo, zoom) or instantly transfer and share movies and photos via your mobile device. NFC2 (Near Filed Communication) makes it even easier to connect to NFC2 compatible mobile devices with one touch.\n\nBroadcast LIVE from your camcorder using Ustream™ live-streaming\nShare the adventure as it happens via Ustream™ live streaming.. Now your circle of friends and family can share the excitement in real time by simply logging in to Ustream™ from anywhere. You can also link your favorite social accounts with the streaming to notify your friends when you start streaming video.\n\nBuilt-in USB cable for easy file transfer/charge\nThe high-speed, built-in USB 2.0 cable allows for easy connection to your computer for charging or file transfer without having to remember separate cables. It also fits conveniently into the hand strap so it’s out of the way until you need it. Charging your camcorder is faster than ever now through the USB; for every two minutes of charge time you get one minute of recording time.\n\nFace Detection with voice enhancement and noise reduction\nSony’s Face Detection technology can automatically distinguish between children and adults. Face Detection technology detects up to eight individual faces and adjusts flash, focus, exposure, and white balance to help deliver crisp, properly lit images of family and friends.\n\nGet creative w/ 7 picture effects for video and still photos\nPicture Effects add a new level of expression to video and photos, making ordinary landscapes and portraits come to life by heightening mood and emphasizing certain attributes. There are seven different effects such as partial color to make your focal point stand out, or watercolor which looks like a painting.\n\nMulti-camera control\nAdd a different point of view by including other camera angles to your movies. The camcorder connects to compatible cameras5 - like an Action Cam - via Wi-Fi® and uses the camcorder’s LCD to preview what the other cameras are seeing and simultaneously start recording on all synced cameras. Use PlayMemories™ Home6 to easily edit a muli-view movie for a great video experience.","https://images.icecat.biz/img/norm/high/26172864-2208.jpg|https://images.icecat.biz/img/gallery/26172864_8741.jpg|https://images.icecat.biz/img/gallery/26172864_6801.jpg|https://images.icecat.biz/img/gallery/26172864_2768.jpg","754x492|744x524|734x273|745x372","|||","","","","","","","","","Image sensor","Total megapixels: 9.2 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"")","Lens system","Optical zoom: 30x","Digital zoom: 350x","Image stabilizer: Yes","Interchangeable lens: No","Focal length range: 1.9 - 57 mm","Minimum aperture number: 1.8","Maximum aperture number: 10","Minimum focal length (35mm film equiv): 26.8 mm","Maximum focal length (35mm film equiv): 984 mm","Storage","Internal storage capacity: 8 GB","Camcorder media type: NAND","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)","Flash memory: 8 GB","Disc types supported: No","Camcorder media type: No","Camera file system: DCF 2.0, Exif 2.3, MPF","Focusing","Focus adjustment: Auto/Manual","Normal focusing range: 0.01 - 0.8 m","Closest focusing distance: 0.01 m","Face detection: Yes","Exposure","Light exposure modes: Auto, Manual","Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset","White balance","White balance: Auto, Indoor, Outdoor, Push","Flash","Built-in flash: No","Built-in light: No","Flash modes: Red-eye reduction","Shutter","Camera shutter speed: 0.0001 - 0.125 s","Display","Display diagonal: 6.86 cm (2.7"")","Built-in display: Yes","Display: LCD","Display aspect ratio: 16:9","Display resolution (numeric): 230400 pixels","Vari-angle LCD display: Yes","Camera","Camcorder type: Handheld camcorder","3D compatibility: No","Self-timer delay: 10 s","Minimum illumination: 3 lx","Image processor: BIONZ X","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: English, Spanish, French, Portuguese","Camera playback: Single image, Slide show","Design","Product colour: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 1280 x 720,1440 x 1080 pixels","Video format supported: AVC, AVCHD, H.264, MP4, MPEG4","Supported video modes: 1080p","Analog signal format system: NTSC","Bitrate at maximum video resolution: 50 Mbit/s","Still image","Maximum image resolution: 4032 x 2272 pixels","Still image resolution(s): 4032 x 2272\r\n3024 x 2272\r\n1920 x 1080\r\n640 x 480","Image formats supported: JPG","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Wind filter: Yes","Ports & interfaces","HDMI: Yes","USB 2.0 ports quantity: 1","DC-in jack: Yes","S-Video out: No","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Battery","Battery voltage: 3.6 V","Number of batteries supported: 1","Charging source: AC","Battery type: NP-BX1","Technical details","Self-timer: Yes","Weight & dimensions","Weight: 190 g","Width: 54 mm","Depth: 59.5 mm","Height: 128 mm","Packaging content","Batteries included: Yes","AC adapter included: Yes","Image sensor","Optical sensor resolution: 2510000 pixels"