"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","2125417","","TP-Link","TF-5239","2125417","","Network Cards","182","","","10/100Mbps CardBus Network Adapter","20201106093617","ICECAT","1","103518","https://images.icecat.biz/img/norm/high/2125417-8470.jpg","500x400","https://images.icecat.biz/img/norm/low/2125417-8470.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125417_medium_1481027962_84_12184.jpg","https://images.icecat.biz/thumbs/2125417.jpg","","","TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s","10/100M CardBus Network Adapter","TP-Link 10/100Mbps CardBus Network Adapter, Wired, CardBus, 100 Mbit/s, Black, Silver","TP-Link 10/100Mbps CardBus Network Adapter. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s. Product colour: Black, Silver","The TF-5239 is a 10/100Mbps Fast Ethernet 32-bit CardBus adapter for notebooks. With the built-in connector, a RJ-45 LAN cable can be directly plugged into a notebook computer. The TF-5239 provides instant connectivity for mobile users. Enabling easy access to a network - users can access databases and resources in diverse environments.\r\n- 68 pin PC Card standard connector, 1 Direct port (RJ45 port)\r\n- 10/100M Auto-Negotiation, Full-Duplex and Half-Duplex Auto-Detect\r\n- Support Win9x/ME/2000/XP/Vista, Netware 3.x/4.x/5.x ,Linux etc\r\n- Plug-and-Play","https://images.icecat.biz/img/norm/high/2125417-8470.jpg","500x400","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: CardBus","Network","Maximum data transfer rate: 100 Mbit/s","Ethernet LAN connection: Yes","Full duplex: Yes","Jumbo frames support: No","Supported network protocols: CSMA/CD, TCP/IP","Design","Internal: No","Component for: Laptop","Product colour: Black, Silver","Plug and Play: Yes","Certification: FCC, CE","System requirements","Compatible operating systems: Win 95/98/ME/2000/XP/Vista\nNetware 3.x/4.x/5.x\nLinux","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 90%","Other features","Compliance industry standards: IEEE 802.3, 802.3u, 802.3x","Flow control support: Yes","Data rate: 10/100 Mbps","Link/Act LED: Yes","Wireless connection: Yes","Operating temperature (T-T): 32 - 104 °F","I/O ports: 1x RJ-45\n1x 68-pin PC Card"