"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","20366457","","Epson","C11C470001DC","20366457","","Laser Printers","235","AcuLaser","","C4000T","20240307153452","ICECAT","1","53236","https://images.icecat.biz/img/gallery/20366455_8709702647.jpg","240x210","https://images.icecat.biz/img/gallery_lows/20366455_8709702647.jpg","","https://images.icecat.biz/img/gallery_thumbs/20366455_8709702647.jpg","","","Epson AcuLaser C4000T Colour 2400 x 600 DPI A4","Laser, Mono/Colour, A4, 1200dpi, Duplex, 1600 Sheet Input, IEEE 1284, USB 1.1, Fast Ethernet, 256MB RAM, 6GB HDD","Epson AcuLaser C4000T, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm, Duplex printing","Epson AcuLaser C4000T. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Product colour: Grey","The Epson AcuLaser C4000 and Epson AcuLaser C4100provide businesses with high performance colour and monochrome printing solutions. They add crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers - and they are just as easy to operate. So now there´s no reason to buy two printers because perfect monochrome and colour solutions are available in one.\n\nKey Features\n\n- Single printer solutions for both colour and monochrome business printing\n- Superb print quality at high speeds of 16 or 24 ppm\n- Flexible, reliable and cost effective\n- Easy to integrate and maintain\n- Choice of printer configurations to cater for your requirements\n- Printing in colour as easy as printing in monochrome","https://images.icecat.biz/img/gallery/20366455_8709702647.jpg","240x210","","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 16 ppm","Print speed (colour, normal quality, A4/US Letter): 16 ppm","Duplex print speed (black, normal quality, A4/US Letter): 16 ppm","Duplex print speed (colour, normal quality, A4/US Letter): 16 ppm","Warm-up time: 30 s","Time to first page (black, normal): 17 s","Time to first page (colour, normal): 17 s","Features","Maximum duty cycle: 30000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: ESC P, Epson ESC/P2, Epson FX, HP-GL/2, IBM 2390, PCL 5Ce","Input & output capacity","Total number of input trays: 4","Total input capacity: 1600 sheets","Total output capacity: 250 sheets","Maximum number of input trays: 4","Maximum input capacity (sheets): 1600 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Plain paper, Recycled paper, Thick paper, Thicker paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Envelopes sizes: 10, B5, C5, DL, Monarch","Paper tray media weight: 60 - 216 g/m²","Ports & interfaces","Standard interfaces: Ethernet, Parallel, USB 1.1","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Performance","Internal memory: 256 MB","Maximum internal memory: 1024 MB","Internal storage capacity: 6 GB","Storage media: HDD","Built-in processor: Yes","Processor family: PowerPC","Processor: 750CX","Processor frequency: 400 MHz","Sound pressure level (printing): 52 dB","Powersave acoustic emission: 35 dB","Design","Product colour: Grey","Power","Power consumption (printing): 450 W","Power consumption (max): 850 W","Power consumption (standby): 180 W","Current rating: 4 A","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 439 mm","Depth: 638 mm","Height: 445 mm","Packaging content","Manual: Yes","Cables included: AC"