"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177"
"","","19618643","","HP","D7P71A","19618643","0887758338865|887758338865|0887758338834|887758338834|0887758338780|887758338780|0887758338858|887758338858|0887758338797|887758338797|0887758338803|887758338803|0887758338810|887758338810|0887758338841|887758338841|0887758338728|887758338728|0887758338735|887758338735|0887758338742|887758338742|0887758338759|887758338759|0887758338766|887758338766|0887758338773|887758338773","Multifunction Printers","304","Color LaserJet Enterprise Flow","","HP Color LaserJet Enterprise flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing","20240523034533","ICECAT","1","380167","https://images.icecat.biz/img/gallery/19618603_5465456759.jpg","2400x3600","https://images.icecat.biz/img/gallery_lows/19618603_5465456759.jpg","https://images.icecat.biz/img/gallery_mediums/19618603_5465456759.jpg","https://images.icecat.biz/img/gallery_thumbs/19618603_5465456759.jpg","http://objects.icecat.biz/objects/mmo_19618643_1624367353_1702_21147.pdf","","HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct Laser A3 1200 x 1200 DPI 46 ppm Wi-Fi","HP Color LaserJet Enterprise flow MFP M880z+ NFC/Wireless Direct","HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White","HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 46 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White","This top-of-the-line enterprise MFP helps streamline workflows and accelerate document tasks—with advanced finishing options and file sharing. Give users simple, direct access to this MFP through mobile printing and touch-to-print capabilities.2Give workgroups the speed they need\n• Let departments scan without worry. HP EveryPage detects potential errors or missed pages on the spot.\nKeep business moving\n• Save on both sides—capture documents faster with two-sided, single-pass scanning.\nMobile printing—more efficient\n• Mobile printing at a touch—enable touch-to-print convenience from mobile devices.1\nInvest once, expand easily, and manage efficiently\n• Expand your options. Easily upgrade firmware on your schedule. Easily integrate solutions or devices at will.\n1 Touch-to-print capability is standard in the HP Color LaserJet Enterprise flow MFP M880z+ D7P71A model, and may be added as an option to the HP Color LaserJet Enterprise M880z+ A2W76A and M880z A2W75A. Mobile device must support near-field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting\n2 Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.","https://images.icecat.biz/img/gallery/19618603_5465456759.jpg|https://images.icecat.biz/img/gallery/19618643_8553027708.jpg|https://images.icecat.biz/img/gallery/19618603_9173363610.jpg|https://images.icecat.biz/img/gallery/19618603_9063600542.jpg|https://images.icecat.biz/img/gallery/19618603_5224386853.jpg|https://images.icecat.biz/img/gallery/19618603_4328270432.jpg|https://images.icecat.biz/img/gallery/19618602_7930565264.jpg|https://images.icecat.biz/img/gallery/a1235d99e7bf431e94296dcbf6ec429d.jpg|https://images.icecat.biz/img/gallery/6fdceacff462582323207eb5f29bb551.jpg|https://images.icecat.biz/img/gallery/e7586e05e4e287a4211fab04b62bf0c8.jpg|https://images.icecat.biz/img/gallery/2760704305d519470eb95533402c64f3.jpg","2400x3600|2400x3600|2400x3600|2400x3600|2400x3600|2400x3600|3600x2400|5000x3333|5000x3333|5000x3333|5000x3333","||||||||||","","","","","","","","Give workgroups the speed they need.||Let departments scan without worry: HP EveryPage detects potential errors or missed pages on the spot.\nManage content in a way you never thought possible with HP Flow CM Enterprise[3].\nForget email – let employees scan and send documents to Microsoft® SharePoint® in one step.\nMake it easy to be efficient with an intuitive touchscreen and large pull-out keyboard.\n\nKeep your business moving.||Save on both sides – capture documents faster with two-sided, single-pass scanning.\nCreate easily searchable scanned files, using built-in optical character recognition software.\nSave IT time and make printing easy for the entire company by using a single driver for all HP devices[4].\nLet employees complete big jobs faster, choosing from a range of finishing options[5].\n\nBe much more efficient with mobile printing.||Give users simple, direct access through wireless direct printing and touch-to-print technology[6].\nMobile printing at a touch – enable touch-to-print convenience from mobile devices[2].\nLet employees print from mobile devices with built-in print capability or HP ePrint app and software[1].\nGive users the power to print wirelessly from an iPad®, iPhone®, or iPod touch®[7].\n\nInvest once, expand easily and manage efficiently.||Expand your options: easily upgrade firmware on your schedule, and easily integrate solutions or devices at will.\nHelp build business efficiency. Centrally monitor and control printers with HP Web Jetadmin[8].\nApply fleet-wide policies to help protect all your HP devices with the HP Imaging and Printing Center[9].\nConfidently safeguard the sensitive data sent to your MFP with the HP High-Performance Secure Hard Disk.","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 46 ppm","Duplex printing mode: Auto","Print resolution colour: 1200 x 1200 DPI","Print resolution black: 1200 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 46 ppm","Print speed (black, normal quality, A3): 22 ppm","Print speed (colour, normal quality, A3): 22 ppm","Time to first page (black, normal): 8 s","Time to first page (colour, normal): 8 s","N-in-1 print function: Yes","Watermark printing: Yes","Secure printing: Yes","Booklet printing function: Yes","Copying","Copying: Colour copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 46 cpm","Copy speed (colour, normal quality, A4): 46 cpm","Copies, maximum: 9999 copies","Copier resize: 25 - 400%","Auto fit function: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Scan resolution, optical: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 297 x 432 mm","Scan technology: CCD","Scan to: E-mail, Network folder, USB","Scan speed (colour): 68 ppm","Scan speed (black): 70 ppm","Image formats supported: JPEG, MTIFF, TIFF","Document formats supported: CSV, HTML, PDF, RTF, UNICODE, XPS","Input colour depth: 24 bit","Levels of grayscale: 256","Fax","Fax resolution (black): 300 x 300 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Auto redial: Yes","Speed dialling: Yes","Fax speed dialing (max numbers): 100","Fax forwarding: Yes","Broadcast locations: 100 locations","Fax delayed sending: No","Auto reduction: Yes","Features","Maximum duty cycle: 200000 pages per month","Duplex functions: Print, Copy, Scan","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 5000 - 25000 pages per month","Digital sender: Yes","Page description languages: PCL 5, PCL 6, PostScript 3, PDF","Printer fonts: PostScript, Scalable, TrueType, Windows","All-in-One multitasking: Yes","Country of origin: China, Mexico","HP segment: Business","Input & output capacity","Total number of input trays: 4","Total input capacity: 4100 sheets","Total output capacity: 500 sheets","Paper tray 1 input capacity: 100 sheets","Paper tray 2 input capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 200 sheets","Maximum number of input trays: 4","Maximum input capacity (sheets): 4100 sheets","Maximum output capacity (sheets): 3000 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Cut sheet, Envelopes, Glossy paper, Labels, Photo paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Maximum print size: 312 x 457.2 mm","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C5, C6","Non-ISO print media sizes: 16K, 2L","JIS B-series sizes (B0...B9): B4, B5, B6","Envelopes sizes: B5, C5, C6, DL","Custom media width: 76.2 - 330 mm","Custom media length: 127 - 457.2 mm","Paper tray media weight: 60 - 220 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, RJ-11, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 3","RJ-11 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN connection: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi Direct: Yes","Security algorithms: EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS","Mobile printing technologies: HP ePrint","Performance","Internal memory: 2560 MB","Maximum internal memory: 2548 MB","Memory slots: 1","Internal storage capacity: 500 GB","Card reader integrated: No","Built-in processor: Yes","Processor frequency: 800 MHz","Sound pressure level (printing): 54 dB","Sound pressure level (scanning): 54 dB","Design","Product colour: Black, White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 20.3 cm (8"")","Display resolution: 800 x 600 pixels","Touchscreen: Yes","Control type: Touch","Colour display: Yes","Power","Power consumption (average operating): 1100 W","Power consumption (PowerSave): 1.2 W","Power consumption (printing): 972 W","Power consumption (copying): 972 W","Power consumption (ready): 80 W","Power consumption (sleep): 8 W","Power consumption (off): 0.4 W","Energy Star Typical Electricity Consumption (TEC): 0.734 kWh/week","AC input voltage: 110 - 240 V","AC input frequency: 50/60 Hz","Special features","HP Auto-On/Auto-Off: Yes","System requirements","Windows operating systems supported: Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2012, Windows Server 2003, Windows Server 2008","Other operating systems supported: Linux, Android, Novell","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 15 - 30 °C","Sustainability","Sustainability compliance: Yes","Sustainability certificates: ENERGY STAR","Doesn't contain: Mercury","Weight & dimensions","Width: 704 mm","Depth: 635 mm","Height: 1199 mm","Weight: 152.9 kg","Packaging data","Package width: 856 mm","Package depth: 790 mm","Package height: 1567 mm","Package weight: 175.3 kg","Packaging content","Cables included: AC","Bundled software: HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer","Logistics data","Pallet gross weight: 175.33 g","Layers per pallet: 1 pc(s)","Products per pallet: 1 pc(s)","Technical details","Master (outer) cases per pallet layer: 1 pc(s)","Other features","Recommended system requirements: Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2012 (64-bit), Windows XP (SP2+); CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection; 200 MB available hard disk space; Operating system compatible hardware system requirements see http://www.micr","Operational conditions","Operating humidity range: 10 - 80%","Other features","Pallet dimensions (W x D x H): 856 x 790 x 1567 mm","Acoustic power emissions (ready): 50 dB","Acoustic pressure emissions bystander (ready): 33 dB"