"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92"
"","","1627670","","Acer","92.6LL9Z.THP","1627670","","PCs/Workstations","153","Aspire","","Aspire L3600","20240307153452","ICECAT","1","462667","https://images.icecat.biz/img/norm/high/1312970-7401.jpg","826x513","https://images.icecat.biz/img/norm/low/1312970-7401.jpg","https://images.icecat.biz/img/gallery_mediums/img_1312970_medium_1480988686_8834_5955.jpg","https://images.icecat.biz/thumbs/1312970.jpg","","","Acer Aspire L3600 Intel® Itanium® E2160 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Home Premium PC","Legitimate Windows Vista® Home Premium, Intel® Pentium® Dual-Core processor E2160, 2GB DDR II RAM (2x 1GB SODIMM), 250GB HDD, DVD-RW Double Layer, 1Gb LAN, WiFi 54b/g, FireWire, Intel® GMA3100 max. 358MB TGM DVI VGA, 7.1 Dolby Digital, 5-in-1 card reader, incl. USB US Int. keyboard & optical mouse","Acer Aspire L3600, 1.8 GHz, Intel® Itanium®, E2160, 2 GB, 250 GB, Windows Vista Home Premium","Acer Aspire L3600. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor: E2160. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Home Premium. Product type: PC","The Aspire L3600 provides exciting new home entertainment options for superb value. At just one-tenth the size of a regular desktop, this small PC can easily become the vibrant center of your digital home. The Aspire L3600 optimizes great looks with solid features in an attractive space-saving design without compromise on value or performance. The machine combines an Intel Core 2 Duo CPU, Slot-in DVD-RW and a large hard drive up to 750GB ensuring to meet the needs of the more discerning user.\r\n\r\nSpace and power saving \r\nThe small format of Acer’s uSFF (ultra small form factor) PC leads to significant savings on desktop real estate and power consumption. Compared to traditional desktops, the Aspire L5100 may use up to 47% less power consumption which means less heat generated and so enjoying a far more silent operation. The convertible design also enables users to optimise restricted work areas by having the choice to locate the PC next to or under even under the monitor. \r\n \r\nEasy manageability \r\nAcer’s Empowering Technology, a smart suite of utilities designed to make common tasks and system configuration easy, supports the user perfectly and provides easy manageability. \r\n \r\nReal quality of life \r\nWith the Aspire L3600 you will enjoy a relaxing living environment due to a near-silent operation (26 dB — better than industry standards). With the wireless keyboard and mouse and TV Tuner option you can enjoy the full benefits of a Media Center PC.","https://images.icecat.biz/img/norm/high/1312970-7401.jpg|https://images.icecat.biz/img/gallery/img_1312971_high_1470873516_1315_29052.jpg","826x513|576x837","|","","","","","","","","","","Processor","Processor family: Intel® Itanium®","Processor manufacturer: Intel","Processor: E2160","Processor frequency: 1.8 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium E2000 Series for Desktop","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 73.3 °C","Number of Processing Die Transistors: 105 M","Processing die size: 77 mm²","Stepping: M0","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 2 GB","Memory, maximum: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 250 GB","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card model: Intel® GMA 3100","Maximum graphics card memory: 0.384 GB","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Firewire (IEEE 1394) ports: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Performance","Product type: PC","Audio system: High Definition Audio 7.1","Software","Operating system installed: Windows Vista Home Premium","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Processor code: SLA8Z","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 29739","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Weight & dimensions","Width: 250 mm","Depth: 200 mm","Height: 60 mm","Packaging content","Display included: No","Other features","Network interface: Gigabit Ethernet"