"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","15608965","","HP","Q5983A","15608965","0829160994734|829160994734|0829160888354|829160888354|0829160888392|829160888392|0100000004371|100000004371|0829160887937|829160887937|0829160888439|829160888439|0840356601069|840356601069|5055266213621|0829160887944|829160887944|0829160887951|829160887951|0829160887920|829160887920|0829160888453|829160888453|0829160888446|829160888446|0829160888422|829160888422|0829160888415|829160888415|0829160888408|829160888408|0829160888385|829160888385|0829160888378|829160888378|0829160888361|829160888361|0829160888347|829160888347|0829160888330|829160888330|0829160888323|829160888323|0829160888316|829160888316|0829160888309|829160888309|0829160888293|829160888293|0829160888286|829160888286|0829160888002|829160888002|0882780167209|882780167209|0829160887999|829160887999|0829160887982|829160887982|0829160887975|829160887975|0829160887968|829160887968|0882780167100|882780167100","Laser Printers","235","LaserJet","","3800dn","20230713010007","ICECAT","1","57263","https://images.icecat.biz/img/norm/high/15608965-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/15608965-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_15608965_medium_1481883839_427_20912.jpg","https://images.icecat.biz/thumbs/15608965.jpg","","","HP LaserJet 3800dn Colour 600 x 600 DPI A4","Color LaserJet 3800dn","HP LaserJet 3800dn, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Duplex printing","HP LaserJet 3800dn. Print technology: Laser, Colour. Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready. Product colour: Silver","Colour your ideas and produce high-impact marketing communications with the help of the HP Color LaserJet 3800 Printer series. See brilliant colour, realistic images and excellent photo quality for business with HP Imageret 3600 colour technology and HP ColorSphere Toner. High-performance capabilities, including fast speeds up to 21 ppm in colour and mono, and full-feature networking[p1], enable workteams to be more efficient. And you can always rely on HP’s built-in simplicity and reliability.","https://images.icecat.biz/img/norm/high/15608965-HP.jpg|https://images.icecat.biz/img/gallery/15608965_8324.jpg|https://images.icecat.biz/img/gallery/15608965_3251.jpg","400x400|273x300|280x280","||","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 21 ppm","Print speed (colour, normal quality, A4/US Letter): 21 ppm","Time to first page (black, normal): 12.5 s","Time to first page (colour, normal): 12.5 s","Features","Maximum duty cycle: 65000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Page description languages: PCL 5c, PCL 6, PostScript 3","Number of printer fonts: 80","Input & output capacity","Total number of input trays: 2","Total input capacity: 250 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 3","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive","Envelopes sizes: B5, C5, DL","Paper tray media weight: 60 - 220 g/m²","Media size, tray 1: 76 x 127 - 216 x 356 mm","Ports & interfaces","Standard interfaces: Ethernet, USB 1.1, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Network ready: Yes","Performance","Internal memory: 288 MB","Maximum internal memory: 544 MB","Memory slots: 1","Memory type: DDR","Built-in processor: Yes","Processor: MIPS 20KC","Processor frequency: 533 MHz","Design","Product colour: Silver","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger","Server operating systems supported: Windows Server 2003","Other operating systems supported: Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x","Minimum processor: Intel Pentium 90","Minimum RAM: 16 MB","Minimum storage drive space: 220 MB","Weight & dimensions","Weight: 28 kg","Dimensions (WxDxH): 413 x 510 x 430 mm","Packaging content","Drivers included: Yes","Bundled software: HP LaserJet Utility\r\nHP Easy Printer Care\r\nMacintosh software","Other features","Macintosh connectivity: Yes","Hardware prerequisites: CD-ROM","Network interface: Fast Ethernet","Fonts included: Y"