"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","14961527","","MSI","V222-222R","14961527","","Graphics Cards","170","","","V222-222R","20190403234140","ICECAT","1","48887","https://images.icecat.biz/img/norm/high/14532346-5141.jpg","1000x800","https://images.icecat.biz/img/norm/low/14532346-5141.jpg","https://images.icecat.biz/img/norm/medium/14532346-5141.jpg","https://images.icecat.biz/thumbs/14532346.jpg","","","MSI V222-222R graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5","N570GTX TWIN FROZR II - GeForce GTX 570, PCI Express x16 2.0, 1280MB GDDR5, 320 bits, 2 x DVI","MSI V222-222R, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0","MSI V222-222R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 732 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active","Twin Frozr II Thermal Design\nNickel-plated Copper Base: Large size of Copper Base can dissipate the heat of GPU faster.\nDual 8CM PWM Fans: Dual fans provide double air flow. Air flow from dual fans can cool down whole module at once.\nFive heat pipes with SuperPipe Technology: Five heat pipes can provide faster heat dissipation.\nForm-in-one heat sink: Form-in-one heat sink covers the memory and power module\n20ÂșC cooler and 8.4dB quieter compared to reference design\nMSI Afterburner overclocking utility\n- Support Over Voltage function of GPU.\n- 2D/3D profile switch support\nAll Solid Capacitor\n- Ultra long lifetime & top stability.\n- Lower ESR and Temperature.\nPhysX & 3D Vision Surround technology\n- Support PhysX technology effects for realist physics effect.\n- Support 3D Vision Surround technology to provide 3 monitor output simultaneously and real 3D image experience in SLI mode.\n(Requires compatible 3D monitors and 3D glasses)","https://images.icecat.biz/img/norm/high/14532346-5141.jpg|https://images.icecat.biz/img/gallery/img_14961527_high_1472547397_7758_26430.jpg|https://images.icecat.biz/img/gallery/img_14961527_high_1472547398_5705_26430.jpg|https://images.icecat.biz/img/gallery/img_14961527_high_1472547399_219_26430.jpg|https://images.icecat.biz/img/gallery/img_14961527_high_1472547399_9383_26430.jpg","1000x800|1000x800|1000x800|1000x800|1000x800","||||","","","","","","","","","Processor","Graphics processor family: NVIDIA","Graphics processor: GeForce GTX 570","Maximum resolution: 2560 x 1600 pixels","CUDA: Yes","Processor frequency: 732 MHz","Parallel processing technology support: 2-Way SLI, 3-Way SLI","Graphics card RAMDAC: 400 MHz","Memory","Discrete graphics card memory: 1.25 GB","Graphics card memory type: GDDR5","Memory bus: 320 bit","Memory clock speed: 3800 MHz","Ports & interfaces","Interface type: PCI Express 2.0","DVI-I ports quantity: 2","Performance","TV tuner integrated: No","DirectX version: 11","OpenGL version: 4.0","Dual Link DVI: Yes","PhysX: Yes","HDCP: Yes","NVIDIA 3D Vision: Yes","Design","Cooling type: Active","Other features","HDMI: No","Dimensions (WxDxH): 268 x 115 x 37 mm"