"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","134179","","iiyama","C171WT","134179","","Computer Monitors","222","","","ProLite C171WT 17"" TFT 1280x768 TCO99","20221021101432","ICECAT","","24233","https://images.icecat.biz/img/norm/high/134179-2138.jpg","410x270","https://images.icecat.biz/img/norm/low/134179-2138.jpg","https://images.icecat.biz/img/gallery_mediums/img_134179_medium_1480686099_3115_2323.jpg","https://images.icecat.biz/thumbs/134179.jpg","","","iiyama ProLite C171WT 17"" TFT 1280x768 TCO99 computer monitor 43.2 cm (17"") 1280 x 768 pixels","LCD TV ProLite C171WT - 17” (43cm), 400 cd / m² , 25 msec, 160/160, PAL (B/G, I, D/K, L), SECAM, NTSC, 2 x 2,5W Stereo, TV/AV - 99/1 .","iiyama ProLite C171WT 17"" TFT 1280x768 TCO99, 43.2 cm (17""), 1280 x 768 pixels, LCD, 25 ms","iiyama ProLite C171WT 17"" TFT 1280x768 TCO99. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°","ProLite C171WT
\r\nExcellent 17” widescreen LCD TV with the capability to combine TV and computer requirements into one unit. Picture in picture capability, a wide range of inputs and a feast of TV functions make the ProLite C171WT hard to ignore.
\r\n \r\nDiagonal 17” (43cm)
\r\nBrightness 400 cd / m² typical
\r\nResponse time 25 msec
\r\nViewing zone Horizontal: 160º
\r\nVertical: 160º
\r\nTV-Standard PAL (B/G, I, D/K, L), SECAM, NTSC
\r\nChannels programming TV/AV 99/1
\r\nTeletext Simple-, TOP- und Fast-Videotext
\r\nTV equipment automatic station programming
\r\nSpeaker 2 x 2,5W Stereo
\r\n","https://images.icecat.biz/img/norm/high/134179-2138.jpg","410x270","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 768 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display colors: 16.78 million colours","Display brightness (typical): 400 cd/m²","Response time: 25 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.289 x 0.289 mm","Horizontal scan range: 30 - 65 kHz","Vertical scan range: 50 - 75 Hz","Viewable size, horizontal: 37 cm","Viewable size, vertical: 22.2 cm","Design","Market positioning: Business","Certification: Ergonomics TCO 99, ISO 13406-2","Ergonomics","Tilt angle range: 5 - 25°","Plug and Play: Yes","Packaging content","Bundled software: Driver Windows 95/98/2000/ME/XP","Weight & dimensions","Width (without stand): 518 mm","Depth (without stand): 333 mm","Height (without stand): 198 mm","Weight (without stand): 5.3 kg","Thin Client","Processor frequency: 0.08 GHz","Other features","Display: LCD","Audio system: 2 x 2.5W speakers (NICAM stereo)","Power requirements: AC 100 - 240 V, 50/60 Hz","Video in: All curent PC & Mac graphic standards","Security features: Safety CE, TÜV GS, FCC-B, UL / C-UL .","Power management: VESA DPMS, ENERGY STAR, ECO-Modus","Ports & interfaces","I/O ports: antenna, component video, S-video, audio","Other features","Bundled hardware: IR remote control"