"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","11913","","EIZO","T765","11913","","Monitors CRT","221","","","19IN 25MM 1152X900","20190404035612","ICECAT","1","54300","https://images.icecat.biz/img/norm/high/11913.jpg","310x320","https://images.icecat.biz/img/norm/low/11913.jpg","https://images.icecat.biz/img/gallery_mediums/img_11913_medium_1480670858_5306_2323.jpg","https://images.icecat.biz/thumbs/11913.jpg","","","EIZO 19IN 25MM 1152X900 monitor CRT 48.3 cm (19"") 1600 x 1200 pixels","19IN 25MM 1152X900 121HZ 115KHZ T765 TCO99 FD TRI NS (PC)","EIZO 19IN 25MM 1152X900, 48.3 cm (19""), Display / CRT conventional - desktop, 27.1 cm, 36.2 cm, 45.2 cm, 50 - 160 Hz","EIZO 19IN 25MM 1152X900. Display diagonal: 48.3 cm (19""), Type: Display / CRT conventional - desktop, Viewable size, vertical: 27.1 cm. Display resolution: 1600 x 1200 pixels. Certification: TCO99, TUV ECO Circle 2000, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Dimensions (WxDxH): 452 x 478 x 455 mm, Weight: 27.5 kg. Surface treatment: Super ErgoCoat","A new flat-faced aperture grill CRT features a high maximum luminance of 230 cd/m. for brighter images and eye-catching DVD and streaming video playback. This EIZO exclusive feature now includes front button selectable Text, Browser, Picture, Graphic, and Movie modes, each offering different brightness, sharpness, and color temperature settings. Additionally, an sRGB mode, accessible through the OSD, offers color matching with software and other peripheral devices that also support the sRGB color space. One upstream and four downstream ports provide connection to USB compliant peripherals. For quick peripheral exchange, one downstream port is housed in a drop-down lid near the front of the monitor. The brightness levels of the foreground and background windows can be adjusted independently for more comfortable viewing of DVD, streaming video, and other animated images. (Windows® 98 SE/Me/2000 only.) D-Sub and BNC . 5 input terminals support the simultaneous connection of two computers. User controlled input priority ensures the most important data is always displayed, and switching between the two PC sources is as simple as pressing a button on the front cabinet. The FlexScan T765 meets the requirements for the TUV ECO Circle 2000 mark, Other rigorous standards it complies with include TCO'99, the CE Mark, and the EPA ENERGY STAR® Program. ","https://images.icecat.biz/img/norm/high/11913.jpg","310x320","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Type: Display / CRT conventional - desktop","Viewable size, vertical: 27.1 cm","Viewable size, horizontal: 36.2 cm","Viewable size diagonal: 45.2 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 110 kHz","Display: Flat-faced aperture grill CRT","Audio","Audio system: N","Display resolution","Display resolution: 1600 x 1200 pixels","Ports & interfaces","Plug and Play: Yes","Certificates","Certification: TCO99, TUV ECO Circle 2000, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, EPA ENERGY STAR Program, Energy 2000","Weight & dimensions","Dimensions (WxDxH): 452 x 478 x 455 mm","Weight: 27.5 kg","Display","Surface treatment: Super ErgoCoat","Ports & interfaces","I/O ports: D-Sub 15-pin, 5 x BNC (switchable), USB 1.1: 1 x upstream, 4x downstream ports","Management features","User controls: ScreenManager, ScreenManager Pro for USB, One Touch Auto Adjustment Function (Auto-Sizing)","Bandwidth","Monitor max. video input bandwidth: 280 MHz"