"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","107385","","Viewsonic","VX715","107385","","Computer Monitors","222","","","17IN TFT LCD 1280X1024","20220822162613","ICECAT","1","69700","https://images.icecat.biz/img/norm/high/107385.jpg","120x145","https://images.icecat.biz/img/norm/low/107385.jpg","https://images.icecat.biz/img/gallery_mediums/img_107385_medium_1480681846_0696_2323.jpg","https://images.icecat.biz/thumbs/107385.jpg","","","Viewsonic 17IN TFT LCD 1280X1024 computer monitor 43.2 cm (17"") 1280 x 1024 pixels","17IN TFT LCD 1280X1024 MVA TCO95 IN (PC)","Viewsonic 17IN TFT LCD 1280X1024, 43.2 cm (17""), 1280 x 1024 pixels, 25 ms","Viewsonic 17IN TFT LCD 1280X1024. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°","The 17"" ViewSonic VX715 LCD display is an ultra-stylish, flexible LCD at a price that fits any budget. The extended neck design provides improved ergonomics for more comfortable viewing. OptiSync technology offers added versatility and connectivity with dual digital and analog inputs to extend the desktop experience. Ultra-high-brightness of 300 nits (typ) and a 450: 1 (typ) contrast ratio deliver crisp, detailed images in rich, vivid colors. The slim bezel saves valuable desktop real estate while the integrated power supply reduces clutter. ClearMotiv broadcast quality video performance, wide viewing angles and competitive pricing make the VX715 the perfect choice for small spaces and tight budgets.\r\n-17"" TFT active matrix display .\r\n-1280 x 1024 resolution .\r\n-Black on silver casing. ","https://images.icecat.biz/img/norm/high/107385.jpg","120x145","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 450:1","Display brightness (typical): 300 cd/m²","Response time: 25 ms","Viewing angle, horizontal: 140°","Viewing angle, vertical: 130°","Horizontal scan range: 82","Vertical scan range: 85","Performance","Compatibility: PC/Mac","Design","Certification: TCO '03, FCC Class B certified, CE, MPR II, UL, TUV GS, VCCI, C-Tick, BSMI, ISO 9001, GOST, cUL, EPA Energy Star, GS, ISO 13406-2, NEMKO, NOM, PCBC, SASO, TCO '99, ISO 14001, CB, CCC, TUV Ergo, PSB","Ergonomics","VESA mounting interfaces: 100 x 100 mm","Power","Power consumption (typical): 35 W","Operational conditions","Operating relative humidity (H-H): 20 - 90%","Weight & dimensions","Width (without stand): 388 mm","Depth (without stand): 176 mm","Height (without stand): 438 mm","Weight (without stand): 5 kg","Other features","Power requirements: AC 110/230 V ( 50/60 Hz )","Ports & interfaces","I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15) \n1 x DVI-D - 24 pin digital DVI","Operational conditions","Maximum operating temperature range (T-T): 0 - 40 °C"